- Card Type
- Color
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Material - Insulation
- Mounting Type
- Number of Rows
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
Samtec Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | PCB Contact Row Spacing | Durability | Contact Pattern | Mating Contact Row Spacing | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSEC8-130-01-S-RA-TR Samtec Inc. | 1257 |
| Datasheet | - | Vertical | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 60 | - | - | - | ONE | - | Gold | COMMERCIAL | 1.483 inch | - | - | - | - | - | 0.474 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 30 | - | - | - | - | 1000 Cycles | - | 0.069 inch | Board Guide | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() HSEC8-120-01-L-DV-A Samtec Inc. | 275 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tray | 2012 | Edge Rate™ HSEC8 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | EDGE RATE; FINAL INCH | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | Straight | 7.8mm | 3.1A | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 20 | - | SOCKET | - | - | 1000 Cycles | - | - | Board Guide, Locking Ramp | 20.6mm | 5.6mm | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-180-01-L-DV-A-BL-K Samtec Inc. | 17 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 160 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 80 | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-150-01-SM-DV-A Samtec Inc. | 36 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Plastic | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tube | 2009 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 100 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 100 | - | - | 3.1A | ONE | - | Gold | COMMERCIAL | - | 2 | 800μm | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | - | 50 | 1.75 mm | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MEC8-160-02-L-DV-LC Samtec Inc. | 21 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tray | 2013 | MEC8 - DV | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 120 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | - | - | - | - | - | 100 Cycles | - | - | Board Guide | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-110-01-L-DV-A-WT Samtec Inc. | 14 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tray | 2016 | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | EDGE RATE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | - | - | - | ONE | - | Gold | COMMERCIAL | 0.677 inch | 2 | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | - | 10 | - | SOCKET | - | - | - | - | - | Board Guide, Solder Retention | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() MECF-05-01-L-DV-K-TR Samtec Inc. | 454 |
| - | 2 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MECF | - | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 10 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.050 1.27mm | 10 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.335 inch | 3.5A | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() PCIE-164-02-F-D-EMS2 Samtec Inc. | 1000 |
| - | 3 Weeks | Edge | Board Edge, Straddle Mount | Nylon | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tube | 2011 | PCI Express® (PCIe) | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 164 | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | Straight | 11mm | 2.5A | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | BELLOWED TYPE | - | PCI Express™ | Dual | - | - | - | SOCKET | - | 1.4986 mm | - | RECTANGULAR | 0.04 inch | Locking Ramp | 89mm | 7.3mm | Flash | - | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSEC8-1100-01-S-DV-A-WT-K Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 200 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 100 | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() MEC1-120-02-L-D-EM2 Samtec Inc. | 16 |
| Datasheet | 3 Weeks | Edge | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tray | 2010 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 40 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | - | - | ONE | - | Gold | COMMERCIAL | 1.356 inch | 2 | - | 38 | - | - | 0.555 inch | 1.8A | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MEC8-110-02-L-DV-A-K-TR Samtec Inc. | 125 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MEC8 - DV | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | Straight | - | - | ONE | UL | Gold | COMMERCIAL | 0.496 inch | 2 | - | - | RECTANGULAR | - | 0.341 inch | 1.8A | - | - | Non Specified - Dual Edge | Dual | - | - | - | PLUG | 265V | - | - | - | - | Board Guide, Pick and Place | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() PCIE-064-02-F-D-EMS2 Samtec Inc. | 390 | - | Datasheet | 3 Weeks | Edge, Through Hole | Board Edge, Straddle Mount | Nylon | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tube | 2011 | PCI Express® (PCIe) | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 64 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 64 | Straight | 11mm | 2.5A | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | BELLOWED TYPE | - | PCI Express™ | Dual | - | - | - | SOCKET | - | 1.4986 mm | - | RECTANGULAR | 0.04 inch | Locking Ramp | 39mm | 7.3mm | Flash | - | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSEC8-170-01-H-DV Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Bulk | 2016 | Edge Rate™ HSEC8 | e4 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 140 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 140 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 70 | - | - | - | - | 1000 Cycles | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() MEC8-150-01-L-D-EM2 Samtec Inc. | 55 |
| Datasheet | 3 Weeks | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tube | - | MEC8 - EM | e4 | yes | Active | - | Solder | EAR99 | - | 100 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 100 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.039 1.00mm | No | - | ROHS3 Compliant | - | ||
![]() MEC1-140-02-L-D-A Samtec Inc. | 7 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 300V | -55°C~125°C | Tube | 2008 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 80 | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | 8.89mm | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 78 | RECTANGULAR | - | - | 2A | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | 300V | 7.0866 mm | - | - | - | Board Guide | 44.54mm | 6.99mm | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MEC1-108-02-F-D-EM2 Samtec Inc. | 44 |
| Datasheet | 4 Weeks | Edge | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tray | 2009 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 16 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | 1 | - | 14 | RECTANGULAR | - | 0.535 inch | 1.8A | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PCIE-098-02-F-D-EMS2 Samtec Inc. | 275 | - | - | 3 Weeks | Edge | Board Edge, Straddle Mount | Nylon | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | -55°C~125°C | Tube | 2011 | PCI Express® (PCIe) | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 98 | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 98 | Straight | 11mm | 2.5A | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | BELLOWED TYPE | - | PCI Express™ | Dual | - | - | - | SOCKET | - | - | - | RECTANGULAR | 0.04 inch | Locking Ramp | 56mm | 7.3mm | Flash | - | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MB1-120-01-L-S-01-SL Samtec Inc. | 58 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Polymer | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~105°C | Tube | 2008 | MB1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | Black | 1 | Female | MICRO CARD | 8536.69.40.40 | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 20 | Right Angle | 25.5mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | Non Specified - Single Edge | Single | - | - | - | SOCKET | - | - | - | - | - | Board Guide, Card Guide | 26.06mm | 5.44mm | 10.0μin 0.25μm | - | 0.031 0.79mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MEC1-108-02-L-D-A Samtec Inc. | 267 |
| - | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | 300V | -55°C~125°C | Tube | 2008 | MEC1 | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 16 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | 8.89mm | 2A | ONE | - | Gold | COMMERCIAL | - | 2 | - | 14 | RECTANGULAR | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | 300V | - | - | - | 0.05 inch | Board Guide | 12.54mm | 6.99mm | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSEC8-110-01-L-D-EM2 Samtec Inc. | 21 |
| Datasheet | 3 Weeks | Vertical | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | - | -55°C~125°C | Tube | 2016 | Edge Rate™ HSEC8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | - | - | - | ONE | - | Gold | COMMERCIAL | 1.039 inch | - | - | - | - | 94V-0 | 0.504 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 10 | - | SOCKET | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - |