- Card Type
- Color
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Material - Insulation
- Mounting Type
- Number of Rows
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
Samtec Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Board Mounting Option | Automotive | Base Product Number | Body Orientation | Card Thickness (mm) | Contact Materials | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Insulation Resistance (MOhm) | Mating Cycle (Cycles) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package | PPAP | Product Depth (mm) | Product Status | Tail Cross Section (mm) | Terminal Pitch (mm) | Termination Method | Tradename | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Number of Conductors | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Body/Shell Style | Max Voltage Rating (AC) | Connector Style | PCB Contact Row Spacing | Durability | Mating Contact Row Spacing | Product | Mounting Angle | Features | Product Length (mm) | Contact Finish Thickness | Plating Thickness | Card Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC1-130-02-F-D-A Samtec Inc. | 362 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | MEC1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 60 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | ONE | Gold | COMMERCIAL | 1.36 inch | 2 | 1mm | 58 | RECTANGULAR | - | 0.356 inch | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | 300V | - | - | - | 0.05 inch | - | - | Board Guide | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSEC8-120-01-L-DV-A-WT-K-TR Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | PEG | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | - | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | - | ONE | Gold | COMMERCIAL | 0.937 inch | 2 | - | - | RECTANGULAR | - | 0.314 inch | - | Non Specified - Dual Edge | Dual | - | 20 | - | - | - | 3.0988 mm | - | - | - | - | Board Guide, Solder Retention | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | ||
![]() HSEC8-170-03-S-DV-A-K-TR Samtec Inc. | 21 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | - | 140 | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 70 | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | 0.093 2.36mm | - | - | - | ROHS3 Compliant | - | ||
![]() MEC8-145-02-L-D-EM2 Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | MEC8 - EM | e4 | yes | Active | - | Solder | EAR99 | - | - | 90 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 90 | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | No | - | ROHS3 Compliant | - | ||
![]() MEC8-160-01-L-D-EM2 Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | MEC8 - EM | e4 | yes | Active | - | Solder | EAR99 | - | - | 120 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 120 | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.039 1.00mm | - | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-120-01-L-PV-4-1-WT Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | - | 44 (40 + 4 Power) | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 44 | - | ONE | Gold | COMMERCIAL | 1.917 inch | - | - | - | - | 0.315 inch | 0.599 inch | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 20; 2; 2 | - | - | - | - | 1000 Cycles | 0.069 inch | - | - | Board Guide, Solder Retention | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | ||
![]() HSEC8-120-01-L-RA Samtec Inc. | 385 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 40 | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | Right Angle | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 20 | - | - | - | - | - | - | - | - | Board Guide | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-130-01-S-PV-4-2-WT Samtec Inc. | 69 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | - | 64 (60 + 4 Power) | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 60+4 | - | ONE | Gold | COMMERCIAL | - | - | - | - | - | 0.315 inch | 0.599 inch | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 30; 2; 2 | - | - | - | - | 1000 Cycles | 0.069 inch | - | - | Board Guide, Solder Retention | - | 30.0μin 0.76μm | - | 0.093 2.36mm | - | - | - | ROHS3 Compliant | - | ||
![]() ARF6-16-L-D-A-K-TR Samtec, Inc. | In Stock | - | - | - | Gold | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | ARF6-16 | - | - | Copper Alloy | - | - | 200 | - | - | - | - | - | - | Samtec Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | AcceleRate | - | Reel | - | ARF6 | - | - | - | - | Solder | - | High Density Array | - | 16 Position | - | - | - | - | - | - | - | - | - | - | - | - | 0.635 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | Cable to Board Connectors | Straight | Board Guide, Pick and Place Cap, Shielded | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() SAL1-120-01-S-S-A-K-TR 125 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Straight | 1.6|2.36 | - | EAR99 | Compliant | - | - | - | - | 2.9/Contact | 125 | - | - | -55 | Surface Mount | Alignment Pin | - | No | 5.45 | - | 0.23 | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 1 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.6 | - | - | - | 6.15 | - | - | - | - | ||
![]() HSEC8-140-01-L-DV-A-BL-K-TR125 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | 1.6 | - | EAR99 | Compliant | - | - | - | - | 2.8/Contact | 125 | - | - | -55 | Surface Mount | - | - | - | 7 | - | - | 0.8 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | Cantilever Bellows | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 51.05 | - | - | - | 12.04 | - | - | - | - | ||
![]() MEC1-108-02-S-D-RA1-NPSLTR250 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Right Angle | 1.6 | - | EAR99 | Compliant | - | 5000 | 500 | 15 | 1.6/Contact | 125 | 250VAC | - | -55 | Surface Mount | - | - | No | 11.68 | - | - | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 12.54 | - | - | - | 6.81 | - | - | - | - | ||
![]() MEC1-108-02-F-D-K-TR 250 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Straight | 1.58 | - | EAR99 | Compliant | - | 5000 | 500 | 15 | 2.2/Contact | 125 | 250VAC | - | -55 | Surface Mount | - | - | No | 8.49 | - | - | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | Loop Bellows | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 12.54 | - | - | - | 9.04 | - | - | - | - | ||
![]() MEC1-108-02-S-D-NP-A-K-TR 125S Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Straight | 1.6 | - | EAR99 | Compliant | - | 5000 | 500 | 15 | 2.2/Contact | 125 | 250VAC | - | -55 | Surface Mount | Alignment Pin | - | No | 8.49 | - | - | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 12.54 | - | - | - | 9.04 | - | - | - | - | ||
![]() MEC1-108-02-FM-D-NP-K-TR 250 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Straight | 1.6 | - | EAR99 | Compliant | - | 5000 | 500 | 15 | 2.2/Contact | 125 | 250VAC | - | -55 | Surface Mount | - | - | No | 8.49 | - | - | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | Loop Bellows | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 12.54 | - | - | - | 9.04 | - | - | - | - | ||
![]() MEC1-108-02-LM-D-NP-A-K-TR 200 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Straight | 1.57 | - | EAR99 | Compliant | - | 5000 | 500 | 15 | 2.2/Contact | 125 | 250VAC | - | -55 | Surface Mount | Alignment Pin | - | No | 8.49 | - | - | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | Loop Bellows | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 12.54 | - | - | - | 9.04 | - | - | - | - | ||
![]() MEC8-130-02-L-DV-A-K-TR 175 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEC1-120-02-F-D-RA1-SL-TR 125 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Right Angle | 1.6 | - | EAR99 | Compliant | - | 5000 | 500 | 15 | 1.6/Contact | 125 | 250VAC | - | -55 | Surface Mount | - | - | No | 11.68 | - | - | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 24.54 | - | - | - | 6.81 | - | - | - | - | ||
![]() MEC1-108-01-S-D-RA1-NP-SL-TR Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Right Angle | 0.78 | - | EAR99 | Compliant | - | 5000 | 500 | 15 | 1.6/Contact | 125 | 250VAC | - | -55 | Surface Mount | - | - | No | 11.68 | - | - | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Obsolete | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 12.54 | - | - | - | 6.81 | - | - | - | - | ||
![]() MEC1-120-02-L-D-A-K-TR 125 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | No | - | Straight | 1.58 | - | EAR99 | Compliant | - | 5000 | 500 | 15 | 2.2/Contact | 125 | 250VAC | - | -55 | Surface Mount | Alignment Pin | - | No | 8.49 | - | - | 1 | Solder | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Card Edge | - | - | 2 | SKT | - | - | - | - | - | - | Loop Bellows | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | Dual Edge | - | - | - | - | - | - | - | - | - | - | - | - | 24.54 | - | - | - | 9.04 | - | - | - | - |