- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Termination
- Contact Type
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Samtec Circular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Contact Materials | Contact Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Contact Finish | Wire/Cable Gauge | Wire Gauge or Range - AWG | Contact Termination | Assembly Item Name | Wire Size (Max) | Used With | Termination Finish | Features | Length | Contact Finish Thickness | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC81L-2426-01-L Samtec Inc. | In Stock | - | - | 3 Weeks | Cable | Beryllium Copper | 2.0mm | Bulk | 2010 | Tiger Eye™ | yes | Active | 1 (Unlimited) | EAR99 | - | Signal | Female | 8536.90.40.00 | NO | NO | NO | Socket | Straight | Gold | 26 AWG | 24-26 AWG | Crimp | CONTACT | 24 AWG | ISD2 SERIES HOUSING | Phosphor Bronze | Insulation Support | - | 10.0μin 0.25μm | No SVHC | ROHS3 Compliant | ||
![]() CC81L-2830-01-L Samtec Inc. | 67386 |
| - | 3 Weeks | Cable | Beryllium Copper | 2.0mm | Bulk | 2013 | Tiger Eye™ | - | Active | 1 (Unlimited) | EAR99 | - | Signal | Female | 8536.90.40.00 | NO | NO | NO | Socket | Straight | Gold | 28 AWG | 28-30 AWG | Crimp | CONTACT | - | ISD2 SERIES HOUSING | Phosphor Bronze | Insulation Support | - | 10.0μin 0.25μm | No SVHC | ROHS3 Compliant | ||
![]() CC393-2830-L-R Samtec Inc. | 21 |
| Datasheet | 3 Weeks | - | Phosphor Bronze | - | Tape & Reel (TR) | 2014 | AccliMate™ CC393 | - | Active | Not Applicable | - | - | Signal | - | - | - | - | - | Socket | - | Gold | - | 28-30 AWG | Crimp | - | - | - | - | Insulation Support | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() CC393-2830-L-M Samtec Inc. | 21 |
| - | 3 Weeks | - | Phosphor Bronze | - | Tape & Reel (TR) | 2014 | AccliMate™ CC393 | - | Active | Not Applicable | - | - | Signal | - | - | - | - | - | Socket | - | Gold | - | 28-30 AWG | Crimp | - | - | - | - | Insulation Support | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() TC114-2830-L-R Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Phosphor Bronze | - | Tape & Reel (TR) | 2016 | AccliMate™ TC114 | - | Active | 1 (Unlimited) | - | - | Signal | - | - | - | - | - | Pin | - | Gold | - | 28-30 AWG | Crimp | - | - | - | - | Insulation Support | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() CC393-2830-L-S Samtec Inc. | 1766 |
| - | 3 Weeks | Cable | Phosphor Bronze | - | Tube | 2014 | AccliMate™ CC393 | - | Active | Not Applicable | - | Connector, PCB | Signal | Female | - | - | - | - | Socket | Straight | Gold | - | 28-30 AWG | Crimp | - | - | - | - | Insulation Support | 11mm | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() TC114-2830-L-M Samtec Inc. | 3464 |
| - | 3 Weeks | - | Phosphor Bronze | - | Tape & Reel (TR) | - | AccliMate™ TC114 | - | Active | 1 (Unlimited) | - | - | Signal | - | - | - | - | - | Pin | - | Gold | - | 28-30 AWG | Crimp | - | - | - | - | Insulation Support | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() TC114-2830-L-S Samtec Inc. | 1110 |
| - | 3 Weeks | - | Phosphor Bronze | - | Strip | 2016 | AccliMate™ TC114 | - | Active | 1 (Unlimited) | - | Wire | Signal | - | - | - | - | - | Pin | - | Gold | - | 28-30 AWG | Crimp | - | - | - | - | Insulation Support | - | 10.0μin 0.25μm | - | ROHS3 Compliant |