- Packaging
- Number of Rows
- Part Status
- Contact Gender
- Number of Contacts
- ECCN (US)
- EU RoHS
- Automotive
- Mounting
- PPAP
- Body Orientation
- Termination Method
Attribute column
Manufacturer
Samtec FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Features | Product Category | Length | Height Above Board | FFC, FCB Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC1-22-01-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | 22 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 22 | Straight | - | - | - | - | Tin | - | - | - | - | - | NO | - | FEMALE | - | Black | - | - | - | SOCKET | - | - | - | - | - | - | - | 25 | - | FFC | - | - | - | - | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() ZF5S-31-01-T-WT Samtec | In Stock | - | - | 2 Weeks | Production (Last Updated: 1 year ago) | Surface Mount | - | - | - | - | Samtec | MATTE TIN | PHOSPHOR BRONZE | 1 | SAMTEC INC | Samtec | PRODUCTION (Last Updated: 1 year ago) | ZF5S-31-01-T-WT | - | - | Active | 5.77 | Compliant | Yes | - | - | Bulk | - | - | e3 | - | - | - | - | - | FFC/FPC CONNECTOR | - | 1 | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | - | compliant | - | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | FFC & FPC Connectors | - | - | - | - | FFC & FPC Connectors | - | - | - | No | - | ||
![]() ZF5S-10-01-T-WT-K-TR Samtec Inc. | 1914 | - | - | 3 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ZF5S | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 10 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8A per Contact | 0.020 0.50mm | 10 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | Straight | Slide Lock | Pick and Place Cap, Zero Insertion Force (ZIF) | - | - | 0.083 2.10mm | 0.30mm | - | ROHS3 Compliant | ||
![]() ZF5S-05-01-T-WT Samtec Inc. | 12 |
| - | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | ZF5S | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 5 | 1 | - | - | - | - | - | - | - | - | - | 1.8A per Contact | 0.020 0.50mm | - | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.083 2.10mm | 0.30mm | No | ROHS3 Compliant | ||
![]() ZF5S-15-01-T-WT-K-TR Samtec Inc. | 3165 |
| - | 3 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | ZF5S | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8A per Contact | 0.020 0.50mm | 15 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.083 2.10mm | 0.30mm | - | ROHS3 Compliant | ||
![]() FC1-13-01-T-K-TR Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | - | - | Active | - | Solder | - | - | 13 | 1 | - | - | - | - | - | - | - | - | - | 2A per Contact | 0.039 1.00mm | - | Straight | - | - | - | - | Tin | - | - | - | 13 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | Pick and Place Cap | - | - | 0.204 5.18mm | 0.30mm | - | ROHS3 Compliant | ||
![]() FC1-12-L2-T-TR Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FC1 | e3 | yes | Active | - | Solder | - | - | 12 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 12 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | Low Insertion Force (LIF), Solder Retention | - | - | - | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-07-L2-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 7 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 7 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | Low Insertion Force (LIF), Solder Retention | - | - | - | 0.30mm | No | ROHS3 Compliant | ||
![]() ZF1-27-02-TM-WT Samtec | In Stock | - | - | 2 Weeks | - | Surface Mount | BOARD | - | - | - | - | PURE TIN | PHOSPHOR BRONZE | - | SAMTEC INC | Samtec Inc | - | ZF1-27-02-TM-WT | RIGHT ANGLE | 1 | Active | 5.77 | Compliant | Yes | 27 Position, 1.00 mm Zero Insertion Force Flat Flexible Cable Socket Strip | - | Bulk | - | - | e3 | - | - | - | - | - | FFC/FPC CONNECTOR | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 27 | Right Angle | 1 mm | - | compliant | - | - | - | - | - | 27 | - | - | - | FEMALE | 94V-2 | - | - | - | - | - | SURFACE MOUNT | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() FC1-21-02-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 21 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 21 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | Solder Retention | - | - | - | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-17-02-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 17 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 17 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | Solder Retention | - | - | - | 0.30mm | - | ROHS3 Compliant | ||
![]() FC1-15-01-T-LC-K-TR Samtec Inc. | 33 |
| - | 4 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FC1 | e3 | - | Active | - | Solder | EAR99 | - | 15 | 1 | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 2A per Contact | 0.039 1.00mm | 15 | Straight | - | - | - | UL | Tin | COMMERCIAL | 0.682 inch | 1 | - | RECTANGULAR | - | - | - | - | Black | 0.208 inch | DUAL PRONG | 5000000000Ohm | - | - | - | 450VAC V | - | RECTANGULAR | - | - | 25 | - | FFC | - | - | Board Lock, Pick and Place Cap | - | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-18-01-T-LC-K-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | - | - | Active | - | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 2A per Contact | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | Board Lock, Pick and Place Cap | - | - | 0.204 5.18mm | 0.30mm | - | ROHS3 Compliant | ||
![]() ZF5-20-02-T-WT-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | ZF5 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 20 | 1 | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 20 | Right Angle | - | 4.96mm | - | UL | Tin | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.08 inch | FEMALE | - | Natural | - | BELLOWED TYPE | 5000000000Ohm | SOCKET | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | FFC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 15.49mm | 0.079 2.00mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-25-01-TM-LC-K-TR Samtec | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | Straight | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() FC1-12-L2-T Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2013 | FC1 | e3 | yes | Active | - | Solder | - | - | 12 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 12 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | NO | - | FEMALE | - | Black | - | - | - | SOCKET | - | - | - | - | - | - | - | 25 | - | FFC | - | - | Low Insertion Force (LIF), Solder Retention | - | - | - | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-06-01-T-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FC1 | - | - | Active | - | Solder | - | - | 6 | 1 | - | - | - | - | - | - | - | - | - | 2A per Contact | 0.039 1.00mm | - | Straight | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | Pick and Place Cap | - | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-07-01-T Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | 7 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 7 | Straight | - | - | - | - | Tin | - | - | - | - | - | NO | - | FEMALE | - | Black | - | - | - | SOCKET | - | - | - | - | - | - | - | 25 | - | FFC | - | - | - | - | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() ZF5S-45-03-T-WT Samtec | In Stock | - | - | 2 Weeks | - | Surface Mount | - | - | - | - | - | MATTE TIN | PHOSPHOR BRONZE | - | SAMTEC INC | Samtec Inc | - | ZF5S-45-03-T-WT | - | - | Active | 5.77 | Compliant | Yes | 90 Position, Zero Insertion Force Connector for FFC, 0.50 mm (.0197) Pitch | - | Bulk | - | - | e3 | - | - | - | - | - | FFC/FPC CONNECTOR | - | 1 | - | - | - | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | - | compliant | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ZF5S-30-02-T-WT Samtec Inc. | 72 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2013 | ZF5S | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 30 | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.8A per Contact | 0.020 0.50mm | 30 | Right Angle | - | 5.66mm | - | UL | Tin | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.083 inch | - | - | Natural | - | BELLOWED TYPE | - | - | - | 1.4A | - | - | RECTANGULAR | ZIF N | - | - | - | FFC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 20.65mm | 0.083 2.10mm | 0.30mm | No | ROHS3 Compliant |