- Packaging
- Number of Rows
- Part Status
- Contact Gender
- Number of Contacts
- ECCN (US)
- EU RoHS
- Automotive
- Mounting
- PPAP
- Body Orientation
- Termination Method
Attribute column
Manufacturer
Samtec FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Length | Height Above Board | FFC, FCB Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC1-20-L1-T-K-TR Samtec Inc. | 12 |
| - | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | - | Active | - | Solder | EAR99 | - | 20 | 1 | POLYFILM PIK&PLACE PAD,T&R PKG | 8536.69.40.40 | - | - | - | - | - | - | 2A per Contact | 0.039 1.00mm | 20 | Straight | - | - | - | UL | Tin | COMMERCIAL | 0.879 inch | 2 | - | STAGGERED | - | - | - | Black | - | BELLOWED TYPE | 5000000000Ohm | - | - | - | - | - | RECTANGULAR | LIF N | 25 | FFC | - | - | Low Insertion Force (LIF), Pick and Place Cap, Solder Retention | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() ZF5S-50-01-T-WT-TR Samtec Inc. | 12 |
| - | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ZF5S | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 50 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8A per Contact | 0.020 0.50mm | 50 | Right Angle | - | 5.46mm | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Natural | - | - | - | SOCKET | - | 1.4A | - | - | - | - | - | FFC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 30.65mm | 0.083 2.10mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-15-01-T-LC-TR Samtec Inc. | 12 |
| - | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FC1 | e3 | - | Active | - | Solder | EAR99 | - | 15 | 1 | ROHS COMPLIANT | - | - | - | - | - | - | - | 2A per Contact | 0.039 1.00mm | 15 | Straight | - | - | - | UL | Tin | COMMERCIAL | 0.682 inch | 1 | - | RECTANGULAR | - | - | - | Black | 0.208 inch | DUAL PRONG | 5000000000Ohm | - | - | - | 450VAC V | - | RECTANGULAR | - | 25 | FFC | - | - | Board Lock | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-25-01-T-K-TR Samtec Inc. | 42 |
| - | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FC1 | e3 | - | Active | - | Solder | EAR99 | - | 25 | 1 | ROHS COMPLIANT | - | - | - | - | - | - | - | 2A per Contact | 0.039 1.00mm | 25 | Straight | - | 2.77mm | - | UL | Tin | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | Black | - | DUAL PRONG | 5000000000Ohm | - | - | 2A | 450VAC V | - | RECTANGULAR | - | - | FFC | - | - | Pick and Place Cap | 27.33mm | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() ZF5S-14-01-T-WT-TR Samtec Inc. | 12 |
| - | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ZF5S | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 14 | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | 1.8A per Contact | 0.020 0.50mm | 14 | Right Angle | - | - | - | UL | Tin | COMMERCIAL | 0.498 inch | 1 | - | RECTANGULAR | - | 0.083 inch | - | Natural | 0.223 inch | BELLOWED TYPE | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | FFC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.083 2.10mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-17-01-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | 17 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 17 | Straight | - | - | - | - | Tin | - | - | - | - | - | NO | - | FEMALE | Black | - | - | - | SOCKET | - | - | - | - | - | - | 25 | FFC | - | - | - | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-06-L1-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 6 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 6 | Straight | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | Low Insertion Force (LIF), Solder Retention | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-18-L2-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 18 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 18 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | Low Insertion Force (LIF), Solder Retention | - | - | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-21-L1-T-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | 21 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 21 | Straight | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | Low Insertion Force (LIF), Pick and Place Cap, Solder Retention | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-24-02-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 24 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 24 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | Solder Retention | - | - | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-21-L1-T-LC Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | 21 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 21 | Straight | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | Board Lock, Low Insertion Force (LIF), Solder Retention | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-13-L2-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 13 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 13 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | Low Insertion Force (LIF), Solder Retention | - | - | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-23-01-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 23 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 23 | Straight | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | - | - | 0.204 5.18mm | 0.30mm | - | ROHS3 Compliant | ||
![]() FC1-22-01-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FC1 | e3 | yes | Active | - | Solder | - | - | 22 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 22 | Straight | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | - | - | 0.204 5.18mm | 0.30mm | No | ROHS3 Compliant | ||
![]() FC1-19-02-T-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FC1 | e3 | yes | Active | - | Solder | - | - | 19 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 19 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | - | - | FEMALE | Black | - | - | - | - | - | - | - | - | - | - | 25 | FFC | - | - | Solder Retention | - | - | 0.30mm | No | ROHS3 Compliant | ||
![]() ZF5S-45-03-T-WT-TR Samtec | In Stock | - | - | 2 Weeks | Surface Mount | BOARD | - | - | - | MATTE TIN | - | SAMTEC INC | Samtec Inc | ZF5S-45-03-T-WT-TR | STRAIGHT | 1 | Active | 5.77 | Compliant | Yes | - | - | Tape & Reel | - | - | e3 | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 45 | Right Angle | 0.5 mm | - | compliant | - | - | - | - | - | 45 | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ZF1-25-01-TM-WT-TR Samtec | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 mm | - | Right Angle | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ZF5S-48-03-T-WT Samtec | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ZF5S-47-03-T-WT Samtec | In Stock | - | - | 2 Weeks | Surface Mount | - | - | - | - | MATTE TIN | PHOSPHOR BRONZE | SAMTEC INC | Samtec Inc | ZF5S-47-03-T-WT | - | - | Active | 5.77 | Compliant | Yes | 94 Position, Zero Insertion Force Connector for FFC, 0.50 mm (.0197) Pitch | - | Bulk | - | - | e3 | - | - | - | - | - | FFC/FPC CONNECTOR | - | 1 | - | - | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | - | compliant | - | - | - | - | - | 47 | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ZF1-13-01-TM-WT Samtec | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 mm | - | Right Angle | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |