- Packaging
- Number of Rows
- Part Status
- Contact Gender
- Number of Contacts
- ECCN (US)
- EU RoHS
- Automotive
- Mounting
- PPAP
- Body Orientation
- Termination Method
Attribute column
Manufacturer
Samtec FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Actuation Type | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length | Length | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC1-20-01-T-K Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | EAR99 | - | - | 20 | - | - | 1 | Receptacle | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 20 | Straight | - | 2.77mm | - | - | UL | Tin | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | - | Black | - | DUAL PRONG | 5000000000Ohm | - | SOCKET | - | - | 450VAC V | - | - | RECTANGULAR | - | - | 25 | - | FFC | - | - | - | - | - | Pick and Place Cap | - | - | 22.33mm | 0.204 5.18mm | 0.30mm | - | No | ROHS3 Compliant | ||
![]() ZF1-08-01-T-WT Samtec | 21 |
| - | - | Production (Last Updated: 1 year ago) | Tin | Surface Mount | BOARD | Polymer | - | - | ZIF | - | - | - | - | Samtec | MATTE TIN | Bronze | 1 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ZF1-08-01-T-WT | + 105 C | - 55 C | - | SMD/SMT | 1 | - | - | - | Active | 2.38 | Compliant | Yes | 8 Position, 1.00 mm Zero Insertion Force Flat Flexible Cable Socket Strip | - | - | Bulk | - | ZF1 | e3 | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | - | 8 Position | 105 °C | -55 °C | 1 | Female | - | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 8 | Right Angle | 1 mm | 6.8 mm | compliant | 1.9 A | - | - | SMD/SMT | - | - | - | 8 | - | - | - | FEMALE | 94V-2 | Natural | - | - | - | - | - | SURFACE MOUNT | 1.9 A | - | - | MATTE TIN | - | - | - | - | FFC & FPC Connectors | - | - | - | Bottom Contact | Sockets | Right Angle | - | FFC & FPC Connectors | - | 15 mm | - | - | - | No | - | ||
![]() FC1-10-L1-T Samtec Inc. | 425 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2013 | FC1 | e3 | yes | Active | - | Solder | - | - | - | 10 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 10 | Straight | - | - | - | - | UL | Tin | - | COMMERCIAL | 0.485 inch | 2 | - | STAGGERED | NO | - | - | - | Black | 0.208 inch | BELLOWED TYPE | 5000000000Ohm | - | SOCKET | - | - | - | - | - | RECTANGULAR | LIF N | LIF N | 25 | - | FFC | - | - | - | - | - | Low Insertion Force (LIF), Solder Retention | - | - | - | 0.204 5.18mm | 0.30mm | - | No | ROHS3 Compliant | ||
![]() ZF5-43-01-T-WT Samtec | In Stock | - | - | - | - | Tin | Surface Mount | - | Nylon | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | 105 °C | -55 °C | 1 | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | 5.69 mm | - | - | - | - | - | - | - | - | 43 | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.14 mm | - | - | - | No | - | ||
![]() ZF5S-06-01-T-WT-K-TR Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ZF5S | e3 | - | Active | 1 (Unlimited) | Solder | - | - | - | 6 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8A per Contact | 0.020 0.50mm | 6 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | Straight | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.083 2.10mm | 0.30mm | - | - | ROHS3 Compliant | ||
![]() ZF5-4001TWTTR Samtec | In Stock | - | - | - | - | Tin | - | BOARD | - | LOCKING | - | - | - | Nylon | 1.009 inch | Right Angle | - | MATTE TIN OVER NICKEL (50) | Phosphor Bronze | - | SAMTEC INC | NYLON | Samtec Inc | - | ZF5-40-01-T-WT-TR | - | - | Surface Mount | RIGHT ANGLE | 1 | 105 °C | -55 °C | ROHS COMPLIANT | Obsolete | 5.83 | - | Yes | - | Solder | -55 to 105 °C | - | - | - | e3 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | - | - | - | 1 | - | ROHS COMPLIANT,SOLDER TAB | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5000 mm | 40 | - | 0.5 mm | - | compliant | - | UL | - | - | COMMERCIAL | - | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.079 inch | Socket | - | Natural | 0.227 inch | - | - | 0.02 inch | SOCKET | SURFACE MOUNT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | 25.64 mm | - | - | - | - | - | - | ||
![]() ZF1-24-02-T-WT-TR Samtec | 36 |
| - | - | Production (Last Updated: 1 year ago) | - | Surface Mount | BOARD | - | - | - | - | - | - | - | - | Samtec | PURE TIN | PHOSPHOR BRONZE | 125 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ZF1-24-02-T-WT-TR | - | - | - | RIGHT ANGLE | 1 | - | - | - | Active | 5.77 | Compliant | Yes | 24 Position, 1.00 mm Zero Insertion Force Flat Flexible Cable Socket Strip | - | - | Tape & Reel | - | ZF1 | e3 | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | 1 | - | ZIF | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 24 | Right Angle | 1 mm | - | compliant | - | - | - | - | - | - | - | 24 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-2 | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | ZIF N | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() FC1-08-01-T-K Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2013 | FC1 | e3 | yes | Active | - | Solder | - | - | - | 8 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 8 | Straight | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | - | - | - | Pick and Place Cap | - | - | - | 0.204 5.18mm | 0.30mm | - | - | ROHS3 Compliant | ||
![]() FC1-07-01-T-LC Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | - | 7 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 7 | Straight | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | - | - | - | Board Lock | - | - | - | 0.204 5.18mm | 0.30mm | - | No | ROHS3 Compliant | ||
![]() FC1-25-L1-T-LC Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2013 | FC1 | e3 | yes | Active | - | Solder | EAR99 | - | - | 25 | - | - | 1 | Receptacle | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 25 | Straight | - | - | - | - | UL | Tin | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | Black | 0.208 inch | BELLOWED TYPE | 5000000000Ohm | - | SOCKET | - | - | - | - | - | RECTANGULAR | LIF N | LIF N | - | - | FFC | - | - | - | - | - | Board Lock, Low Insertion Force (LIF), Solder Retention | - | - | - | 0.204 5.18mm | 0.30mm | - | No | ROHS3 Compliant | ||
![]() FC1-25-L2-T Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | EAR99 | - | - | 25 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 25 | Right Angle | - | - | - | - | UL | Tin | - | COMMERCIAL | - | 1 | - | RECTANGULAR | NO | - | - | - | Black | 0.208 inch | BELLOWED TYPE | 5000000000Ohm | - | SOCKET | - | - | - | - | - | RECTANGULAR | LIF N | LIF N | - | - | FFC | - | - | - | - | - | Low Insertion Force (LIF), Solder Retention | - | - | - | - | 0.30mm | - | No | ROHS3 Compliant | ||
![]() ZF1-04-01-TM-WT-TR Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ZF1 | e3 | - | Active | 1 (Unlimited) | Solder | - | - | - | 4 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 4 | Right Angle | - | 6.8mm | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | Straight | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 11mm | 0.118 3.00mm | 0.30mm | UL94 V-2 | No | ROHS3 Compliant | ||
![]() FC1-22-01-T-LC Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | - | 22 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 22 | Straight | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | - | - | - | Board Lock | - | - | - | 0.204 5.18mm | 0.30mm | - | No | ROHS3 Compliant | ||
![]() FC1-19-L2-T-WT Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | - | 19 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 19 | Right Angle | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | - | - | - | Low Insertion Force (LIF), Solder Retention | - | - | - | - | 0.30mm | - | No | ROHS3 Compliant | ||
![]() FC1-23-L1-T-LC Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | - | 23 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 23 | Straight | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | - | - | - | Board Lock, Low Insertion Force (LIF), Solder Retention | - | - | - | 0.204 5.18mm | 0.30mm | - | No | ROHS3 Compliant | ||
![]() ZF1-14-02-TM-WT-TR Samtec | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() FC1-15-02-T-WT Samtec Inc. | 275 |
| - | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2012 | FC1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 15 | - | - | 1 | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 15 | Right Angle | - | 6.35mm | - | 2A | UL | Tin | - | COMMERCIAL | - | 2 | - | STAGGERED | - | 0.079 inch | - | - | Black | - | DUAL PRONG | - | - | SOCKET | - | - | - | - | - | RECTANGULAR | - | - | 25 | - | FFC | - | - | - | - | - | Solder Retention | - | - | 17.33mm | - | 0.30mm | - | No | ROHS3 Compliant | ||
![]() ZF5S-16-03-T-WT Samtec | 77 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | Tin | Surface Mount | BOARD | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | Samtec | NOT SPECIFIED | Copper Alloy | 1 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ZF5S-16-03-T-WT | - | - | Surface Mount | STRAIGHT | 1 | - | - | - | Active | 5.77 | Compliant | Yes | 32 Position, Zero Insertion Force Connector for FFC, 0.50 mm (.0197) Pitch | Solder | -55 to 105 °C | Bulk | - | ZF5S | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | 1 | - | - | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5000 mm | 16 | Right Angle | 0.5 mm | - | compliant | - | - | - | - | - | - | - | 16 | - | - | - | Socket | - | Black | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | 13.65 mm | - | - | - | - | No | - | ||
![]() FC1-08-L1-T Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2013 | FC1 | e3 | yes | Active | - | Solder | - | - | - | 8 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 8 | Straight | - | - | - | - | - | Tin | - | - | - | - | - | - | NO | - | FEMALE | - | Black | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | 25 | - | FFC | - | - | - | - | - | Low Insertion Force (LIF), Solder Retention | - | - | - | 0.204 5.18mm | 0.30mm | - | No | ROHS3 Compliant | ||
![]() FC1-05-02-T-TR Samtec Inc. | 60 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FC1 | e3 | yes | Active | - | Solder | EAR99 | - | - | 5 | - | - | 1 | - | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 5 | Right Angle | - | 6.35mm | - | - | UL | Tin | - | COMMERCIAL | - | 2 | - | STAGGERED | - | 0.079 inch | FEMALE | - | Black | - | DUAL PRONG | - | - | SOCKET | - | - | - | - | - | RECTANGULAR | - | - | 25 | - | FFC | - | - | - | - | - | Solder Retention | - | - | 7.33mm | - | 0.30mm | - | No | ROHS3 Compliant |