- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Tradename
- Housing Material
- Termination Style
- Voltage, Rating
- Contact Materials
- RoHS
- Current Rating
- Pitch
- Contact Plating
Attribute column
Manufacturer
Samtec Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Boardlocks | Body Length | Body Orientation | Cable Entry Angle | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Insert / Contact Gender | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Contact Style | Row Spacing | Termination Type | Accessory Type | Contact Finish Termination | Insulator Color | Thread Size | Contact Arrangement | Product | Mounting Angle | Terminal Length | IP Rating | Product Length (mm) | Plating Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC489-01-L-R Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | 5000 | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | mPOWER | - | - | 300 V | 16 AWG | 18 AWG | Cut Tape | CC489 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() CC489-01-S-M Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | Copper Alloy | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 300 V | 16 AWG | 18 AWG | Reel | - | - | - | - | - | - | - | UMPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() CC489-01-T-M Samtec, Inc. | In Stock | - | - | - | - | Tin | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | Copper Alloy | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 300 V | 16 AWG | 18 AWG | Cut Tape | - | - | - | - | - | - | - | UMPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() IPBD-12-D-K Samtec, Inc. | In Stock | - | - | 3 Weeks, 2 Days | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | NOT SPECIFIED | - | 1 | - | Female | SAMTEC INC | Female | - | - | IPBD-12-D-K | IPBD | + 105 C | - 40 C | Free Hanging | - | - | - | - | - | Active | - | 5.75 | Details | Yes | - | POWERMATE | - | - | - | - | - | Bulk | IPBD | - | Yes | - | POWER CONNECTOR | - | 24 Position | - | 2 Row | - | - | - | - | - | - | - | - | 4.19 mm | - | compliant | - | - | Crimp | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() IPBD-11-D-K Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | NOT SPECIFIED | - | 1 | - | Female | SAMTEC INC | - | - | - | IPBD-11-D-K | IPBD | + 105 C | - 40 C | Free Hanging | - | - | - | - | - | Active | - | 5.75 | Details | Yes | - | POWERMATE | - | - | 400 V | - | - | Bulk | IPBD | - | Yes | - | POWER CONNECTOR | - | 22 Position | - | 2 Row | - | - | - | - | - | - | - | - | 4.19 mm | - | compliant | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() IPBD-13-D-K Samtec, Inc. | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | NOT SPECIFIED | - | 1 | - | Female | SAMTEC INC | - | - | PRODUCTION (Last Updated: 1 year ago) | IPBD-13-D-K | IPBD | + 105 C | - 40 C | Free Hanging | - | - | - | - | - | Active | - | 5.75 | Details | Yes | - | POWERMATE | - | - | 400 V | - | - | Bulk | IPBD | - | Yes | EAR99 | POWER CONNECTOR | - | 26 Position | - | 2 Row | - | 8536.69.40.30 | - | - | - | - | - | - | 4.19 mm | - | compliant | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() MPTC-01-16-01-01-03-T-RA-LC Samtec, Inc. | 21 |
| - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Copper Alloy | 1 | - | - | - | Male | - | - | - | - | + 105 C | - 55 C | Mounting Flange | - | - | - | - | - | - | - | - | Details | - | - | POWERSTRIP | - | - | 250 VAC, 354 VDC | - | - | Tray | MPTC | - | - | - | - | - | 18 Position | - | 1 Row | - | - | - | - | - | - | - | - | 2 mm, 5 mm | - | - | 30 A | - | Solder Pin | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | UL 94 V-0 | ||
![]() MPTC-02-40-02-6.30-03-T-V Samtec, Inc. | 8 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Copper Alloy | 36 | - | - | - | - | - | - | - | - | + 105 C | - 55 C | Mounting Flange | - | - | - | - | - | - | - | - | Details | - | - | POWERSTRIP | - | - | 450 V | - | - | Tray | MPTC | - | - | - | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | 2 mm, 5 mm | - | - | 28.8 A | - | Solder Pin | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | UL 94 V-0 | ||
![]() MPTC-01-40-01-6.30-03-L-V-LC Samtec, Inc. | 8 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Copper Alloy | 54 | - | - | - | - | - | - | - | - | + 105 C | - 55 C | Mounting Flange | - | - | - | - | - | - | - | - | Details | - | - | POWERSTRIP | - | - | 450 V | - | - | Tray | MPTC | - | - | - | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | 2 mm, 5 mm | - | - | 28.8 A | - | Solder Pin | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | UL 94 V-0 | ||
![]() MPTC-01-16-01-01-01-L-RA-SD Samtec, Inc. | 45 |
| - | 3 Weeks | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | - | AU ON NI | Copper Alloy | 56 | - | - | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | - | MPTC-01-16-01-01-01-L-RA-SD | MPTC | + 105 C | - 55 C | Mounting Flange | ONE | - | - | 105 °C | -55 °C | Active | - | 5.25 | Details | - | Heavy Duty Power Connectors 5.00 mm PowerStrip /30 A Signal/Power Combo Terminal Strip | POWERSTRIP | 0.537340 oz | - | 450 V | - | - | Tray | MPTC | - | - | - | BOARD CONNECTOR | - | - | - | 1 Row | - | - | - | - | - | - | YES | - | 2 mm, 5 mm | 18 | compliant | 28.8 A | UL | Solder Pin | COMMERCIAL | - | 0.49 inch | Pin (Male) | Black | - | 0.618 inch | HYBRID | - | SOLDER | - | TIN OVER NICKEL | BLACK | - | S16P2 | Connectors | - | 0.107 inch | - | - | 10u inch | - | UL 94 V-0 | ||
![]() IPBD-09-S-K Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | 1 | - | Female | - | Female | - | - | - | - | + 105 C | - 40 C | Free Hanging | - | - | - | - | - | - | - | - | Details | - | - | POWERMATE | - | - | - | - | - | Bulk | IPBD | - | - | - | - | - | 9 Position | - | 1 Row | - | - | - | - | - | - | - | - | 4.19 mm | - | - | - | - | Crimp | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() MPTC-01-80-01-01-03-L-RA-LC Samtec, Inc. | 50 |
| - | 3 Weeks | - | Gold | BOARD | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | LOCKING | - | 2.49 inch | - | - | GOLD | Copper Alloy | 24 | - | - | SAMTEC INC | Male | LIQUID CRYSTAL POLYMER (LCP) | - | MPTC-01-80-01-01-03-L-RA-LC | MPTC | + 105 C | - 55 C | Board Lock | ONE | - | - | 125 °C | -55 °C | Active | - | 5.45 | Details | Yes | - | POWERSTRIP | 0.655258 oz | - | 250 VAC, 354 VDC | - | - | Tray | MPTC-RA | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | - | 82 Position | - | 4 Row | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 82 | compliant | 30 A | UL | Solder Pin | COMMERCIAL | - | 0.49 inch | Pin (Male) | Black | NO | 0.618 inch | HYBRID | 2 mm | SOLDER | - | Matte Tin (Sn) | BLACK | - | S80P2 | Headers | Right Angle | 0.138 inch | - | - | 10u inch | - | - | ||
![]() MPTC-02-16-02-6.30-03-T-V-LC Samtec, Inc. | 34 |
| - | 3 Weeks | - | Tin | BOARD | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | LOCKING | - | 1.474 inch | - | - | MATTE TIN | Copper Alloy | 81 | - | - | SAMTEC INC | Male | LIQUID CRYSTAL POLYMER (LCP) | - | MPTC-02-16-02-6.30-03-T-V-LC | - | - | - 55 C | STRAIGHT | ONE | - | - | 125 °C | -55 °C | Active | - | 5.51 | Details | Yes | - | POWERSTRIP | - | - | 250 VAC, 354 VDC | - | - | Tray | MPTC | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | - | 20 Position | - | 4 Row | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 2 mm | 20 | compliant | 30 A | UL | Solder Pin | COMMERCIAL | - | 0.49 inch | Pin (Male) | Black | NO | 0.448 inch | HYBRID | 2 mm | SOLDER | - | Matte Tin (Sn) | BLACK | - | S16P4 | Headers | Straight | 0.151 inch | - | - | 10u inch | - | - | ||
![]() IPBD-15-D-K-M Samtec, Inc. | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | POWERMATE | - | - | - | - | - | Tube | IPBD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPBD-05-S-K-M Samtec, Inc. | 34 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | SAMTEC INC | - | - | - | IPBD-05-S-K-M | IPBD | - | - | - | - | - | - | - | - | Active | - | 5.75 | Details | - | - | POWERMATE | - | - | - | - | - | Bulk | IPBD | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPTC-02-80-02-6.30-03-L-V-LC Samtec, Inc. | 34 |
| - | 3 Weeks | - | - | BOARD | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | LOCKING | - | 2.734 inch | - | - | GOLD | Copper Alloy | 27 | - | - | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | - | MPTC-02-80-02-6.30-03-L-V-LC | - | - | - 55 C | STRAIGHT | ONE | - | - | 125 °C | -55 °C | Active | - | 5.76 | Details | Yes | - | POWERSTRIP | - | - | 300 V | - | - | Tray | MPTC | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | - | - | - | 4 Row | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 2 mm | 84 | compliant | 30 A | UL | Through Hole | COMMERCIAL | - | 0.49 inch | Pin (Male) | Black | NO | 0.448 inch | HYBRID | 2 mm | SOLDER | - | Matte Tin (Sn) | BLACK | - | S80P4 | - | Straight | 0.151 inch | - | - | 10u inch | - | - | ||
![]() IPBD-08-D-K-M Samtec, Inc. | 34 |
| - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | POWERMATE | - | - | - | - | - | Bulk | IPBD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPTC-02-16-02-6.30-03-T-V Samtec, Inc. | 50 |
| - | 3 Weeks | - | - | BOARD | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | LOCKING | - | 1.474 inch | - | - | MATTE TIN | Copper Alloy | 81 | - | - | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | - | MPTC-02-16-02-6.30-03-T-V | - | - | - 55 C | STRAIGHT | ONE | - | - | 125 °C | -55 °C | Active | - | 5.78 | Details | Yes | - | POWERSTRIP | - | - | 300 V | - | - | Tray | MPTC | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | - | - | - | 4 Row | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 2 mm | 20 | compliant | 30 A | UL | Through Hole | COMMERCIAL | - | 0.49 inch | Pin (Male) | Black | NO | 0.448 inch | HYBRID | 2 mm | SOLDER | - | Matte Tin (Sn) | BLACK | - | S16P4 | - | Straight | 0.151 inch | - | - | 10u inch | - | - | ||
![]() IPBD-06-D-K Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Straight | - | NOT SPECIFIED | - | 1 | - | Female | SAMTEC INC | Female | - | - | IPBD-06-D-K | IPBD | + 105 C | - 40 C | Free Hanging | - | 2 | -55C to 105C | - | - | Active | 12.14(mm) | 2.33 | Details | Yes | - | POWERMATE | - | 565VDC/400VAC | - | - | - | Bulk | IPBD | - | Yes | EAR99 | POWER CONNECTOR | Housing | 12 Position | - | 2 Row | RCP | 8536.69.40.30 | - | - | - | - | - | - | 4.19 mm | - | compliant | - | - | Crimp | - | 12(POS) | - | - | Black | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | 51.3(mm) | - | 19.63(mm) | UL 94 V-0 | ||
![]() IPBD-06-S-K Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | 1 | - | Female | - | - | - | - | - | - | + 105 C | - 40 C | Free Hanging | - | - | - | - | - | - | - | - | Details | - | - | POWERMATE | - | - | 400 V | - | - | Bulk | IPBD | - | - | - | - | - | 6 Position | - | 1 Row | - | - | - | - | - | - | - | - | 4.19 mm | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | UL 94 V-0 |