- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Tradename
- Housing Material
- Termination Style
- Voltage, Rating
- Contact Materials
- RoHS
- Current Rating
- Pitch
- Contact Plating
Attribute column
Manufacturer
Samtec Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Boardlocks | Body Length | Cable Entry Angle | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Insert / Contact Gender | Insulator Material | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | JESD-609 Code | Pbfree Code | Connector Type | Number of Positions | Applications | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Contact Style | Termination Type | Accessory Type | Contact Finish Termination | Insulator Color | Thread Size | Contact Arrangement | Product | Mounting Angle | Terminal Length | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPBD-06-D-K-M Samtec, Inc. | In Stock | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 17 | - | Female | - | - | - | - | + 105 C | - 40 C | Free Hanging | - | - | - | - | - | Details | - | POWERMATE | 400 V | - | - | Tube | IPBD | - | - | - | 12 Position | - | 2 Row | - | - | - | - | - | - | 4.19 mm | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() MPTC-01-16-01-6.30-03-T-V Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | BOARD | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | LOCKING | - | 1.08 inch | - | MATTE TIN | Copper Alloy | 72 | - | - | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | MPTC-01-16-01-6.30-03-T-V | + 105 C | - 55 C | Mounting Flange | ONE | 125 °C | -55 °C | Active | 5.78 | Details | Yes | POWERSTRIP | 450 V | - | - | Tray | MPTC | e3 | Yes | RECTANGULAR POWER CONNECTOR | - | - | 1 Row | NO | NO | NO | NO | YES | GENERAL PURPOSE | 2 mm, 5 mm | 18 | compliant | 28.8 A | UL | Solder Pin | COMMERCIAL | 0.49 inch | Pin (Male) | Black | NO | 0.448 inch | HYBRID | SOLDER | - | Matte Tin (Sn) | BLACK | - | S16P2 | Connectors | - | 0.151 inch | - | 10u inch | UL 94 V-0 | ||
![]() CC489-01-S-B Samtec, Inc. | In Stock | - | - | - | Gold | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | mPOWER | 300 V | 16 AWG | 18 AWG | - | CC489 | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() CC489-01-T-R Samtec, Inc. | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Copper Alloy | 5000 | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | mPOWER | 300 V | 16 AWG | 18 AWG | Cut Tape | CC489 | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() CC489-01-L-B Samtec, Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Copper Alloy | 35 | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | mPOWER | 300 V | 16 AWG | 18 AWG | - | CC489 | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() CC489-01-L-M Samtec, Inc. | In Stock | - | - | - | Gold | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | Copper Alloy | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 300 V | 16 AWG | 18 AWG | Reel | - | - | - | - | - | UMPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - |