- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Manufacturer Part Number
- Contact Materials
- Connector Type
- Contact Finish Mating
- Ihs Manufacturer
- Mounting Type
- Part Life Cycle Code
Attribute column
Manufacturer
Samtec Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Body Material | Mounting Option 1 | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base/Housing Material | Bending radius, static | Boardlocks | Body Length | Body Orientation | Brand | Cable Entry Angle | Compressive strength | Construction type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Ihs Manufacturer | Insert / Contact Gender | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Nominal diameter | Number Of Connectors | One-piece | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Revolving thread | Risk Rank | RoHS | Rohs Code | Surface protection | Termination Method | Thread connection size | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Termination | Connector Type | Number of Positions | Applications | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Contact Style | Termination Type | Accessory Type | Contact Finish Termination | Insulator Color | Thread Size | Product Type | Drive Type | Contact Arrangement | Product | Terminal Length | Product Category | Product Length | UV resistant | IP Rating | Plating Thickness | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPBD-11-D-K-M Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Rittal | 3079010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
| Tiny WHSL | 23 |
| - | 3 Weeks | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | Aluminium | LOCKING | - | - | - | - | - | - | - | - | 1.624 inch | - | - | - | - | - | AU ON NI | Copper Alloy | - | - | SAMTEC INC | Male | LIQUID CRYSTAL POLYMER (LCP) | Samtec Inc | MPTC-02-16-02-01-03-L-RA-SD | MPTC | - | + 105 C | - 55 C | - | - | RIGHT ANGLE | - | ONE | - | 125 °C | -55 °C | Active | - | 5.28 | Compliant | - | - | - | - | 250 VAC, 354 VDC | - | - | - | - | - | - | Solder | Circular | 20 Position | - | Receptacle | - | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | 20 | compliant | 30 A | UL | Solder Pin | COMMERCIAL | 3 | - | 0.49 inch | MALE | - | 0.618 inch | HYBRID | SOLDER | - | TIN OVER NICKEL | BLACK | - | - | - | S16P4 | Headers | 0.138 inch | - | - | - | - | 10u inch | Yes | ||
![]() IPBD-12-S-K Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
![]() IPBD-09-D-K Samtec | 20 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 1 | - | SAMTEC INC | - | - | Samtec | IPBD-09-D-K | IPBD | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | Bulk | - | Yes | - | POWER CONNECTOR | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
![]() IPBD-07-D-K-M Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
![]() 2001G1-BK Samtec | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Polyester | - | - | - | Straight | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | -55 to 105 °C | - | - | - | - | - | - | - | Header | - | - | - | - | - | - | - | - | 2.5000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1 mm | - | - | - | - | ||
![]() IPBD-11-S Samtec | In Stock | - | - | - | - | CABLE | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | TIN OVER NICKEL (50) | NOT SPECIFIED | - | - | SAMTEC INC | - | - | Samtec | IPBD-11-S | IPBD | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | - | - | - | COMPATIBLE CONTACTS: CC69L-2024-01-T-SP; CC69R-1620-01-T-HP | Power Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | TIN OVER NICKEL (50) | - | - | Heavy Duty Power Connectors | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
![]() IPBD-14-S-K Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | Yes | Yes | Yes | - | - | 15 | - | - | - | Samtec | - | 320 | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | Heavy Duty Power Connectors | - | Yes | - | - | - | ||
![]() IPBD-11-S-K Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Samtec | - | - | External thread | - | - | - | - | - | - | - | Samtec | - | - | Brass | - | - | Straight | - | - | - | - | No | - | - | - | No | - | - | - | Nickel-plated | - | M32 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
![]() IPBD-13-S-K Samtec | In Stock | - | - | - | - | Horizontal | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Cooper | 78101103322 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | Hex | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | 3 Weeks | - | BOARD | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | - | - | - | - | - | - | 1.632 inch | - | - | - | - | - | MATTE TIN | Copper Alloy | - | - | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | Samtec Inc | MPTC-02-24-02-6.30-03-T-V | - | - | - | - 55 C | - | - | STRAIGHT | - | ONE | - | 125 °C | -55 °C | Active | - | 5.78 | - | Yes | - | - | - | 300 V | - | - | - | - | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 28 | compliant | 30 A | UL | Through Hole | COMMERCIAL | - | - | 0.49 inch | MALE | NO | 0.448 inch | HYBRID | SOLDER | - | Matte Tin (Sn) | BLACK | - | - | - | S24P4 | - | 0.151 inch | - | - | - | - | 10u inch | - |