- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Contact Finish
- Insertion, Removal Method
- Number of Positions
- Series
- Mounting Type
- Number of Rows
Attribute column
Manufacturer
Samtec Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCF-130-02-S-D-01-RA-SL Samtec Inc. | 132 | - | - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | Polymer | Bronze | - | - | Tray | 2012 | Flexcard™ FCF | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 60 | 125°C | -55°C | 2 | Male | ACCEPTS 0.031" THICK CARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Right Angle | 47.08mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 2A | SQ PIN-SKT | - | - | - | RECEPTACLE | - | 2A | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Push Out | Board Guide | 56.24mm | - | 30.0μin 0.76μm | 30μin | - | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() CFS-125-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | Polymer | Copper | - | - | Tube | 2012 | CFS | e3 | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | 125°C | -55°C | 2 | Female | TIGER EYE CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Straight | 7.69mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.13 inch | - | - | 1A | SQ PIN-SKT | 10mOhm | CompactFlash® | - | - | - | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | .9174 N | .695 N | 0.05 inch | BLACK | Push In, Pull Out | - | 42.84mm | - | 10.0μin 0.25μm | 10μin | - | - | No | ROHS3 Compliant | ||
![]() EMF-110-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | -55°C | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 20 | - | - | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 20 | Straight | - | ONE | - | Gold | COMMERCIAL | 0.655 inch | 2 | - | RECTANGULAR | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | ||
![]() EMF-130-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | Polymer | Copper | - | - | Tube | 2001 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | Solder | EAR99 | Connector | 60 | 125°C | -55°C | 2 | Female | FLEXCARD, TIGER EYE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Straight | 7.69mm | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | - | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | .834 N | - | 0.05 inch | BLACK | Push In, Pull Out | - | 41.86mm | 3.05mm | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | ||
![]() CFS-125-02-L-D Samtec Inc. | In Stock | - | Datasheet | 4 Weeks | Gold | Edge | Board Edge, Straddle Mount | Normal, Standard - Top | Polymer | Copper | - | - | Tube | 2012 | CFS | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 50 | 125°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 7.34mm | - | - | Gold | - | - | - | 50 | - | - | - | - | - | - | - | - | CompactFlash® | - | - | - | 1A | - | - | - | - | - | - | - | - | Push In, Pull Out | Board Guide | 42.84mm | - | 10.0μin 0.25μm | - | - | 0.350 8.89mm | No | ROHS3 Compliant | ||
![]() PCMT-134-02-L-D-RA-02-SL Samtec Inc. | 79 |
| - | 1 Weeks | Gold | Through Hole | - | - | Polymer | Bronze | - | - | Bulk | 2001 | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | PCMCIA CONNECTOR | - | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | 56.51mm | ONE | UL | - | COMMERCIAL | - | 2 | 68 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | - | - | 2A | SQ PIN-SKT | - | - | 5000000000Ohm | RECEPTACLE | - | 2A | - | 1000VAC V | 3.175 mm | RECTANGULAR | - | - | - | BLACK | - | - | 58.52mm | - | - | 10μin | - | - | No | ROHS3 Compliant | ||
![]() EMF-120-01-L-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | Polymer | Copper | - | - | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | Solder | EAR99 | Connector | 40 | 125°C | -55°C | 2 | Female | FLEXCARD, TIGER EYE CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 40 | Straight | 7.69mm | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | - | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | .834 N | - | 0.05 inch | BLACK | Push In, Pull Out | - | 29.16mm | 3.05mm | 10.0μin 0.25μm | 10μin | - | - | No | ROHS3 Compliant | ||
![]() EMF-134-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | -55°C | Tube | 2003 | Flexcard™ EMF | e3 | yes | Active | 1 (Unlimited) | - | - | Connector | 68 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | - | ONE | - | Gold | COMMERCIAL | 1.855 inch | 2 | - | RECTANGULAR | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 30.0μin 0.76μm | 30μin | - | - | No | ROHS3 Compliant | ||
![]() CFT-125-01-S-D-RA-01-SL Samtec Inc. | 16 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | Polymer | Bronze | - | - | Tube | 2002 | CFT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector | 50 | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | 31.11mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 2A | SQ PIN-SKT | - | CompactFlash® | - | RECEPTACLE | - | 2A | - | - | 3.175 mm | RECTANGULAR | - | - | - | BLACK | Push In, Pull Out | Board Guide, Card Guide | 47.09mm | - | 30.0μin 0.76μm | 30μin | - | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() EMF-112-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | -55°C | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | - | Connector | 24 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 24 | Straight | - | ONE | - | Gold | COMMERCIAL | 0.755 inch | 2 | - | RECTANGULAR | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | ||
![]() FCF-125-03-S-D-01-SL Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | Normal, Standard - Top | - | - | - | - | Bulk | - | Flexcard™ FCF | - | - | Active | Not Applicable | - | - | Header, Male Pins | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | - | - | 30.0μin 0.76μm | - | - | 0.375 9.52mm | - | ROHS3 Compliant | ||
![]() CFT-125-01-L-D-RA-01-SL Samtec Inc. | 62 |
| - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | Polymer | Bronze | - | - | Tube | 2012 | CFT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector | 50 | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | 31.11mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 2A | SQ PIN-SKT | - | CompactFlash® | - | RECEPTACLE | - | 2A | - | - | 3.175 mm | RECTANGULAR | - | - | - | BLACK | Push In, Pull Out | Board Guide, Card Guide | 47.09mm | - | 10.0μin 0.25μm | 10μin | - | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() EMF-150-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | BERYLLIUM COPPER | LIQUID CRYSTAL POLYMER (LCP) | -55°C | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 100 | - | - | 2 | Female | FLEXCARD, TIGER EYE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 100 | Straight | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | .834 N | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | ||
![]() FCF-120-03-L-D-01-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | -65°C | Bulk | 2012 | Flexcard™ FCF | e4 | - | Active | Not Applicable | - | EAR99 | Header, Male Pins | 40 | - | - | 2 | Male | ACCEPTS 0.031" THICK CARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 40 | Right Angle | - | ONE | UL | Gold | COMMERCIAL | 1.714 inch | 2 | - | RECTANGULAR | - | 0.375 inch | - | - | 2A | SQ PIN-SKT | - | - | - | RECEPTACLE | SOLDER | 2A | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Push Out | Board Guide | - | - | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.375 9.52mm | No | ROHS3 Compliant | ||
![]() CFS-125-01-LM-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | BERYLLIUM COPPER | - | - | Tube | 2012 | CFS | e3 | yes | Active | Not Applicable | - | - | Receptacle, Female Sockets | 50 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Straight | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | CompactFlash® | - | - | SURFACE MOUNT | 1A | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | ||
![]() EMF-124-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | -55°C | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 48 | - | - | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 48 | Straight | - | ONE | - | Gold | COMMERCIAL | 1.355 inch | 2 | - | RECTANGULAR | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 10.0μin 0.25μm | 10μin | - | - | No | ROHS3 Compliant | ||
![]() EMF-117-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | -55°C | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | - | Connector | 34 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 34 | Straight | - | ONE | - | Gold | COMMERCIAL | 1.005 inch | 2 | - | RECTANGULAR | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 30.0μin 0.76μm | 30μin | - | - | - | ROHS3 Compliant | ||
![]() EMF-112-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | -55°C | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | - | Connector | 24 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 24 | Straight | - | ONE | - | Gold | COMMERCIAL | 0.755 inch | 2 | - | RECTANGULAR | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 30.0μin 0.76μm | 30μin | - | - | - | ROHS3 Compliant | ||
![]() CFT-125-02-S-D-RA-01-SL Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | -65°C | Tube | 2012 | CFT | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 50 | - | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | ONE | UL | Gold | COMMERCIAL | 1.854 inch | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | - | - | 2A | SQ PIN-SKT | - | CompactFlash® | - | RECEPTACLE | SOLDER | 2A | - | - | 3.175 mm | RECTANGULAR | - | - | - | BLACK | Push In, Pull Out | Board Guide, Card Guide | - | - | 30.0μin 0.76μm | 30μin | 0.09 inch | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() FCF-130-03-L-D-01-RA-SL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | Polymer | Bronze | - | - | Tray | 2012 | Flexcard™ FCF | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 60 | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Right Angle | 47.08mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.375 inch | - | - | 2A | SQ PIN-SKT | - | - | - | RECEPTACLE | - | 2A | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Push Out | Board Guide | 56.24mm | - | 10.0μin 0.25μm | 10μin | - | 0.375 9.52mm | No | ROHS3 Compliant |