- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Contact Finish
- Insertion, Removal Method
- Number of Positions
- Series
- Mounting Type
- Number of Rows
Attribute column
Manufacturer
Samtec Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Mounting Option 1 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCF-120-02-L-D-01-RA-A Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 40 | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | Gold | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | Push In, Push Out | Board Guide | 10.0μin 0.25μm | - | - | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() FCF-115-02-L-D-01-RA Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | e4 | - | Active | Not Applicable | - | Header, Male Pins | 30 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 30 | Right Angle | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | 2A | - | - | - | - | - | - | Push In, Push Out | Board Guide | 10.0μin 0.25μm | - | - | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() CFT-125-02-LM-D-RA-01-SL Samtec Inc. | 32 |
| - | 3 Weeks | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | PHOSPHOR BRONZE | - | - | - | Tube | 2012 | CFT | e3 | yes | Active | Not Applicable | - | Connector | 50 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | CompactFlash® | - | - | SOLDER | 2A | - | - | - | - | - | - | Push In, Pull Out | Board Guide, Card Guide | 10.0μin 0.25μm | - | - | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() FCF-120-03-L-D-01 Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole | Normal, Standard - Top | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | - | -65°C | Bulk | - | Flexcard™ FCF | e3 | yes | Active | Not Applicable | EAR99 | Header, Male Pins | 40 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 40 | Straight | - | ONE | UL | Gold | COMMERCIAL | 1.714 inch | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.375 inch | - | - | - | 2A | SQ PIN-SKT | - | - | - | RECEPTACLE | SOLDER | 2A | - | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Push Out | Board Guide | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.375 9.52mm | No | ROHS3 Compliant | ||
![]() FCF-125-02-F-D-01-RA Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | Bulk | - | Flexcard™ FCF | e4 | - | Active | Not Applicable | - | Header, Male Pins | 50 | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | Flash | - | - | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() FCF-125-02-L-D-01-HP Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Normal, Standard - Top | - | - | - | - | - | Bulk | - | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | 10.0μin 0.25μm | - | - | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() FCF-115-03-S-D-01-RA-SL Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 30 | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | Push In, Push Out | Board Guide | 30.0μin 0.76μm | - | - | 0.375 9.52mm | No | ROHS3 Compliant | ||
![]() EMF-130-01-LM-D Samtec Inc. | In Stock | - | - | 3 Weeks | Edge | Board Edge, Straddle Mount | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | Connector | 60 | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Straight | - | ONE | - | Gold | COMMERCIAL | 1.655 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | 10.0μin 0.25μm | - | - | - | No | ROHS3 Compliant | ||
![]() FCF-121-02-S-D-01 Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | Bulk | - | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 42 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 42 | Straight | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | 2A | - | - | - | - | - | - | Push In, Push Out | Board Guide | 30.0μin 0.76μm | - | - | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() FCF-125-02-L-D-01-RA-SL Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 50 | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | Gold | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | Push In, Push Out | Board Guide | 10.0μin 0.25μm | - | - | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() FCF-120-03-S-D-01-RA Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole, Right Angle | Normal, Standard - Top | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -65°C | Bulk | - | Flexcard™ FCF | - | - | Active | Not Applicable | EAR99 | Header, Male Pins | 40 | 2 | - | ACCEPTS 0.031" THICK CARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | 1.27mm | ONE | UL | Gold | COMMERCIAL | 1.714 inch | 2 | - | RECTANGULAR | - | 0.375 inch | - | - | - | 2A | SQ PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SOLDER | - | - | 1 | 1.27 mm | RECTANGULAR | 0.05 inch | BLACK | Push In, Push Out | Board Guide | 30.0μin 0.76μm | 30μin | 0.09 inch | 0.375 9.52mm | - | ROHS3 Compliant | ||
![]() CFT-125-02-L-D-RA-02-SL-SD Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | Bulk | - | CFT | e4 | - | Active | Not Applicable | - | Connector | 50 | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 1.27mm | - | - | Gold | - | - | - | - | - | - | - | MALE | - | - | - | - | - | CompactFlash® | - | - | SOLDER | - | - | - | - | - | - | - | Push In, Pull Out | Board Guide, Card Guide | 10.0μin 0.25μm | - | - | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() EMF-113-01-SM-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Board Edge, Straddle Mount | - | LOCKING | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -55°C | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | Connector | 26 | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 1.27mm | ONE | - | Gold | COMMERCIAL | 0.805 inch | 2 | - | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | 0.05 inch | SOCKET | SURFACE MOUNT | - | POLARIZED HOUSING | - | 1.27 mm | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() FCF-125-02-S-D-01 Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | Bulk | - | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 50 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Straight | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | 2A | - | - | - | - | - | - | Push In, Push Out | Board Guide | 30.0μin 0.76μm | - | - | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() EMF-120-01-LM-D Samtec Inc. | In Stock | - | - | 3 Weeks | Edge | Board Edge, Straddle Mount | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | EAR99 | Connector | 40 | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 40 | Straight | - | ONE | - | Gold | COMMERCIAL | 1.155 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | ||
![]() FCF-120-02-L-D-01-RA Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | LIQUID CRYSTAL POLYMER (LCP) | - | -65°C | Tray | 2012 | Flexcard™ FCF | - | yes | Active | Not Applicable | EAR99 | Header, Male Pins | 40 | 2 | Male | ACCEPTS 0.031" THICK CARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 40 | Right Angle | - | ONE | UL | Gold | COMMERCIAL | 1.714 inch | 2 | - | RECTANGULAR | - | - | - | - | - | 2A | SQ PIN-SKT | - | - | - | RECEPTACLE | SOLDER | 2A | - | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Push Out | Board Guide | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() FCF-130-02-L-D-01 Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Normal, Standard - Top | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -65°C | Bulk | 2015 | Flexcard™ FCF | - | yes | Active | Not Applicable | EAR99 | Header, Male Pins | 60 | 2 | - | ACCEPTS 0.031" THICK CARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 1.27mm | ONE | UL | Gold | COMMERCIAL | 2.214 inch | 2 | - | RECTANGULAR | - | 0.25 inch | - | - | 1.75 inch | 2A | SQ PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SOLDER | - | - | 1 | 1.27 mm | RECTANGULAR | 0.05 inch | BLACK | Push In, Push Out | Board Guide | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() FCF-134-03-L-D-01-RA-SL Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 68 | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | Gold | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | Push In, Push Out | Board Guide | 10.0μin 0.25μm | - | - | 0.375 9.52mm | No | ROHS3 Compliant | ||
![]() FCF-140-02-FM-D-01-RA-SL Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 80 | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | Gold | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | Push In, Push Out | Board Guide | Flash | - | - | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() EMF-113-01-S-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Board Edge, Straddle Mount | - | LOCKING | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -55°C | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | EAR99 | Connector | 26 | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 1.27mm | ONE | - | Gold | COMMERCIAL | 0.805 inch | 2 | - | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | 0.05 inch | SOCKET | SURFACE MOUNT | - | POLARIZED HOUSING | - | 1.27 mm | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | 30.0μin 0.76μm | 30μin | - | - | - | ROHS3 Compliant |