- Connector Type
- Contact Materials
- Housing Material
- Moisture Sensitivity Level (MSL)
- Number of Ports
- Orientation
- Part Status
- RoHS Status
- Termination
- Contact Finish
- DIN Conformance
- Empty Shell
Attribute column
Manufacturer
Samtec Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Shielding | Contact Finish | Number of Contacts | UL Flammability Code | Empty Shell | Number of Ports | Number of Positions/Contacts | LED Color | Tab Direction | Features | Contact Finish Thickness | Radiation Hardening | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MODS-D-8P8C-L-S-SM-R Samtec Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | COPPER ALLOY | Polyamide (PA46), Nylon 4/6, Glass Filled | Phosphor Bronze | -25°C~90°C | Tray | 2010 | MODS-D | e4 | yes | Obsolete | 1 (Unlimited) | Solder | Jack | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 90° Angle (Right) | Shielded | Gold | 8 | 94V-0 | NO | 1 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock, Panel Stops | 15.0μin 0.38μm | No | ROHS3 Compliant | Cat3 |