- Connector Side1
- Connector Side2
- Connector Support Type
- Cross Section Area
- DIN Conformance
- IEC Conformance
- Ihs Manufacturer
- Insulator Material
- Length
- MIL Conformance
- Number of Conductors
- Operating Temperature-Max
Attribute column
Manufacturer
Samtec Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Approvals | Ihs Manufacturer | Insulator Material | Jacket Material | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Resistance | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Connector Support Type | Rated Current | Connector Side2 | Connector Side1 | Rated Voltage | Wire and Cable Name | Conductor Finish | Cross Section Area | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQCD-025-40.00-TEU-SEU-1-B Samtec Inc | In Stock | - | Datasheet | COPPER | UL | SAMTEC INC | FEP | PVC | 105 °C | -40 °C | Active | Yes | 2.68 Ω | NO | NO | NO | YES | STRANDED | compliant | 50 | 38 AWG | CABLE ASSEMBLY | - | SOCKET | TERMINAL | 285 V | COMMUNICATION CABLE | SILVER | 0.008 mm2 | 1.016 mm | ||
![]() S1SST-12-28-GF-02.36-L1 Samtec Inc | In Stock | - | Datasheet | - | - | SAMTEC INC | FLUORINATED ETHYLENE PROPYLENE | - | 125 °C | -40 °C | Active | Yes | - | NO | NO | NO | NO | - | compliant | 12 | 28 AWG | CABLE ASSEMBLY | 2.7 A | SOCKET | SOCKET | 250 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 0.081 mm2 | 0.063 mm |