- Part Status
- Factory Lead Time
- Accessory Type
- Automotive
- Body Orientation
- Contact Materials
- Contact Plating
- ECCN (US)
- EU RoHS
- Gender
- HTS
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Samtec Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Automotive | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | Terminal Pitch (mm) | Termination Method | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Number of Ports | PCB Contact Row Spacing | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Terminal Length | Product Length (mm) | Plating Thickness | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VHDCR-36-01-M-RA Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | BOARD | ZINC ALLOY | 36 | M2X0.4 | LOCKING | No | 1.177 inch | Right Angle | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | EAR99 | Compliant | 8536.69.40.40 | SAMTEC INC | VECTRA | Samtec Inc | VHDCR-36-01-M-RA | - | - | - | Through Hole | RIGHT ANGLE | 2 | ROHS COMPLIANT | Active | No | 14.66 | 5.67 | Yes | 0.8 | Solder | - | - | e3 | Yes | Obsolete | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SCSI | SKT | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1.6002 mm | compliant | NICKEL | CSA, UL | COMMERCIAL | 4 | 36 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | FEMALE | NO | 0.372 inch | 0.7 A | BELLOWED TYPE | 15 mΩ | 500000000 Ω | 0.031 inch | SOCKET | SOLDER | - | 1 | 1.1938 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 25.3536 N | 16.9024 N | 0.09 inch | 29.9 | 15u inch | 6 | - | ||
![]() SATA-007-01-L-SM Samtec, Inc. | In Stock | - | - | - | Gold Over Nickel | - | - | 7 | - | - | No | - | Right Angle | - | Phosphor Bronze | EAR99 | Compliant | 8536.69.40.40 | - | - | - | - | 3.8/Contact | 105 | -40 | Surface Mount | - | - | - | - | No | 11.5 | - | - | 1.27 | Solder | Tube | - | - | - | Obsolete | - | - | - | SATA | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 16.9 | - | 4 | - | ||
![]() RPBH-019-01 Samtec Inc. | 234 |
| Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eye Speed® RPBH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cover | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DCA-RCH-019 Samtec Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eye Speed® RCH | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | ROHS3 Compliant |