- Board-Side Pitch
- Cable Pitch
- Cable Termination
- Color
- Connector Type
- Contact Plating
- Factory Lead Time
- Features
- Gender
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
Samtec Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Housing Color | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Max Current Rating | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCMD-05-01 Samtec Inc. | 46 | - | - | 3 Weeks | Gold | Through Hole, Right Angle | Polymer | TIN | Bronze | Tube | 2002 | HCMD | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 10 | 80°C | -55°C | Black | 2 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 10 | Right Angle | 5.08mm | All | 1A | - | - | - | 10mOhm | 28 AWG | 5GOhm | 0.100 (2.54mm) | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through, Polarizing Key | 17.27mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() FFMD-08-01 Samtec Inc. | 56 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | Copper | Tube | 2009 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 16 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | 500mA | Tin | 16 | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FFMD-06-01 Samtec Inc. | 13 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 12 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 12 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | No | - | ROHS3 Compliant | - | ||
![]() FFMD-10-01 Samtec Inc. | 96 | - | Datasheet | 3 Weeks | Tin | Through Hole | Polyester | - | Copper | Tube | 2009 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 20 | 105°C | -40°C | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 3.05mm | All | 500mA | Tin | 20 | Black | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | 16.89mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() FFMD-15-01 Samtec Inc. | 20 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 30 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 30 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | No | - | ROHS3 Compliant | - | ||
![]() FFMD-18-01 Samtec Inc. | 13 |
| - | 8 Weeks | Tin | Through Hole | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 36 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 36 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-03-01 Samtec Inc. | 50 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 6 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 6 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | No | - | ROHS3 Compliant | - | ||
![]() FFMD-24-01 Samtec Inc. | 13 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | Tube | - | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 48 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 48 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-19-01 Samtec Inc. | 20 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 38 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 38 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-09-01 Samtec Inc. | 13 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | Tube | - | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 18 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 18 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | No | - | ROHS3 Compliant | - | ||
![]() FFMD-21-01 Samtec Inc. | 13 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 42 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 42 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-17-01 Samtec Inc. | 383 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | Copper | Tube | 2009 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 34 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | 500mA | Tin | 34 | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FFMD-02-01 Samtec Inc. | 20 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | Tube | - | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 4 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 4 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | No | - | ROHS3 Compliant | - | ||
![]() FFMD-07-01 Samtec Inc. | 29 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | Tube | - | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 14 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 14 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-04-01 Samtec Inc. | 73 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | Tube | - | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 8 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 8 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | No | - | ROHS3 Compliant | - | ||
![]() FFMD-14-01 Samtec Inc. | 13 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 28 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 28 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-12-01 Samtec Inc. | 13 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | Tube | - | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 24 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 24 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-11-01 Samtec Inc. | 13 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 22 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 22 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-22-01 Samtec Inc. | 20 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | Tube | - | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 44 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | Tin | 44 | - | - | 30 AWG | - | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-25-01 Samtec Inc. | 109 |
| - | 3 Weeks | Tin | Through Hole | Polyester | - | Copper | Tube | 2009 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 50 | 105°C | -40°C | Black | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 3.05mm | All | 500mA | Tin | 50 | Black | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | 35.94mm | - | No SVHC | ROHS3 Compliant | - |