- Board-Side Pitch
- Cable Pitch
- Cable Termination
- Color
- Connector Type
- Contact Plating
- Factory Lead Time
- Features
- Gender
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
Samtec Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Housing Color | Contact Resistance | Wire Gauge | Row Spacing | Max Current Rating | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFMD-13-01 Samtec Inc. | 50000 |
| - | 3 Weeks | Tin | Through Hole | Polyester | Copper | Tube | 2009 | Tiger Eye™ FFMD | Active | Not Applicable | IDT | Ribbon Cable | 26 | 105°C | -40°C | Black | 2 | Male | 1.27mm | Right Angle | 3.05mm | All | 500mA | Tin | 26 | Black | 10mOhm | 30 AWG | 0.050 (1.27mm) | 500mA | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | 20.7mm | No | No SVHC | ROHS3 Compliant | ||
![]() FFMD-20-01 Samtec Inc. | 37 |
| - | 3 Weeks | Tin | Through Hole | - | Copper | Tube | 2009 | Tiger Eye™ FFMD | Active | Not Applicable | IDT | Ribbon Cable | 40 | - | - | Black | 2 | Male | 1.27mm | - | - | All | 500mA | Tin | 40 | - | 10mOhm | 30 AWG | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | No | No SVHC | ROHS3 Compliant | ||
![]() FFMD-16-01 Samtec Inc. | 12 |
| - | 3 Weeks | Tin | Through Hole | - | - | Tube | 2016 | Tiger Eye™ FFMD | Active | Not Applicable | IDT | Ribbon Cable | 32 | - | - | Black | 2 | Male | 1.27mm | - | - | All | - | Tin | 32 | - | - | 30 AWG | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | ||
![]() FFMD-23-01 Samtec Inc. | 47 |
| - | 3 Weeks | Tin | Through Hole | - | - | Tube | - | Tiger Eye™ FFMD | Active | Not Applicable | IDT | Ribbon Cable | 46 | - | - | Black | 2 | Male | 1.27mm | - | - | All | - | Tin | 46 | - | - | 30 AWG | 0.050 (1.27mm) | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant |