- Number of Rows
- Part Status
- RoHS Status
- Connector Type
- Factory Lead Time
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Option
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Samtec Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Row Spacing | Termination Type | Max Current Rating | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Length | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DW-02-08-L-S-300 Samtec Inc. | 44 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | 2016 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 2 | - | - | Black | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 0.300 7.620mm | 0.530 13.462mm | 0.120 3.048mm | 10.0μin 0.25μm | 0.110 2.794mm | No | - | ROHS3 Compliant | - | ||
![]() DW-07-10-G-D-430 Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Polyester | - | Bronze | - | - | Bulk | 2012 | Flex Stack, DW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 14 | 125°C | -55°C | Black | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | Straight | 5.08mm | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | 17.78mm | - | 0.430 10.922mm | 0.830 21.082mm | 0.290 7.366mm | 10.0μin 0.25μm | 0.110 2.794mm | No | - | ROHS3 Compliant | - | ||
![]() TW-25-12-L-D-700-100 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | - | BOARD | 25 | Polymer | - | Bronze | - | - | - | 2009 | - | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | 125°C | -55°C | - | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | Straight | 4mm | ONE | - | COMMERCIAL | - | 2 | 50 | RECTANGULAR | - | 0.155 inch | - | 94V-0 | Black | 28.2mm | - | - | - | SQ PIN-SKT | - | - | 3A | - | RECTANGULAR | 0.079 inch | - | 50mm | 15μin | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DWM-18-60-G-S-625 Samtec Inc. | 48 |
| Datasheet | 4 Weeks | - | - | Through Hole | - | - | - | - | - | - | Tube | - | Flex Stack, DWM | e4 | yes | Active | Not Applicable | Solder | EAR99 | BOARD STACKING CONNECTOR | 18 | - | - | Black | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 18 | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 0.625 15.875mm | 0.825 20.955mm | 0.080 2.032mm | 10.0μin 0.25μm | 0.120 3.048mm | - | - | ROHS3 Compliant | - | ||
![]() MW-30-03-G-D-100-175 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | - | - | PHOSPHOR BRONZE | - | - | Tube | - | Flex Stack, MW | e4 | yes | Active | - | Solder | - | BOARD STACKING CONNECTOR | 60 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | 60 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | Gold | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | 0.100 2.540mm | 0.275 6.985mm | 0.175 4.445mm | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() DW-15-13-L-D-770 Samtec Inc. | 17 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | 2016 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 30 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.770 19.558mm | 1.230 31.242mm | 0.350 8.890mm | 10.0μin 0.25μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - | ||
![]() DW-10-19-G-T-1090 Samtec Inc. | 25 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, DW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 30 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 1.090 27.686mm | 1.330 33.782mm | 0.130 3.302mm | 10.0μin 0.25μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - | ||
![]() DW-50-20-T-S-795 Samtec Inc. | 39 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 50 | - | - | Black | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.795 20.193mm | 1.130 28.702mm | 0.225 5.715mm | - | 0.110 2.794mm | No | - | ROHS3 Compliant | - | ||
![]() EW-50-20-T-S-250 Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, EW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 50 | - | - | Black | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.250 6.350mm | 1.130 28.702mm | 0.550 13.970mm | - | 0.330 8.382mm | - | - | ROHS3 Compliant | - | ||
![]() EW-44-10-S-D-350 Samtec Inc. | 115 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, EW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 88 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.350 8.890mm | 0.830 21.082mm | 0.150 3.810mm | 30.0μin 0.76μm | 0.330 8.382mm | No | - | ROHS3 Compliant | - | ||
![]() DWM-44-59-S-S-415 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Tube | - | Flex Stack, DWM | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 44 | - | - | Black | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 44 | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 0.415 10.541mm | 0.755 19.177mm | 0.220 5.588mm | 30.0μin 0.76μm | 0.120 3.048mm | - | - | ROHS3 Compliant | - | ||
![]() TW-06-02-L-D-130-070 Samtec Inc. | 45 |
| Datasheet | 2 Weeks | - | - | BOARD | 6 | - | - | - | - | STRAIGHT | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | 9.5758mm | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AW-15-03-G-D-147-075-P-TR Samtec Inc. | 17 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | - | PHOSPHOR BRONZE | - | - | Tape & Reel (TR) | 2013 | Flex Stack, AW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 30 | - | - | Black | 2 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.031 0.80mm | 30 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | Gold | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | - | 0.147 3.734mm | - | 0.075 1.905mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() TW-13-03-L-D-125-105 Samtec Inc. | 34 |
| Datasheet | 2 Weeks | - | - | BOARD | 13 | - | - | - | - | STRAIGHT | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | 125°C | -55°C | - | 2 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 26 | Vertical | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | 13.589mm | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JW-04-04-T-S-450-250 Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Plastic | - | Bronze | - | - | Bulk | 2000 | JW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 4 | - | - | Black | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Tin | - | - | - | - | - | - | - | - | 25.146mm | - | 0.450 11.430mm | 0.990 25.146mm | 0.250 6.350mm | - | 0.090 2.286mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TW-02-04-F-D-330-SM Samtec Inc. | 342 |
| Datasheet | 3 Weeks | Gold | - | BOARD | 2 | - | AU ON NI | Bronze | LIQUID CRYSTAL POLYMER (LCP) | STRAIGHT | - | 2009 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | - | 125°C | -55°C | - | 2 | Male | 8536.69.40.40 | - | - | - | - | - | - | 2mm | 4 | Vertical | - | ONE | UL, CSA | COMMERCIAL | 0.157 inch | 2 | - | RECTANGULAR | - | 0.155 inch | - | - | - | 12.4mm | 0.33 inch | 4.9A | - | SQ PIN-SKT | - | - | - | 4.5466 mm | RECTANGULAR | 0.079 inch | BLACK | - | 3μin | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DW-08-10-F-D-500 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | Polyester | - | Bronze | - | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 16 | 125°C | -55°C | Black | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | Straight | 5.08mm | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | 20.32mm | - | 0.500 12.700mm | 0.830 21.082mm | 0.220 5.588mm | 3.00μin 0.076μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - | ||
![]() DW-01-17-T-S-230 Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | 2015 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 1 | - | - | Black | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.230 5.842mm | 0.480 12.192mm | 0.140 3.556mm | - | 0.110 2.794mm | No | - | ROHS3 Compliant | - | ||
![]() DW-30-08-F-D-200 Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | 2016 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | EAR99 | BOARD STACKING CONNECTOR | 60 | - | - | Black | 2 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 60 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.200 5.080mm | 0.530 13.462mm | 0.220 5.588mm | 3.00μin 0.076μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - | ||
![]() DW-10-20-F-D-840 Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | Bulk | 2012 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 20 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.840 21.336mm | 1.130 28.702mm | 0.180 4.572mm | 3.00μin 0.076μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - |