- Number of Rows
- Part Status
- RoHS Status
- Connector Type
- Factory Lead Time
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Option
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Samtec Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Contact Finish - Post (Mating) | Row Spacing | Termination Type | Contact Finish Termination | Length | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DW-10-20-F-D-840 Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | 2012 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 20 | - | - | Black | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | 0.840 21.336mm | 1.130 28.702mm | 0.180 4.572mm | 3.00μin 0.076μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - | ||
![]() DW-08-14-L-S-335 Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 8 | - | - | Black | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 8 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | - | - | - | - | 0.335 8.509mm | 1.430 36.322mm | 0.985 25.019mm | 10.0μin 0.25μm | 0.110 2.794mm | No | - | ROHS3 Compliant | - | ||
![]() TW-15-07-F-D-529-097 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | 15 | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.0754mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JW-13-04-T-S-450-250 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Plastic | - | Bronze | - | Bulk | 2000 | JW | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 13 | - | - | Black | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 13 | - | - | - | 3.96mm | - | - | - | - | Natural | - | Tin | - | - | - | 25.146mm | 0.450 11.430mm | 0.990 25.146mm | 0.250 6.350mm | - | 0.090 2.286mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HW-20-08-F-D-255-090 Samtec Inc. | 18 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | Bulk | - | Flex Stack, HW | - | - | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 40 | - | - | Black | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | Vertical | - | - | - | - | - | MALE | 94V-0 | - | - | Gold | 0.100 (2.54mm) | - | - | - | 0.255 6.477mm | 0.530 13.462mm | 0.185 4.699mm | 3.00μin 0.076μm | 0.090 2.286mm | - | - | ROHS3 Compliant | - | ||
![]() FW-05-05-L-D-535-065-A Samtec Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | - | Polymer | - | Bronze | - | Tube | - | Flex Stack, FW | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 10 | 125°C | -55°C | Black | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 10 | Straight | - | 3.42mm | - | - | - | - | 94V-0 | - | - | Gold | 0.050 (1.27mm) | - | - | 6.35mm | 0.535 13.589mm | 0.600 15.240mm | 0.065 1.651mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() DW-08-13-F-D-835 Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | 2016 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 16 | - | - | Black | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | 0.835 21.209mm | 1.230 31.242mm | 0.285 7.239mm | 3.00μin 0.076μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - | ||
![]() DW-02-16-F-S-200 Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 2 | 125°C | -55°C | Black | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | Vertical | - | - | - | - | - | MALE | 94V-0 | - | - | Gold | - | - | - | - | 0.200 5.080mm | 0.445 11.303mm | 0.135 3.429mm | 3.00μin 0.076μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - | ||
![]() DW-02-09-L-S-555 Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 2 | - | - | Black | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.555 14.097mm | 0.730 18.542mm | 0.065 1.651mm | 10.0μin 0.25μm | 0.110 2.794mm | No | - | ROHS3 Compliant | - | ||
![]() HW-03-15-FM-S-255-250 Samtec Inc. | 42 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | 2011 | Flex Stack, HW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 3 | - | - | Black | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 3 | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | - | - | - | - | 0.255 6.477mm | 0.630 16.002mm | 0.125 3.175mm | 3.00μin 0.076μm | 0.250 6.350mm | No | - | ROHS3 Compliant | - | ||
![]() EW-11-12-F-T-450 Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | Bulk | 2016 | Flex Stack, EW | e3 | - | Active | Not Applicable | Solder | EAR99 | BOARD STACKING CONNECTOR | 33 | - | - | Black | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 33 | - | - | - | - | - | - | MALE | 94V-0 | - | - | Gold | 0.100 (2.54mm) | - | - | - | 0.450 11.430mm | 1.030 26.162mm | 0.250 6.350mm | 3.00μin 0.076μm | 0.330 8.382mm | - | - | ROHS3 Compliant | - | ||
![]() FW-20-05-G-D-385-165-P-TR Samtec Inc. | 40 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Polymer | - | Bronze | - | Tape & Reel (TR) | 2016 | Flex Stack, FW | e4 | - | Active | - | Solder | - | BOARD STACKING CONNECTOR | 40 | 125°C | -55°C | Black | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 40 | Straight | - | 3.42mm | - | - | - | - | 94V-0 | - | - | Gold | 0.050 (1.27mm) | - | - | 25.4mm | 0.385 9.779mm | 0.550 13.970mm | 0.165 4.191mm | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() FW-10-04-G-D-354-138 Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | Bulk | - | Flex Stack, FW | - | - | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 20 | - | - | Black | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 20 | - | - | - | - | - | - | MALE | 94V-0 | - | - | Gold | 0.050 (1.27mm) | - | - | - | 0.354 8.992mm | 0.582 14.783mm | 0.138 3.505mm | 10.0μin 0.25μm | 0.090 2.286mm | - | - | ROHS3 Compliant | - | ||
![]() DW-05-15-F-D-394 Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 10 | - | - | Black | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | 0.394 10.008mm | 0.630 16.002mm | 0.126 3.200mm | 3.00μin 0.076μm | 0.110 2.794mm | No | - | ROHS3 Compliant | - | ||
![]() TW-02-07-T-S-450-050 Samtec Inc. | 25 |
| Datasheet | 2 Weeks | Tin | Through Hole | - | 2 | - | - | Bronze | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 2 | - | - | - | - | - | - | - | 94V-0 | - | 19.1mm | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EW-10-12-S-D-545 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | 2016 | Flex Stack, EW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 20 | - | - | Black | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | - | - | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | 0.545 13.843mm | 1.030 26.162mm | 0.155 3.937mm | 30.0μin 0.76μm | 0.330 8.382mm | - | - | ROHS3 Compliant | - | ||
![]() DW-15-13-L-D-885 Samtec Inc. | 5 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 30 | - | - | Black | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | 0.885 22.479mm | 1.230 31.242mm | 0.235 5.969mm | 10.0μin 0.25μm | 0.110 2.794mm | - | - | ROHS3 Compliant | - | ||
![]() DW-07-12-T-D-500 Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Polyester | - | Bronze | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 14 | 105°C | -55°C | Black | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | Straight | - | 5.08mm | - | - | - | - | - | - | - | Tin | 0.100 (2.54mm) | - | - | 17.78mm | 0.500 12.700mm | 1.030 26.162mm | 0.420 10.668mm | - | 0.110 2.794mm | No | - | ROHS3 Compliant | - | ||
![]() TW-08-12-S-D-800-080 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | BOARD | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | STRAIGHT | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | 2mm | - | - | - | - | MALE | - | - | - | - | - | SOLDER | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TW-12-10-G-D-384-110 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | - | - | - | - | 24 | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |