- Number of Rows
- Part Status
- RoHS Status
- Connector Type
- Factory Lead Time
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Option
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Samtec Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Finish - Post (Mating) | Contact Style | Row Spacing | Max Current Rating | Contact Pattern | Length | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Termination | Length - Tail | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EW-10-13-F-S-375 Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, EW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 10 | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | - | - | - | - | - | - | 0.375 9.525mm | 1.230 31.242mm | 0.525 13.335mm | 3.00μin 0.076μm | - | 0.330 8.382mm | No | - | ROHS3 Compliant | ||
![]() ZW-07-16-F-D-200-095 Samtec Inc. | 23 |
| Datasheet | 3 Weeks | Gold | - | BOARD | Polyester | Bronze | - | - | Bulk | 2016 | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | 125°C | -55°C | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | 5.08mm | - | - | - | - | - | - | 14 | - | - | - | - | - | Black | - | - | - | - | - | - | 17.78mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() HW-05-11-F-D-400-SM Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | PHOSPHOR BRONZE | - | - | Tube | - | Flex Stack, HW | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 10 | - | - | Black | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | 0.400 10.160mm | 0.865 21.971mm | 0.465 11.811mm | 3.00μin 0.076μm | - | - | No | - | ROHS3 Compliant | ||
![]() HW-09-17-T-S-300-SM-A-TR Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | PHOSPHOR BRONZE | - | - | Tape & Reel (TR) | 2000 | Flex Stack, HW | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 9 | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 10.541mm | - | 0.300 7.620mm | 0.415 10.541mm | 0.114 2.896mm | - | - | - | No | - | ROHS3 Compliant | ||
![]() EW-12-11-F-S-433 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, EW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 12 | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | - | - | - | - | - | - | 0.433 11.000mm | 0.930 23.622mm | 0.167 4.242mm | 3.00μin 0.076μm | - | 0.330 8.382mm | No | - | ROHS3 Compliant | ||
![]() FW-02-03-G-D-288-075 Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, FW | e4 | yes | Active | - | Solder | - | BOARD STACKING CONNECTOR | 4 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.050 (1.27mm) | - | - | - | - | 0.288 7.315mm | 0.363 9.220mm | 0.075 1.905mm | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | ||
![]() FW-02-03-G-D-215-065 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, FW | e4 | yes | Active | - | Solder | - | BOARD STACKING CONNECTOR | 4 | - | - | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 4 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | Gold | - | 0.050 (1.27mm) | - | - | - | - | 0.215 5.461mm | 0.280 7.112mm | 0.065 1.651mm | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | ||
![]() FW-02-03-L-D-200-160 Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | - | - | Bulk | - | Flex Stack, FW | e3 | - | Active | - | Solder | - | BOARD STACKING CONNECTOR | 4 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.050 (1.27mm) | - | - | - | - | 0.200 5.080mm | 0.360 9.144mm | 0.160 4.064mm | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | ||
![]() HDWM-15-57-S-D-350-SM-A-P Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | - | - | Bulk | 2011 | Flex Stack, HDWM | e3 | - | Active | - | Solder | - | BOARD STACKING CONNECTOR | 30 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | 0.350 8.890mm | 0.730 18.542mm | 0.380 9.652mm | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() HDWM-34-54-G-S-250-SM Samtec Inc. | 31 |
| Datasheet | 3 Weeks | Gold | - | Surface Mount | - | - | - | - | Bulk | - | Flex Stack, HDWM | - | - | Active | - | Solder | - | - | 34 | - | - | Black | 1 | Male | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 0.250 6.350mm | 0.535 13.589mm | 0.285 7.239mm | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | ||
![]() FW-30-04-L-D-100-100 Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | LIQUID CRYSTAL POLYMER (LCP) | -55°C | Tube | 2016 | Flex Stack, FW | - | - | Active | Not Applicable | Solder | EAR99 | BOARD CONNECTOR | 60 | - | - | Black | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.050 1.27mm | 60 | - | - | - | ONE | UL, CSA | COMMERCIAL | 1.5 inch | 2 | - | RECTANGULAR | - | 0.135 inch | - | - | - | 0.1 inch | Gold | SQ PIN-SKT | 0.050 (1.27mm) | - | RECTANGULAR | - | 10μin | 0.100 2.540mm | 0.290 7.366mm | 0.100 2.540mm | 10.0μin 0.25μm | 0.09 inch | 0.090 2.286mm | - | - | ROHS3 Compliant | ||
![]() FW-35-02-F-D-200-150 Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | Tube | 2016 | Flex Stack, FW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 70 | - | - | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 70 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | Gold | - | 0.050 (1.27mm) | - | - | - | - | 0.200 5.080mm | 0.425 10.800mm | 0.150 3.810mm | 3.00μin 0.076μm | - | 0.075 1.905mm | No | - | ROHS3 Compliant | ||
![]() FW-19-05-G-D-500-160-A-P Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | - | - | Tube | - | Flex Stack, FW | e4 | - | Active | - | Solder | - | BOARD STACKING CONNECTOR | 38 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 38 | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | - | 0.050 (1.27mm) | - | - | - | - | 0.500 12.700mm | 0.660 16.764mm | 0.160 4.064mm | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | ||
![]() DWM-25-61-S-D-750 Samtec Inc. | 34 |
| Datasheet | 6 Weeks | - | - | Through Hole | Polymer | Bronze | - | - | Tube | - | Flex Stack, DWM | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 50 | 125°C | -55°C | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 50 | Straight | 4.98mm | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | - | 0.100 (2.54mm) | 1A | - | 31.75mm | - | 0.750 19.050mm | 1.050 26.670mm | 0.180 4.572mm | 30.0μin 0.76μm | - | 0.120 3.048mm | No | - | ROHS3 Compliant | ||
![]() DW-07-12-S-D-713 Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | Bulk | 2015 | Flex Stack, DW | - | - | Active | Not Applicable | Solder | - | - | 14 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | 0.713 18.110mm | 1.030 26.162mm | 0.207 5.258mm | 30.0μin 0.76μm | - | 0.110 2.794mm | - | - | ROHS3 Compliant | ||
![]() DW-04-09-L-D-467 Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Bronze | - | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | EAR99 | BOARD STACKING CONNECTOR | 8 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | 0.467 11.862mm | 0.730 18.542mm | 0.163 4.140mm | 10.0μin 0.25μm | - | 0.110 2.794mm | - | No SVHC | ROHS3 Compliant | ||
![]() HW-03-07-G-D-200-115 Samtec Inc. | 23 |
| Datasheet | 2 Weeks | - | - | Through Hole | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, HW | e4 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 6 | - | - | Black | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | 0.200 5.080mm | 0.430 10.922mm | 0.115 2.921mm | 10.0μin 0.25μm | - | 0.115 2.921mm | - | - | ROHS3 Compliant | ||
![]() ZW-01-17-T-S-268-100 Samtec Inc. | 27 |
| Datasheet | 2 Weeks | Tin | Through Hole | - | - | PHOSPHOR BRONZE | - | - | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() DW-09-13-T-D-866 Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | Bulk | 2012 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 18 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 0.100 (2.54mm) | - | - | - | - | 0.866 21.996mm | 1.230 31.242mm | 0.254 6.452mm | - | - | 0.110 2.794mm | No | - | ROHS3 Compliant | ||
![]() HW-02-09-T-D-472-SM Samtec Inc. | 40 |
| - | 6 Weeks | - | - | Surface Mount | - | PHOSPHOR BRONZE | - | - | Bulk | - | Flex Stack, HW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 4 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 0.100 (2.54mm) | - | - | - | - | 0.472 11.989mm | 0.665 16.891mm | 0.193 4.902mm | - | - | - | No | - | ROHS3 Compliant |