- Connector Type
- Contact Gender
- Mounting Styles
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Mounting Type
Attribute column
Manufacturer
Samtec Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW-15-02-F-D-150-100 Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 1.185 inch | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | SAMTEC INC | LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | Yes | e3 | EAR99 | BOARD STACKING CONNECTOR | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.15 inch | 5.2 A | SQ PIN-SKT | - | - | 0.079 inch | - | SOLDER | - | - | 2 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.1 inch | 3u inch | ||
![]() FTR-110-01-S-D-P-FR Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.5 inch | - | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.196 inch | MALE | 94V-0 | 0.15 inch | 3.8 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | 825VAC V | 5.155 mm | 100 Cycles | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 30u inch | ||
![]() TSM-104-04-F-DV-A-P Samtec Inc | In Stock | - | Datasheet | BOARD | - | PEG | 0.4 inch | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | SAMTEC INC | LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | - | e3 | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | 0.15 inch | 7 A | SQ PIN-SKT | - | - | 0.1 inch | - | SURFACE MOUNT | SHRD CENTER | - | 4.95 mm | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 3u inch | ||
![]() TSM-111-01-H-DV-P Samtec Inc | 15 |
| Datasheet | BOARD | LOCKING | - | 1.1 inch | NOT SPECIFIED | NOT SPECIFIED | SAMTEC INC | LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | Yes | - | - | BOARD CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | 0.15 inch | 7 A | SQ PIN-SKT | - | - | 0.1 inch | - | SURFACE MOUNT | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 30u inch | ||
![]() SOLC-120-02-STL-Q Samtec Inc | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | - | SAMTEC INC | - | SOLC | STRAIGHT | - | 4 | - | - | Active | - | - | - | BOARD CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() ASP-102527-04 125 Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSH-105-01-S-DV-P Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFM-107-02-F-D-N Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.505 inch | - | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | Yes | e3 | - | BOARD CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1.27 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.19 inch | 3.2 A | SQ PIN-SKT | - | - | 0.05 inch | SOCKET | SURFACE MOUNT | - | - | 3.05 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | 3u inch | ||
![]() LSHM-120-02.5-L-DV Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-013-05.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-020-05.0-L-DV-L-K Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-010-07.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF5-030-07.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-020-07.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASP-161927-01 Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-05-06-L-D-340-170 Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.395 inch | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | SAMTEC INC | LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | - | e3 | EAR99 | BOARD STACKING CONNECTOR | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.34 inch | 5.2 A | SQ PIN-SKT | - | - | 0.079 inch | - | SOLDER | - | - | 2 mm | - | Matte Tin (Sn) | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.17 inch | 10u inch | ||
![]() MTSW-120-06-F-S-150 Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 2 inch | - | - | SAMTEC INC | GLASS FILLED POLYESTER | - | STRAIGHT | ONE | 1 | 125 °C | -55 °C | Active | Yes | e3 | - | BOARD CONNECTOR | - | - | - | - | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | MATTE TIN OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 0.05 inch | 3u inch | ||
![]() TFML-150-02-S-D-A-.F/H Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSW-115-08-STL-D Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 1.5 inch | - | - | SAMTEC INC | POLYBUTYLENE TEREPHTHALATE | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | No | e0 | - | BOARD CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | not_compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | 0.1 inch | 5.2 A | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.2 inch | 30u inch | ||
![]() MLE-131-01-G-DV-A-P Samtec Inc | 9 |
| Datasheet | BOARD | - | PEG | 1.228 inch | - | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | Yes | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABE | 0.121 inch | FEMALE | - | 0.13 inch | - | SINGLE PRONG | - | - | 0.039 inch | SOCKET | SURFACE MOUNT | - | - | 3.371 mm | - | GOLD OVER NICKEL | RECTANGULAR | 0.75 N | 0.14 N | 0.039 inch | BLACK | - | 10u inch |