- Connector Type
- Contact Gender
- Mounting Styles
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Mounting Type
Attribute column
Manufacturer
Samtec Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Contact Termination | Insulator Color | Pin or Socket | Assembly Item Name | Wire Size (Max) | Terminal Length | Length | Contact Finish Thickness | Plating Thickness | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSH-105-01-S-DV-P Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFM-107-02-F-D-N Samtec Inc | In Stock | - | Datasheet | - | - | BOARD | LOCKING | - | 0.505 inch | - | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | Yes | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | 1.27 mm | compliant | UL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.19 inch | 3.2 A | SQ PIN-SKT | - | - | - | 0.05 inch | SOCKET | SURFACE MOUNT | - | - | 3.05 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.05 inch | - | BLACK | - | - | - | - | - | - | 3u inch | - | ||
![]() TSM-112-02-TM-SV Samtec Inc | 18 |
| Datasheet | - | - | BOARD | - | - | 1.2 inch | MATTE TIN | PHOSPHOR BRONZE | SAMTEC INC | - | STRAIGHT | ONE | 1 | 105 °C | -55 °C | - | Active | Yes | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | 2.54 mm | compliant | - | - | 1 | STAGGERED | - | 0.1 inch | MALE | 94V-0 | 0.15 inch | 7 A | SQ PIN-SKT | - | - | - | 0.1 inch | - | SURFACE MOUNT | - | - | 3.175 mm | - | MATTE TIN | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | - | - | ||
![]() TW-05-08-L-D-510-160 Samtec Inc | In Stock | - | Datasheet | - | - | BOARD | LOCKING | - | 0.395 inch | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | Yes | - | - | - | e3 | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | 2 mm | unknown | UL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.51 inch | 5.2 A | SQ PIN-SKT | - | - | - | 0.079 inch | - | SOLDER | - | - | 2 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | BLACK | - | - | - | 0.16 inch | - | - | 10u inch | - | ||
![]() LSHM-120-02.5-L-DV Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-013-05.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-020-05.0-L-DV-L-K Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-010-07.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF5-030-07.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-020-07.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTE-056-01-L-D-DP-A Samtec Inc | In Stock | - | Datasheet | - | - | BOARD | LOCKING | LOCATING POSTS | - | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Obsolete | Yes | - | - | - | e3 | Yes | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | E.L.P., POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 112 | - | 0.8 mm | compliant | UL, CSA | - | 2 | - | MULTIPLE MATING PARTS AVAILABLE | 0.235 inch | MALE | - | 0.168 inch | 2 A | CENTRONIC | 15 mΩ | - | 5000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 675VAC V | - | 500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | 10u inch | - | ||
![]() QTH-080-01-F-D-DP-A-K-TR Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLP-105-02-F-D-A-FR Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMMH-110-04-L-DV-ES-M Samtec Inc | 18 |
| Datasheet | - | - | BOARD | - | - | 0.905 inch | - | PHOSPHOR BRONZE | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | - | - | - | - | e3 | - | - | - | - | EAR99 | BOARD CONNECTOR | - | POLARIZED, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | 2 mm | compliant | UL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | MALE | 94V-0 | 0.177 inch | 4.5 A | SQ PIN-SKT | - | - | - | 0.079 inch | - | SURFACE MOUNT | - | - | 4.38 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.079 inch | - | BLACK | - | - | - | - | - | - | 15u inch | - | ||
![]() TSM-110-04-F-DV-A-P Samtec Inc | 34 |
| Datasheet | - | - | BOARD | LOCKING | - | 1 inch | NOT SPECIFIED | NOT SPECIFIED | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | 2.54 mm | compliant | UL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | 0.15 inch | 7 A | SQ PIN-SKT | - | - | - | 0.1 inch | - | SURFACE MOUNT | - | - | - | - | NOT APPLICABLE | RECTANGULAR | 0.1 inch | - | BLACK | - | - | - | - | - | - | 3u inch | - | ||
![]() TSW-116-16-L-T Samtec Inc | In Stock | - | Datasheet | - | - | BOARD | LOCKING | - | 1.6 inch | GOLD | PHOSPHOR BRONZE | SAMTEC INC | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 3 | 125 °C | -55 °C | - | Active | Yes | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | - | 2.54 mm | compliant | UL | - | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | MALE | 94V-0 | 0.1 inch | 5.2 A | SQ PIN-SKT | - | - | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | - | MATTE TIN | RECTANGULAR | 0.1 inch | - | BLACK | - | - | - | 0.31 inch | - | - | 10u inch | - | ||
![]() EHT108-01-S-D-SM-P-7R Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFM-103-T2-S-D-A-N-K Samtec Inc | 34 |
| Datasheet | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | SAMTEC INC | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSQ-107-01-G-D-MW-.CML Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC03R-2830-01-GF Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | Cable | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Tiger Eye™ | - | yes | Active | Not Applicable | Crimp | EAR99 | Connector, Discrete Wire | Stamped | - | 8536.90.40.00 | NO | NO | NO | - | - | - | - | Straight | - | - | - | Gold | - | - | - | - | FEMALE | - | - | - | SQ PIN-SKT | - | 28-30 AWG | - | - | - | - | - | - | - | - | - | - | - | Free Hanging, Crimp | - | Socket | CONTACT | 28 AWG | - | 10.16mm | Flash | - | ROHS3 Compliant |