- Mounting Type
- Number of Rows
- Pitch
- Termination
- Cable Termination
- Color
- Connector Type
- Contact Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Samtec Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Reliability | Lead Pitch | Body Breadth | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Max Current Rating | Polarization Key | Wire/Cable Type | Wire/Cable Gauge | Cable Termination | Wire Type | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCSD-10-01-N Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyester | - | Copper | - | - | - | Tube | 2006 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 20 | 105°C | -40°C | Black | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 20 | Right Angle | 4mm | 1A | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | Ribbon | 28 AWG | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 24mm | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCSD-15-01-N Samtec Inc. | 100 | - | Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyester | LOCKING | Copper | - | - | - | Tube | 2006 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 30 | 105°C | -40°C | Black | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 30 | Right Angle | 4mm | 1A | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 34mm | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCSD-25-01-N Samtec Inc. | 531 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyester | LOCKING | Copper | - | - | - | Tube | 2009 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 50 | 105°C | -40°C | Black | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 50 | Right Angle | 4mm | 1A | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 54mm | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCSD-05-01-N Samtec Inc. | 884 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyester | - | Copper | - | - | - | Tube | 2006 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 10 | 105°C | -40°C | Black | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 10 | Right Angle | 4mm | 1A | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | Ribbon | 28 AWG | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 14mm | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCMD-13-01 Samtec Inc. | 697 | - | Datasheet | 3 Weeks | Cable | Free Hanging (In-Line) | - | - | Bronze | - | - | - | Tube | 2009 | Tiger Eye™ TCMD | - | yes | Active | Not Applicable | IDT | - | Header | 26 | 105°C | -40°C | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 26 | Right Angle | - | 1A | - | Tin | - | - | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | 1A | - | - | - | IDC | Ribbon Cable | - | Feed Through | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FFSD-05-01-N Samtec Inc. | 50000 | - | Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Polybutylene | - | Copper | - | - | - | Tube | 2007 | Tiger Eye™ FFSD | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 10 | 105°C | -40°C | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 10 | Right Angle | 3.05mm | 500mA | - | Gold | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 10.54mm | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FFSD-15-01-N Samtec Inc. | 253 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polybutylene | - | Copper | - | - | - | Tube | 2014 | Tiger Eye™ FFSD | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 30 | 105°C | -40°C | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 30 | Right Angle | 3.05mm | - | - | Gold | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 23.24mm | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCSD-15-01-F-N Samtec Inc. | 107 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | 2013 | Tiger Eye™ TCSD | e4 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 30 | - | - | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 30 | - | - | - | UL | Gold | COMMERCIAL | - | 0.157 inch | - | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | - | Flash | - | No | - | ROHS3 Compliant | - | ||
![]() TCSD-12-01-N Samtec Inc. | 86 | - | - | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyester | - | Copper | - | - | - | Tube | 2006 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 24 | 105°C | -40°C | Black | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 24 | Right Angle | 4mm | 1A | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | Ribbon | 28 AWG | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 28mm | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | ||
![]() FFSD-10-01-N Samtec Inc. | 1021 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene | - | Copper | - | - | - | Tube | 2007 | Tiger Eye™ FFSD | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 20 | 105°C | -40°C | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 20 | Right Angle | 3.05mm | 500mA | - | Gold | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | - | Ribbon | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 16.89mm | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FFSD-20-01-N Samtec Inc. | 604 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polybutylene | - | Copper | - | - | - | Tube | 2007 | Tiger Eye™ FFSD | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 40 | 105°C | -40°C | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 40 | Right Angle | 3.05mm | 500mA | - | Gold | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 29.59mm | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FFSD-13-01-N Samtec Inc. | 50000 | - | Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polybutylene | - | Copper | - | - | - | Tube | 2009 | Tiger Eye™ FFSD | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 26 | 105°C | -40°C | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 26 | Right Angle | 3.05mm | 500mA | - | Gold | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 20.7mm | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCMD-25-01 Samtec Inc. | 222 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyester | - | Bronze | - | - | - | Tube | 2009 | Tiger Eye™ TCMD | - | yes | Active | Not Applicable | IDT | - | Header | 50 | 105°C | -40°C | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 50 | Right Angle | 4mm | 1A | - | Tin | - | 2mm | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | - | 28 AWG | IDC | Ribbon Cable | - | Feed Through | 54mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FFSD-08-01-N Samtec Inc. | 119 | - | Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polybutylene | - | Copper | - | - | - | Tube | 2009 | Tiger Eye™ FFSD | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 16 | 105°C | -40°C | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 16 | Right Angle | 3.05mm | 500mA | - | Gold | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 14.35mm | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCSD-22-01-N Samtec Inc. | 47 | - | Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyester | LOCKING | Copper | - | - | - | Tube | 2006 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 44 | 105°C | -40°C | Black | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 44 | Right Angle | 4mm | 1A | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | 1A | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 48mm | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCSD-15-01-N Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | Bronze | - | - | - | Tube | 2002 | HCS | - | yes | Active | 1 (Unlimited) | IDT | - | Socket | 30 | - | - | Black | 2 | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | - | - | 1A | - | Gold | - | - | - | 10mOhm | 28 AWG | 5GOhm | 0.100 (2.54mm) | - | - | - | - | IDC | Ribbon Cable | - | Polarizing Key | - | 10.0μin 0.25μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() TCSD-05-01-F-N Samtec Inc. | 275 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyester | LOCKING | Copper | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 10 | 105°C | -40°C | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 10 | Right Angle | 4mm | - | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 14mm | Flash | - | No | - | ROHS3 Compliant | - | ||
![]() FFSD-25-01-N Samtec Inc. | 531 | - | Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polybutylene | - | Copper | - | - | - | Tube | 2007 | Tiger Eye™ FFSD | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 50 | 105°C | -40°C | Black | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 50 | Right Angle | 3.05mm | 500mA | - | Gold | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | 500mA | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 35.94mm | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FFSD-09-01-N Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 18 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 18 | - | - | - | - | Gold | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() TCSD-15-01 Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | Polyester | LOCKING | Copper | - | - | - | Tube | 2016 | Tiger Eye™ TCSD | - | yes | Active | Not Applicable | IDT | - | Receptacle | 30 | 105°C | -40°C | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 30 | Right Angle | 4mm | - | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | 34mm | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - |