- Mounting Type
- Number of Rows
- Pitch
- Termination
- Cable Termination
- Color
- Connector Type
- Contact Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Samtec Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Max Current Rating | Polarization Key | Cable Termination | Wire Type | Contact Design | Features | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFSD-21-01-N Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 42 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 42 | - | - | - | Gold | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() FFSD-24-01-N Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 48 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 48 | - | - | - | Gold | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() HCSD-10-01-N Samtec Inc. | 652 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Bronze | - | - | - | Tube | 2002 | HCS | - | yes | Active | 1 (Unlimited) | IDT | - | Socket | 20 | - | - | Black | 2 | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | 1A | - | Gold | - | - | - | 10mOhm | 28 AWG | 5GOhm | 0.100 (2.54mm) | - | - | IDC | Ribbon Cable | - | Polarizing Key | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() TCSD-22-01-F Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | e4 | - | Active | Not Applicable | IDT | - | Receptacle | 44 | - | - | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 44 | - | - | UL | Gold | COMMERCIAL | 1.895 inch | 0.157 inch | - | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-05-01-F-N-P09 Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 10 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | Flash | - | No | - | ROHS3 Compliant | - | ||
![]() TCSD-20-01-F-N Samtec Inc. | 63 | - | - | 3 Weeks | - | Cable | Free Hanging (In-Line) | - | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | - | - | Tube | 2013 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 40 | 105°C | -40°C | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 40 | Right Angle | - | UL | Gold | COMMERCIAL | 1.737 inch | 0.157 inch | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | 1A | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() FFSD-11-01-N Samtec Inc. | 34 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 22 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 22 | - | - | - | Gold | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() FFSD-25-01-S-N Samtec Inc. | 10 |
| Datasheet | - | Gold | - | Free Hanging (In-Line) | - | NOT SPECIFIED | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 50 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 50 | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-18-01 Samtec Inc. | 30 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | LOCKING | - | NOT SPECIFIED | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | - | yes | Active | Not Applicable | IDT | - | Receptacle | 36 | - | - | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 36 | - | - | UL | Gold | COMMERCIAL | 1.579 inch | 0.157 inch | - | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | - | ||
![]() FFSD-03-01-S Samtec Inc. | 30 |
| Datasheet | 4 Weeks | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | EAR99 | Receptacle | 6 | - | - | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 6 | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through | - | - | No | - | ROHS3 Compliant | - | ||
![]() FFSD-02-01-S Samtec Inc. | 47 |
| Datasheet | 3 Weeks | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 4 | - | - | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 4 | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCSD-13-01-N Samtec Inc. | 177 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Bronze | - | - | - | Tube | 2002 | HCS | - | yes | Active | 1 (Unlimited) | IDT | - | Socket | 26 | - | - | Black | 2 | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 26 | - | 1A | - | Gold | - | - | - | 10mOhm | 28 AWG | 5GOhm | 0.100 (2.54mm) | - | - | IDC | Ribbon Cable | - | Polarizing Key | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() TCSD-20-01-F-N-P05 Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 40 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-08-01-L-N Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | EAR99 | Receptacle | 16 | - | - | Black | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 16 | - | - | UL | Gold | COMMERCIAL | 0.789 inch | 0.157 inch | - | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | - | - | No | - | ROHS3 Compliant | - | ||
![]() TCSD-09-01-N Samtec Inc. | 30 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | EAR99 | Receptacle | 18 | - | - | Black | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 18 | - | - | UL | Gold | COMMERCIAL | 0.868 inch | 0.157 inch | - | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 30.0μin 0.76μm | 30μin | No | - | ROHS3 Compliant | - | ||
![]() TCSD-17-01-F-N-P09 Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 34 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-12-01-L-N Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | 2016 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 24 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 24 | - | - | UL | Gold | COMMERCIAL | 1.105 inch | 0.157 inch | - | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-15-01-L-N Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 30 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 30 | - | - | UL | Gold | COMMERCIAL | - | 0.157 inch | - | 28 AWG | - | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCMD-23-01 Samtec Inc. | 47 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Tiger Eye™ TCMD | - | yes | Active | Not Applicable | IDT | - | Header | 46 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 46 | - | - | - | Tin | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-22-01-F-N-P20 Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 44 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | Flash | - | - | - | ROHS3 Compliant | - |