- Mounting Type
- Number of Rows
- Pitch
- Termination
- Cable Termination
- Color
- Connector Type
- Contact Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Samtec Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Gauge | Cable Termination | Wire Type | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFSD-23-01-N Samtec Inc. | 19 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 46 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 46 | - | - | - | - | Gold | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() FFSD-23-01-S-N Samtec Inc. | 39 |
| - | 3 Weeks | Gold | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 46 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 46 | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FFSD-05-01-S-N Samtec Inc. | 38 | - | Datasheet | 3 Weeks | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 10 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TCSD-08-01 Samtec Inc. | 1682 |
| Datasheet | 1 Weeks | - | - | Free Hanging (In-Line) | - | Polyester | LOCKING | - | Copper | - | - | - | Tube | 2016 | Tiger Eye™ TCSD | - | yes | Active | Not Applicable | IDT | - | Receptacle | 16 | 105°C | -40°C | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 16 | Right Angle | 4mm | - | UL | Gold | COMMERCIAL | - | - | - | 0.157 inch | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | 20mm | 30.0μin 0.76μm | 30μin | No | - | ROHS3 Compliant | - | ||
![]() TCSD-17-01-F-N Samtec Inc. | 35 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyester | LOCKING | - | Copper | - | - | - | Tube | 2013 | Tiger Eye™ TCSD | e4 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 34 | 105°C | -40°C | Black | 2 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 34 | Right Angle | 4mm | - | UL | Gold | COMMERCIAL | - | - | - | 0.157 inch | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 38mm | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-08-01-F-N Samtec Inc. | 87 |
| Datasheet | 3 Weeks | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Tube | 2013 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 16 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | Flash | - | No | - | ROHS3 Compliant | - | ||
![]() TCMD-17-01 Samtec Inc. | 134 | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyester | - | - | Bronze | - | - | - | Tube | 2009 | Tiger Eye™ TCMD | - | yes | Active | Not Applicable | IDT | - | Header | 34 | 105°C | -40°C | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 34 | Right Angle | 4mm | 1A | - | Tin | - | - | 2mm | - | - | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | 28 AWG | IDC | Ribbon Cable | - | Feed Through | 38mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCSD-20-01-N Samtec Inc. | 142 | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyester | LOCKING | - | Copper | - | - | - | Tube | 2009 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 40 | 105°C | -40°C | Black | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 40 | Right Angle | 4mm | 1A | UL | Gold | COMMERCIAL | - | - | - | 0.157 inch | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 44mm | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCSD-20-01-N Samtec Inc. | 21 |
| - | 3 Weeks | - | Termination | Free Hanging (In-Line) | 100 | - | - | - | Bronze | - | - | - | Tube | 2002 | HCS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 40 | - | - | Black | 2 | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | - | - | 1A | - | Gold | - | - | - | - | - | - | 10mOhm | 28 AWG | 5GOhm | 0.100 (2.54mm) | IDC | - | - | - | - | IDC | Ribbon Cable | - | Polarizing Key | - | 10.0μin 0.25μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() TCSD-13-01-F-N Samtec Inc. | 63 | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyester | LOCKING | - | Copper | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 26 | 105°C | -40°C | Black | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 26 | Right Angle | 4mm | - | UL | Gold | COMMERCIAL | - | - | - | 0.157 inch | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 30mm | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-17-01-N Samtec Inc. | 109 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyester | LOCKING | - | Copper | - | - | - | Tube | 2006 | Tiger Eye™ TCSD | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 34 | 105°C | -40°C | Black | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 34 | Right Angle | 4mm | 1A | UL | Gold | COMMERCIAL | - | - | - | 0.157 inch | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | 38mm | 30.0μin 0.76μm | 30μin | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCMD-18-01 Samtec Inc. | 19 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Tiger Eye™ TCMD | - | yes | Active | Not Applicable | IDT | - | Header | 36 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 36 | - | - | - | - | Tin | - | - | - | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | IDC | Ribbon Cable | - | Feed Through | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() I2SS-04-24-T Samtec Inc. | 379 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | LOCKING | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | - | -55°C | Bulk | - | I2SS | e3 | - | Active | 1 (Unlimited) | - | - | Socket | 4 | - | - | Black | 1 | Receptacle | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 4 | - | - | - | - | Tin | COMMERCIAL | - | - | - | 0.286 inch | 0.638 inch | - | 24 AWG | - | - | IDC | - | POLARIZED HOUSING | 750VAC V | - | IDC | Discrete | PREASSEM CONN | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCSD-07-01-N Samtec Inc. | 36 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | 2006 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | EAR99 | Receptacle | 14 | - | - | Black | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 14 | - | - | - | UL | Gold | COMMERCIAL | 0.71 inch | - | - | 0.157 inch | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | - | 30.0μin 0.76μm | 30μin | No | - | ROHS3 Compliant | - | ||
![]() TCSD-04-01 Samtec Inc. | 39 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | 2016 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | EAR99 | Receptacle | 8 | - | - | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 8 | - | - | - | UL | Gold | COMMERCIAL | 0.473 inch | - | - | 0.157 inch | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | - | 30.0μin 0.76μm | 30μin | No | - | ROHS3 Compliant | - | ||
![]() TCSD-05-01-N-SR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | - | - | Receptacle | 10 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key, Strain Relief | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() FFSD-12-01-S-N Samtec Inc. | 19 |
| - | 3 Weeks | Gold | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 24 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FFSD-03-01 Samtec Inc. | 143 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polybutylene | - | - | Copper | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | EAR99 | Receptacle | 6 | 105°C | -40°C | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 6 | Right Angle | 3.05mm | - | - | Gold | - | - | - | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | - | 500mA | - | - | - | IDC | Ribbon Cable | - | Feed Through | 8mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() FFSD-04-01 Samtec Inc. | 179 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polybutylene | - | - | Copper | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 8 | 105°C | -40°C | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 8 | Right Angle | 3.05mm | - | - | Gold | - | - | - | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | - | 500mA | - | - | - | IDC | Ribbon Cable | - | Feed Through | 9.27mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() TCSD-10-01 Samtec Inc. | 571 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyester | LOCKING | - | Copper | - | - | - | Tube | 2011 | Tiger Eye™ TCSD | - | yes | Active | Not Applicable | IDT | - | Receptacle | 20 | 105°C | -40°C | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 20 | Right Angle | 4mm | - | UL | Gold | COMMERCIAL | - | - | - | 0.157 inch | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | POLARIZED HOUSING | - | - | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | 24mm | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | - |