- Mounting Type
- Number of Rows
- Pitch
- Termination
- Cable Termination
- Color
- Connector Type
- Contact Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Samtec Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Resistance | Wire Gauge | Row Spacing | Termination Type | Polarization Key | Cable Termination | Wire Type | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCSD-20-01-F-N-P40 Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 40 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | Flash | - | - | ROHS3 Compliant | ||
![]() TCSD-20-01-L-N Samtec Inc. | In Stock | - | - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | - | Tube | 2016 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 40 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 40 | - | - | UL | Gold | COMMERCIAL | 1.737 inch | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | - | - | - | - | ROHS3 Compliant | ||
![]() TCSD-04-01-F-N Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | 2016 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 8 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 8 | - | - | UL | Gold | COMMERCIAL | 0.473 inch | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | - | Flash | - | No | ROHS3 Compliant | ||
![]() TCSD-04-01-F-P04 Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | - | - | Receptacle | 8 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through | - | Flash | - | - | ROHS3 Compliant | ||
![]() TCSD-14-01-F-N Samtec Inc. | 9 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | 2016 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 28 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 28 | - | - | UL | Gold | COMMERCIAL | - | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through, Polarizing Key | - | Flash | - | - | ROHS3 Compliant | ||
![]() TCSD-03-01-F Samtec Inc. | 39 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | e4 | - | Active | Not Applicable | IDT | - | Receptacle | 6 | - | - | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 6 | - | - | UL | Gold | COMMERCIAL | 0.394 inch | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | - | Flash | - | No | ROHS3 Compliant | ||
![]() TCMD-04-01 Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Tiger Eye™ TCMD | - | yes | Active | Not Applicable | IDT | - | Header | 8 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 8 | - | - | - | Tin | - | - | - | - | 28 AWG | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through | - | - | - | No | ROHS3 Compliant | ||
![]() TCSD-17-01 Samtec Inc. | 83 |
| - | 3 Weeks | - | Free Hanging (In-Line) | Polyester | LOCKING | - | Copper | - | - | - | Tube | - | Tiger Eye™ TCSD | - | yes | Active | Not Applicable | IDT | EAR99 | Receptacle | 34 | 105°C | -40°C | Black | 2 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 34 | Right Angle | 4mm | UL | Gold | COMMERCIAL | - | 0.157 inch | 10mOhm | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | 38mm | 30.0μin 0.76μm | 30μin | - | ROHS3 Compliant | ||
![]() FFSD-20-01-S-N Samtec Inc. | 31 |
| - | 3 Weeks | Gold | Free Hanging (In-Line) | - | - | NOT SPECIFIED | - | - | - | - | Tube | 2016 | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 40 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 40 | - | - | - | - | - | - | - | - | 30 AWG | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | - | - | - | ROHS3 Compliant | ||
![]() TCSD-04-01-P08 Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | - | - | Receptacle | 8 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | ||
![]() TCSD-05-01-F-N-P01 Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | - | - | Receptacle | 10 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | Flash | - | - | ROHS3 Compliant | ||
![]() TCSD-16-01-L Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 32 | - | - | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 32 | - | - | UL | Gold | COMMERCIAL | - | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | - | - | - | - | ROHS3 Compliant | ||
![]() TCSD-08-01-F Samtec Inc. | 24 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | - | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | e4 | yes | Active | Not Applicable | IDT | EAR99 | Receptacle | 16 | - | - | Black | 2 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 16 | - | - | UL | Gold | COMMERCIAL | 0.789 inch | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | - | Flash | - | No | ROHS3 Compliant | ||
![]() TCSD-02-01-L Samtec Inc. | 39 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | - | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | - | EAR99 | Receptacle | 4 | - | - | Black | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 4 | - | - | UL | Gold | COMMERCIAL | 0.315 inch | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | IDC | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | - | - | - | - | ROHS3 Compliant | ||
![]() FFSD-09-01-S-N Samtec Inc. | 39 |
| - | 3 Weeks | Gold | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 18 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 18 | - | - | - | - | - | - | - | - | 30 AWG | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | - | - | No | ROHS3 Compliant | ||
![]() FFSD-19-01-S-N Samtec Inc. | 31 |
| - | 3 Weeks | Gold | Free Hanging (In-Line) | - | - | NOT SPECIFIED | - | - | - | - | Tube | 2016 | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 38 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 38 | - | - | - | - | - | - | - | - | 30 AWG | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | - | - | - | ROHS3 Compliant | ||
![]() FFSD-16-01-S-N Samtec Inc. | 31 |
| - | 3 Weeks | Gold | Free Hanging (In-Line) | - | - | NOT SPECIFIED | - | - | - | - | Tube | - | Tiger Eye™ FFSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 32 | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 32 | - | - | - | - | - | - | - | - | 30 AWG | 0.050 (1.27mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | - | - | - | ROHS3 Compliant | ||
![]() TCSD-08-01-L Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | BERYLLIUM COPPER | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 16 | - | - | Black | 2 | Female | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 16 | - | - | UL | Gold | COMMERCIAL | 0.789 inch | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | - | - | - | No | ROHS3 Compliant | ||
![]() TCSD-15-01-F Samtec Inc. | 31 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | LOCKING | - | NOT SPECIFIED | GLASS FILLED POLYESTER | 105°C | -40°C | Tube | - | Tiger Eye™ TCSD | e4 | yes | Active | Not Applicable | IDT | EAR99 | Receptacle | 30 | - | - | Black | 2 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 30 | - | - | UL | Gold | COMMERCIAL | - | 0.157 inch | - | 28 AWG | 0.079 (2.00mm) | - | POLARIZED HOUSING | IDC | Ribbon Cable | PREASSEM CONN | Feed Through | - | Flash | - | - | ROHS3 Compliant | ||
![]() TCSD-05-01-N-P03 Samtec Inc. | 24 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ TCSD | - | - | Active | Not Applicable | IDT | - | Receptacle | 10 | - | - | Black | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | 28 AWG | 0.079 (2.00mm) | - | - | IDC | Ribbon Cable | - | Feed Through, Polarizing Key | - | 30.0μin 0.76μm | - | No | ROHS3 Compliant |