- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Manufacturer Package Identifier | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Overall Contact Length | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM-102-01-L-DV-TR Samtec Inc. | 41 | - | - | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 2 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 4 | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | 5.08mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTS-103-04-L-D Samtec Inc. | 21 |
| - | 3 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | 0.150 3.81mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | FTS | - | yes | Active | Not Applicable | Solder | EAR99 | Header, Cuttable | 6 | 2 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | 0.034 0.86mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | - | - | Tin | - | - | - | - | - | 0.274 6.96mm | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() FTSH-105-01-L-DV-K Samtec Inc. | 61936 | - | - | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | Male | ALIGNMENT PIN | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Keying Shroud | - | 6.35mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-L-DV-K-P-TR Samtec Inc. | 1000 | - | - | 1 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2008 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Keying Shroud, Pick and Place | - | 6.35mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-F-DV Samtec Inc. | 652 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 10 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | 3.4A | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | 94V-0 | Black | - | 0.05 inch | - | - | - | 4.064 mm | - | 6.23mm | 6.35mm | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-F-DV-K Samtec Inc. | 63906 | - | - | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Keying Shroud | 3.3mm | 15.2mm | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-L-DV-K-TR Samtec Inc. | 5171 |
| - | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | FTSH-105-01-L-DV-K-TR | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2008 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | Male | TAPE AND REEL | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | 1.75A | 0.050 1.27mm | - | ONE | UL, CSA | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Keying Shroud | 3.05mm | 6.35mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-L-DV Samtec Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2008 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | 1.75A | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | 94V-0 | Black | - | 0.05 inch | - | 1.75A | - | 4.064 mm | - | 6.23mm | 6.35mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTSH-110-01-L-DV-K-P-TR Samtec Inc. | 1200 | - | - | 1 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | 2 | - | ROHS, PICK/PLACE PAD, T/R PKG. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 20 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Keying Shroud, Pick and Place | - | 12.7mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-110-01-L-DV-K Samtec Inc. | 22380 |
| - | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | 2 | - | KEYING OPTION | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 20 | Straight | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Keying Shroud | - | 12.7mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-F-DV-K-P-TR Samtec Inc. | In Stock | - | - | 4 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | - | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.05 inch | - | - | - | 4.064 mm | Keying Shroud, Pick and Place | - | 6.35mm | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-L-DV-K-P Samtec Inc. | 34 | - | Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 10 | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | 0.05 inch | - | - | - | 4.064 mm | Keying Shroud, Pick and Place | - | 6.35mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSM-104-01-S-DV-P-TR Samtec Inc. | 580 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 8 | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | 0.1 inch | 475V | 7A | - | - | Pick and Place | - | 10.16mm | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-105-01-F-DV Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 10 | Vertical | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | 0.1 inch | 475V | 7A | - | - | - | - | 12.7mm | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-F-DV-K-P Samtec Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Keying Shroud, Pick and Place | - | 6.35mm | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-F-DV-P-TR Samtec Inc. | 4500 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | - | TAPE AND REEL PACKAGING | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Pick and Place | - | 6.35mm | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-110-01-F-DV-K Samtec Inc. | 5 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | FTSH-110-01-F-DV-K | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 20 | Straight | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | 3.4A | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.05 inch | - | 1.75A | - | 4.064 mm | Keying Shroud | 6.38mm | 12.7mm | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSM-108-01-L-DV Samtec Inc. | 4 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 475V | -55°C~125°C | Tube | 2007 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 16 | Vertical | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 7A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | 0.1 inch | 475V | 7A | - | - | - | - | 20.32mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-103-07-G-S Samtec Inc. | 586 | - | - | 0 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Vertical | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | 0.430 10.92mm | - | 550V | 7.6A | - | - | - | - | 7.62mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EHF-105-01-L-D Samtec Inc. | 1 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Tube | 2003 | EHF | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Male | POLARIZED | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 6.67mm | 0.325 8.25mm | Board to Cable/Wire | All | 1.75A | 0.050 1.27mm | - | ONE | - | COMMERCIAL | 0.050 (1.27mm) | 0.107 2.71mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | Black | 0.350 8.89mm | 0.05 inch | - | 1.75A | POLARIZED HOUSING | - | Keying Slot | - | 20.83mm | - | 10.0μin 0.25μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |