- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Overall Contact Length | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | PCB Contact Row Spacing | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSW-104-08-G-S Samtec Inc. | In Stock |
| Datasheet | 0 Weeks | - | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Vertical | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.200 5.08mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | 0.530 13.46mm | - | 550V | 7.6A | - | - | - | - | 10.16mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SHF-105-01-L-D-SM-K-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Square | Polymer | - | SPLIT BOARD LOCK | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SHF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 10 | Straight | - | 5.59mm | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.05 inch | - | - | - | - | 4.064 mm | Keying Slot, Pick and Place | 12.7mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TFM-150-12-S-D-A Samtec Inc. | 17 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | yes | Active | - | Solder | - | Header | 100 | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | 100 | Straight | - | 5.72mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.05 inch | 350V | 5A | - | - | - | Board Guide | 66.68mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() IPBT-105-H1-T-D-GP Samtec Inc. | 189 |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polymer | - | - | Tin | 0.260 6.60mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 400VAC 565VDC | -55°C~105°C | Tube | 2013 | Power Mate® IPBT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | Male | POWER MATE, LATCHED, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 10.77mm | 0.380 9.65mm | Board to Board or Cable | All | - | - | 0.165 4.20mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | 0.510 12.95mm | - | - | - | - | 1 | - | Mating Flange | 33.22mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-108-08-G-D-RA Samtec Inc. | 46 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | Black | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-103-08-L-D-RA Samtec Inc. | 35 |
| Datasheet | 1 Weeks | Through Hole | Through Hole, Right Angle | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 450V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | 2 | Male | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 12.44mm | 0.219 5.56mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.1 inch | - | Black | - | - | 0.1 inch | 450V | 7.6A | - | - | 5.08 mm | - | 7.62mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BBL-112-G-E Samtec Inc. | 75 |
| Datasheet | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | 0.105 2.67mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | 1 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.070 1.78mm | Board to Board | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | 2.54mm | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | 30.48mm | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MTSW-102-07-G-S-240 Samtec Inc. | 234 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | - | Flex Stack, MTSW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 2 | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.090 2.29mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | - | - | - | - | - | 0.430 10.92mm | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSW-125-14-F-D Samtec Inc. | 93 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | Tin | - | - | - | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() FTM-114-03-L-DV Samtec Inc. | 39 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | - | - | - | Gold | 0.065 1.65mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | FTM | e3 | yes | Active | - | Solder | - | Header, Cuttable | 28 | - | 2 | Male | E.L.P., LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | 28 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | - | - | 0.039 1.00mm | Black | - | - | - | - | 0.039 (1.00mm) | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IPL1-105-01-S-D-RA-K Samtec Inc. | 10 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2013 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | Male | POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 12.19mm | 0.290 7.37mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.085 2.16mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | NO | - | - | 675V | 7.4A | - | 1 | - | - | 14.22mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() IPL1-108-01-L-D-K Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2015 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | 2 | Male | POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.320 8.13mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | NO | - | - | 675V | 7.4A | - | 1 | - | - | 21.84mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() TSW-102-08-T-S-RA Samtec Inc. | 6 |
| - | 1 Weeks | - | Through Hole, Right Angle | Square | Polyester | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 9.9mm | 0.119 3.02mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.090 2.29mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | - | - | - | Black | - | - | - | 450V | 7.6A | - | - | - | - | 5.08mm | 2.54mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTE-130-01-G-DV Samtec Inc. | 275 |
| Datasheet | 1 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FTE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.7A per Contact | 60 | Straight | 0.8mm | 3.05mm | 0.055 1.40mm | Board to Board | All | - | 750mA | 0.031 0.80mm | - | ONE | UL | COMMERCIAL | - | 0.047 (1.20mm) | - | Unshrouded | 2 | 800μm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | - | - | - | - | - | - | - | - | 24mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MTLW-103-07-G-S-230 Samtec Inc. | 357 | - | Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | Flex Stack, MTLW | e4 | yes | Active | Not Applicable | Solder | - | Header | 3 | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 5.2A per Contact | - | Straight | 2.54mm | 2.48mm | 0.060 1.52mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.140 3.56mm | Unshrouded | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | 3A | - | - | - | - | 7.62mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() FTSH-110-01-L-DV-K-A-P-TR Samtec Inc. | 925 | - | - | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | - | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 20 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | not_compliant | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | 0.05 inch | - | - | - | - | 4.064 mm | Board Guide, Keying Shroud, Pick and Place | 12.7mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSW-104-08-L-D-RA Samtec Inc. | 318 |
| Datasheet | 1 Weeks | Through Hole | Through Hole, Right Angle | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 450V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 12.44mm | 0.219 5.56mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.1 inch | - | Black | - | - | 0.1 inch | 450V | 7.6A | - | - | - | - | 10.16mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EHT-115-01-S-D-RA Samtec Inc. | 364 |
| Datasheet | 6 Weeks | - | Through Hole, Right Angle | Square | Polymer | LATCH & EJECT | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | EHT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | 2 | Male | LATCHED | 8536.69.40.40 | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 15.71mm | 0.300 7.62mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.120 3.05mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.3 inch | 94V-0 | - | - | - | 0.079 inch | - | 3A | POLARIZED HOUSING | - | - | Keying Slot | 43.79mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BBD-110-T-B Samtec Inc. | 11 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Circular | - | - | - | Tin | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2014 | BBD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | Nickel | RECTANGULAR | - | - | - | - | - | 0.585 14.86mm | 0.1 inch | - | 1A | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-107-14-T-S Samtec Inc. | 424 |
| Datasheet | - | Through Hole | Through Hole | Square | Polyester | - | - | Tin | 0.320 8.13mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | - | - | - | Black | - | 0.530 13.46mm | - | 550V | 7.6A | - | - | - | - | 17.78mm | 2.54mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free |