- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Mating Contact Row Spacing | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTSH-105-01-F-DH-C-TR Samtec Inc. | 2441 |
| Datasheet | 6 Weeks | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | FTSH | e3 | - | Active | - | Solder | EAR99 | Header, Cuttable | 10 | 2 | Male | TAPE AND REEL | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 10 | Right Angle | - | 10.89mm | 0.135 3.43mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | 94V-0 | - | - | - | - | 0.05 inch | - | - | - | - | 3.048 mm | - | Pick and Place | - | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMM-110-03-L-D Samtec Inc. | 2 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | 0.157 4.00mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Male | ELP, FLEXYZ, LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | Straight | - | 3.94mm | 0.059 1.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | - | 250V | COMMERCIAL | - | 0.079 (2.00mm) | 0.106 2.69mm | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | 0.323 8.20mm | - | 0.079 inch | 500V | 3.9A | - | - | - | - | - | - | 20mm | - | 10μin | 10.0μin 0.25μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFM-145-22-S-D-LC Samtec Inc. | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | Square | Polymer | - | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | yes | Active | - | Solder | - | Header | 90 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | 90 | Straight | - | 5.72mm | 0.360 9.14mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | 5000000000Ohm | 0.05 inch | 350V | 5A | ENDS | 600VAC V | - | - | Board Lock | - | 60.33mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-106-07-G-S Samtec Inc. | 900 | - | - | 0 Weeks | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Vertical | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | - | - | 15.24mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFM-110-02-S-D-WT Samtec Inc. | 345 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | 20 | Straight | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | 0.05 inch | 350V | - | POLARIZED HOUSING | - | - | - | Solder Retention | - | 19.38mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() FTSH-103-01-F-DV-TR Samtec Inc. | 1219 |
| Datasheet | 4 Weeks | - | Surface Mount | Square | Polymer | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 6 | 2 | Male | TAPE AND REEL | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 6 | Straight | - | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | 3.81mm | - | FLASH inch | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSW-108-26-G-D Samtec Inc. | 171 |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | 94V-0 | Black | - | 0.456 11.58mm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 20.32mm | 5.08mm | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-113-07-F-D-LL Samtec Inc. | 48 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 26 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 2.54mm | Tin | - | - | - | - | Black | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | - | - | 33.02mm | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMM-104-01-T-S-RA Samtec Inc. | 474 |
| Datasheet | 3 Weeks | - | Through Hole, Right Angle | Square | Polymer | LOCKING | Tin | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 1 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | Right Angle | 2mm | 5.97mm | 0.079 2.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | - | 250V | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.079 inch | 500V | 3.9A | - | - | 2.0066 mm | 0.079 inch | - | - | 8mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTST-113-04-T-D-RA Samtec Inc. | 38 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2014 | Flex Stack, HTST | e3 | yes | Active | Not Applicable | Solder | - | Header | 26 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | ONE | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTS-110-01-L-D Samtec Inc. | In Stock |
| Datasheet | - | Through Hole | Through Hole | Square | Polymer | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 1998 | FTS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | 1.75A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | Black | - | 0.244 6.20mm | - | 0.05 inch | - | 1.75A | - | - | - | - | - | - | 12.7mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-102-01-S-SV-P-TR Samtec Inc. | 645 |
| Datasheet | 1 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | 1 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 2 | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | - | - | Tin | STAGGERED | - | - | - | Black | - | - | - | - | 475V | 7A | - | - | - | - | Pick and Place | - | 5.08mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTSH-110-01-L-DV-A-P-TR Samtec Inc. | 56 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 20 | Straight | - | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | 0.05 inch | - | - | - | - | 4.064 mm | - | Board Guide, Pick and Place | - | 12.7mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TST-110-04-L-D-RA Samtec Inc. | 1510 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tube | 2003 | Flex Stack, TST | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | Right Angle | - | 12.32mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 33.02mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TST-108-01-L-D Samtec Inc. | 345 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tube | 2000 | Flex Stack, TST | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | Straight | - | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.365 inch | 94V-0 | Black | - | 0.480 12.19mm | 5000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | Keying Slot | - | 27.94mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-104-08-T-T-RA Samtec Inc. | 274 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 550V | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.320 8.13mm | Board to Board or Cable | All | 5.7A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.26mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-108-07-G-Q Samtec Inc. | 19 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | - | Solder | - | Header | 16 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 7.62mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.200 (5.08mm) | 0.100 2.54mm | Unshrouded | - | 2.54mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | - | - | 20.32mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-150-13-L-D Samtec Inc. | 50 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 100 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 5 inch | 0.100 (2.54mm) | 0.900 22.86mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | 94V-0 | - | 0.1 inch | 1.230 31.24mm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-108-06-G-T Samtec Inc. | 38 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-130-03-L-DV Samtec Inc. | 48 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 60 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 60 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | - | - | 76.2mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free |