- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Overall Contact Length | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | PCB Contact Row Spacing | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTSW-113-13-T-D Samtec Inc. | 28 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 26 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.900 22.86mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | - | 0.198 inch | 94V-0 | - | 0.1 inch | 1.230 31.24mm | 0.1 inch | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-115-08-L-D-RA Samtec Inc. | 29 |
| Datasheet | 1 Weeks | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 12.44mm | 0.219 5.56mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.1 inch | - | Black | - | - | 0.1 inch | 450V | 7.6A | 5.08 mm | - | 38.1mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-116-15-F-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.520 13.21mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 32 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | - | - | 0.1 inch | 0.730 18.54mm | 0.1 inch | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-115-15-F-D Samtec Inc. | 21 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.520 13.21mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 30 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 1.5 inch | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | - | - | 0.1 inch | 0.730 18.54mm | 0.1 inch | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-113-13-F-D Samtec Inc. | 21 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 26 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.900 22.86mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | 94V-0 | - | 0.1 inch | 1.230 31.24mm | 0.1 inch | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-108-41-F-D Samtec Inc. | 47 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 16 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.035 0.89mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | 94V-0 | - | 0.1 inch | 0.365 9.27mm | 0.1 inch | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-107-29-F-D Samtec Inc. | 47 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 14 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.910 23.11mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | 94V-0 | - | 0.1 inch | 1.330 33.78mm | 0.1 inch | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-110-13-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 20 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.900 22.86mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | - | 0.198 inch | 94V-0 | - | 0.1 inch | 1.230 31.24mm | 0.1 inch | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-106-16-F-D Samtec Inc. | 34 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 12 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | - | - | 0.1 inch | 0.730 18.54mm | 0.1 inch | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-110-21-F-S Samtec Inc. | 34 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 1.220 30.99mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 10 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | 0.098 inch | - | - | - | 1.430 36.32mm | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-107-14-F-S-LL Samtec Inc. | 12 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | - | Kinked Pin, Solder | - | Header | 7 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | 0.098 inch | 94V-0 | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-106-42-L-S Samtec Inc. | 192 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 6 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.050 1.27mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | 0.098 inch | 94V-0 | - | - | 0.470 11.94mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-105-06-G-T Samtec Inc. | 30 |
| - | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | - | - | - | 94V-0 | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-112-42-G-S Samtec Inc. | 32 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Header | 12 | 1 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.050 1.27mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | 94V-0 | - | - | 0.470 11.94mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() MMT-107-01-L-SH Samtec Inc. | 170 |
| - | 3 Weeks | - | Surface Mount, Right Angle | Square | - | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2013 | MMT | e3 | yes | Active | - | Solder | - | Header | 7 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 7 | Horizontal | 2mm | - | 0.079 2.00mm | Board to Board or Cable | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.553 inch | - | - | Unshrouded | 1 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-115-14-T-D Samtec Inc. | 48 |
| - | 3 Weeks | - | Through Hole | Square | Polymer | - | Tin | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 30 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | Straight | - | 5.02mm | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | - | 0.198 inch | - | - | - | 0.530 13.46mm | 0.1 inch | 550V | 7.6A | - | - | 38.1mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-105-01-LM-SV-P-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | 2016 | TSM | e3 | yes | Active | - | Solder | - | Header | 5 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 5 | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | - | - | Tin | STAGGERED | - | - | - | - | - | - | - | 475V | 7A | - | Pick and Place | 12.7mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() HTSW-109-17-F-S-LL Samtec Inc. | 34 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.620 15.75mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Kinked Pin, Solder | - | Header | 9 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | - | - | - | - | 0.830 21.08mm | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-112-05-F-S Samtec Inc. | 27 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 12 | 1 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.130 3.30mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | 0.098 inch | - | - | - | 0.335 8.51mm | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-106-05-F-D Samtec Inc. | 27 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 12 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | - | - | 0.1 inch | 0.335 8.51mm | 0.1 inch | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - |