- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSW-105-07-G-D Samtec Inc. | 6 | - | - | 0 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | 94V-0 | Black | - | - | 0.430 10.92mm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | 12.7mm | 5.08mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-108-01-T-DV Samtec Inc. | 1252 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 16 | Vertical | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | 20.32mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-103-07-G-S-LL Samtec Inc. | 320 | - | Datasheet | 6 Weeks | - | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | - | - | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | 7.62mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-103-07-F-S Samtec Inc. | In Stock |
| - | 3 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Vertical | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | 7.62mm | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() FTSH-108-01-L-DV-K-P Samtec Inc. | 107 | - | - | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 16 | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 16 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | 0.05 inch | - | - | - | - | 4.064 mm | Keying Shroud, Pick and Place | 10.16mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TFM-140-12-S-D-LC Samtec Inc. | 50 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | - | - | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 80 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | 80 | Straight | - | 5.72mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | 5000000000Ohm | 0.05 inch | 350V | 5A | ENDS | 600VAC V | - | Board Lock | 53.98mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-110-08-L-D-RA Samtec Inc. | 202 |
| Datasheet | 0 Weeks | Through Hole | Through Hole, Right Angle | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 450V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 12.44mm | 0.219 5.56mm | Board to Board or Cable | All | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.1 inch | - | Black | - | - | - | - | 0.1 inch | 450V | 7A | - | - | 5.08 mm | - | 25.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-105-01-L-DV Samtec Inc. | 2 |
| - | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 475V | -55°C~125°C | Tube | 2007 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 10 | Vertical | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 7A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | 12.7mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-106-02-T-DV-A Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | - | - | POSITIONING PIN | Tin | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2011 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 12 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 12 | Vertical | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | RECTANGULAR | - | - | - | - | 0.1 inch | 3A | - | 5000000000Ohm | 0.1 inch | - | - | - | 1000VAC V | 5.4864 mm | Board Guide | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() BBL-109-G-E Samtec Inc. | 551 |
| Datasheet | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | 0.105 2.67mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2008 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | 1 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.070 1.78mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | 22.86mm | 2.54mm | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTSH-110-01-F-DV Samtec Inc. | 25 |
| Datasheet | 1 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 20 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 20 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | 94V-0 | - | - | - | - | - | 0.05 inch | - | - | - | - | 4.064 mm | - | 12.7mm | - | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-108-01-L-DV-K-P-TR Samtec Inc. | 8 | - | - | 1 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 16 | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 16 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | 0.05 inch | - | 1.75A | - | - | 4.064 mm | Keying Shroud, Pick and Place | 10.16mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FWS-10-01-T-S Samtec Inc. | 80 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | - | Tin | 0.470 11.94mm | Phosphor Bronze | Polyester, Glass Filled | 500VAC | -55°C~105°C | Bulk | 2000 | FWS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 11.4A per Contact | - | - | 5.08mm | - | 0.100 2.54mm | Board to Board | All | - | 0.200 5.08mm | Black | ONE | UL, CSA | - | COMMERCIAL | 2 inch | - | 0.180 4.57mm | Unshrouded | - | - | - | - | - | 0.25 inch | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-102-07-L-S Samtec Inc. | In Stock | - | - | 0 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 550V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | 5.08mm | 2.54mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-103-01-L-DH Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 6 | Right Angle | - | 15.09mm | 0.240 6.10mm | Board to Board or Cable | All | 7A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | 7.62mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-104-26-L-D Samtec Inc. | 34 |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 8 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.1 inch | 94V-0 | Black | - | - | 0.456 11.58mm | - | 0.1 inch | 550V | 7A | - | - | - | - | 10.16mm | 5.08mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMM-105-01-S-D-SM-P-TR Samtec Inc. | 552 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Male | E.L.P., LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | 10 | Straight | - | 3.94mm | 0.059 1.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | 250V | COMMERCIAL | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.155 inch | - | - | - | - | - | - | 0.079 inch | 500V | 3.9A | - | - | - | Pick and Place | 10mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TFML-115-01-S-D-RA Samtec Inc. | 4 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | 0.134 3.39mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2009 | Tiger Eye™ TFML | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | Male | ROHS COMPLIANT | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 7.37mm | 0.225 5.72mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | 0.05 inch | 350V | 5A | POLARIZED HOUSING | - | - | - | 22.23mm | 5.59mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-107-01-T-DV Samtec Inc. | 39805 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2014 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 14 | Vertical | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | 17.78mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-103-01-L-DV-P-TR Samtec Inc. | 5665 | - | - | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 2 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 6 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | Pick and Place | 7.62mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free |