- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM-108-01-S-DV-P-TR Samtec Inc. | 343 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 16 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | Pick and Place | - | 20.32mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IPL1-102-01-S-D-K Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2013 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 2 | Male | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.320 8.13mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | Tin | - | - | 0.357 inch | - | - | NO | 7.5A | - | - | - | 675V | 7.4A | - | 675VAC V | 1 | - | - | - | 6.6mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() TSW-102-07-T-S Samtec Inc. | 84362 | - | - | 0 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 550V | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | 6.3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | - | - | 94V-0 | Black | - | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | - | 8.64mm | 5.08mm | 2.54mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-108-03-S-SV Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 8 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 8 | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | Unshrouded | - | - | Tin | STAGGERED | - | - | 94V-0 | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | 20.32mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-103-07-G-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | Natural | - | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | 500VAC V | - | - | - | - | 7.62mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-103-01-S-SH-P-TR Samtec Inc. | 654 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TSM | e3 | - | Active | - | Solder | - | Header | 3 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 3 | Right Angle | 2.54mm | 10.92mm | 0.120 3.05mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | Unshrouded | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | Pick and Place | - | 7.62mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() STMM-125-02-G-D Samtec Inc. | 39 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Nylon | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | Flex Stack, STMM | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 6.51mm | 0.190 4.83mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.302 7.67mm | - | - | - | 3A | - | - | - | - | Keying Slot | - | 56.17mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | ROHS3 Compliant | - | ||
![]() TFM-115-02-S-D-A Samtec Inc. | 1 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | POSITIONING PIN | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2002 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | 2 | Male | PIN, ALIGNMENT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | 30 | Straight | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | 0.05 inch | 350V | - | POLARIZED HOUSING | - | - | - | Board Guide | - | 22.23mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-108-01-T-SH Samtec Inc. | 207 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2000 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 8 | Horizontal | 2.54mm | 10.92mm | 0.120 3.05mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | Unshrouded | 1 | - | - | RECTANGULAR | - | - | - | Black | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | 20.32mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSS-105-01-T-DV Samtec Inc. | 527 |
| Datasheet | 8 Weeks | Gold | - | Surface Mount | Square | Polychlorinated | LOCKING | - | Tin | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2013 | Flex Stack, HTSS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 10 | Vertical | - | 9.27mm | 0.350 8.89mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.44 inch | 94V-0 | - | - | 3A | - | 5000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | - | Keying Slot | - | 16.51mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() STMM-105-02-T-D Samtec Inc. | 443 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Nylon | - | - | Tin | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2000 | Flex Stack, STMM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | Straight | - | 6.51mm | 0.190 4.83mm | Board to Cable/Wire | All | - | 0.079 2.00mm | - | ONE | - | - | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | - | Black | - | - | 0.302 7.67mm | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | - | Keying Slot | - | 16.17mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SHF-108-01-L-D-RA Samtec Inc. | 275 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | SHF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.085 2.16mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-103-08-F-S Samtec Inc. | 50 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 3 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | 0.200 5.08mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | 0.098 inch | - | - | - | - | 0.530 13.46mm | - | - | 550V | 7.6A | - | - | - | - | - | - | 7.62mm | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BBL-104-G-F Samtec Inc. | 56 | - | Datasheet | - | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | 0.122 3.10mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 1 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.085 2.15mm | Board to Board | All | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.125 3.18mm | Unshrouded | 1 | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.332 8.43mm | - | - | - | 1A | - | - | - | - | - | - | 10.16mm | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-102-08-L-S-RA Samtec Inc. | 68 | - | Datasheet | 1 Weeks | - | - | Through Hole, Right Angle | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 450V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 9.9mm | 0.119 3.02mm | Board to Board or Cable | All | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.090 2.29mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | - | 450V | 7.6A | - | - | - | - | - | - | 5.08mm | 2.54mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMM-102-02-L-S Samtec Inc. | 1864 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | - | Gold | 0.146 3.71mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | TMM | e3 | yes | Active | Not Applicable | Solder | - | Header | 2 | 1 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | Straight | - | 1.97mm | 0.059 1.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | - | 250V | COMMERCIAL | - | 0.118 3.00mm | Unshrouded | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.323 8.20mm | - | 0.079 inch | 500V | 3.9A | - | - | - | - | - | - | 4mm | - | - | 10.0μin 0.25μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTSH-107-01-L-DV-K-P Samtec Inc. | 55 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | FTSH | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 14 | 2 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 14 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | 94V-0 | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 4.064 mm | Keying Shroud, Pick and Place | - | 8.89mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() FTE-150-01-G-DV Samtec Inc. | 275 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FTE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 100 | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.7A per Contact | 100 | - | 0.8mm | - | 0.055 1.40mm | Board to Board | All | 750mA | 0.031 0.80mm | - | ONE | UL | - | COMMERCIAL | 0.047 (1.20mm) | - | Unshrouded | 2 | 800μm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-104-07-L-S Samtec Inc. | 38 |
| - | 0 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 550V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | - | - | Black | - | - | 0.430 10.92mm | - | - | 550V | 7A | - | - | - | - | - | - | 10.16mm | 2.54mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-102-08-G-S Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.200 5.08mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | - | - | 0.530 13.46mm | - | - | 550V | 7.6A | - | - | - | - | - | - | 5.08mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free |