- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Manufacturer Package Identifier | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EHF-120-01-L-D Samtec Inc. | 12 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Tube | 2003 | EHF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | 2 | Male | POLARIZED | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 6.67mm | 0.325 8.25mm | Board to Cable/Wire | All | 1.75A | 0.050 1.27mm | - | ONE | - | - | COMMERCIAL | 0.050 (1.27mm) | 0.107 2.71mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | Black | - | - | - | 0.350 8.89mm | - | 0.05 inch | - | 1.75A | POLARIZED HOUSING | - | - | - | Keying Slot | 39.88mm | - | 10μin | 10.0μin 0.25μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-102-07-F-D Samtec Inc. | 127 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | Straight | - | 5.02mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | 0.198 inch | - | - | - | - | - | 0.430 10.92mm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | 5.08mm | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-104-23-T-S Samtec Inc. | 473 |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.115 2.92mm | Unshrouded | - | 2.54mm | - | - | - | - | Black | - | - | - | 0.445 11.30mm | - | - | 550V | 7.6A | - | - | - | - | - | 10.16mm | 2.54mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-110-01-L-DV-P Samtec Inc. | 76 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | TSM-110-01-L-DV-P | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 20 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | Black | - | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | Pick and Place | 25.4mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TFM-140-02-S-D-LC Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 80 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | 80 | Straight | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 94V-0 | - | - | - | - | - | 5000000000Ohm | 0.05 inch | 350V | 5A | ENDS | 600VAC V | - | - | Board Lock | 53.98mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-105-08-F-D-RA Samtec Inc. | 722 |
| Datasheet | 4 Weeks | - | Through Hole, Right Angle | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 12.44mm | 0.219 5.56mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | 0.1 inch | - | - | - | - | - | - | - | 0.1 inch | 450V | 7.6A | - | - | - | 5.08 mm | - | 12.7mm | - | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTSH-103-01-F-DV Samtec Inc. | 137 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 6 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 6 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.135 inch | 94V-0 | - | - | - | - | - | - | 0.05 inch | - | 1.75A | - | - | - | - | - | 3.81mm | - | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSM-105-01-S-DH Samtec Inc. | 225 |
| Datasheet | 3 Weeks | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 10 | Horizontal | - | 15.09mm | 0.240 6.10mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | - | 12.7mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-102-07-F-S Samtec Inc. | In Stock | - | - | 3 Weeks | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2005 | HTSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | 0.098 inch | - | Natural | - | - | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | - | 5.08mm | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HPM-06-01-T-S Samtec Inc. | 110 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | - | Tin | 0.470 11.94mm | Copper Alloy | Polyester, Glass Filled | 850VAC 1200VDC | -55°C~105°C | Bulk | 2011 | HPM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 5.08mm | - | 0.100 2.54mm | Board to Board | All | - | 0.200 5.08mm | Black | - | - | - | - | - | 0.180 4.57mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTSH-103-01-L-DV-TR Samtec Inc. | 125 | - | - | 1 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Brass | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 6 | 2 | Male | TAPE AND REEL | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 6 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.135 inch | - | - | - | - | - | - | - | 0.05 inch | - | 1.75A | - | - | - | - | - | 3.81mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTMM-112-02-L-D Samtec Inc. | 42 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2013 | Flex Stack, LTMM | e3 | yes | Active | - | Solder | - | Header | 24 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Vertical | - | - | 0.190 4.83mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | - | - | COMMERCIAL | 0.079 (2.00mm) | 0.117 2.97mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | - | 0.19 inch | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | - | Keying Slot | - | - | 10μin | 10.0μin 0.25μm | 0.117 inch | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IPL1-115-01-L-D-K Samtec Inc. | 629 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2013 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | Male | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.320 8.13mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | NO | - | - | - | - | - | - | 7.4A | - | - | 1 | - | - | 39.62mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() FTS-120-01-L-D Samtec Inc. | 1 |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 1998 | FTS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 40 | 2 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | 1.75A | 0.050 1.27mm | - | ONE | - | - | COMMERCIAL | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.135 inch | - | Black | - | - | - | 0.244 6.20mm | - | 0.05 inch | - | - | - | - | - | - | - | 25.4mm | 3.42mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTSH-105-01-F-D-K Samtec Inc. | 16756 | - | - | 4 Weeks | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | 2 | - | ELP | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.135 inch | 94V-0 | Black | - | - | - | 0.309 7.86mm | - | 0.05 inch | - | 1.75A | - | - | - | - | Keying Shroud | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() FTSH-106-01-F-DV-K Samtec Inc. | 52 | - | Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | FTSH | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 12 | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3.4A per Contact | - | Straight | - | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Shroud | 7.62mm | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() FTSH-113-01-F-DV-K Samtec Inc. | 457 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 26 | 2 | Male | KEYING OPTION | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 26 | Straight | - | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.135 inch | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 4.064 mm | Keying Shroud | 16.51mm | - | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() HPM-04-01-T-S Samtec Inc. | 186 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polyester | - | - | Tin | 0.470 11.94mm | Copper Alloy | Polyester, Glass Filled | 850VAC 1200VDC | -55°C~105°C | Bulk | 2011 | HPM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.08mm | 6.35mm | 0.100 2.54mm | Board to Board | All | - | 0.200 5.08mm | Black | - | - | - | - | - | 0.180 4.57mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-106-07-L-D Samtec Inc. | 1164 |
| - | 0 Weeks | - | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 550V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Vertical | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | 0.1 inch | 94V-0 | Black | - | - | - | 0.430 10.92mm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | 15.24mm | 5.08mm | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFML-140-01-S-D-RA Samtec Inc. | 31 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | 0.134 3.39mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 350V | -55°C~125°C | Tube | 2008 | Tiger Eye™ TFML | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 80 | 2 | Male | ROHS COMPLIANT | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 7.37mm | 0.225 5.72mm | Board to Board or Cable | All | 2A | 0.050 1.27mm | - | ONE | UL, CSA | 350V | COMMERCIAL | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | 2 | 1.27mm | Tin | RECTANGULAR | - | - | Black | - | - | 5A | - | - | 0.05 inch | 350V | 5A | POLARIZED HOUSING | - | - | - | - | 53.98mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free |