- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM-108-01-L-DV-P-TR Samtec Inc. | 21 | - | - | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 16 | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | Pick and Place | - | 20.32mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-106-01-L-SV-P-TR Samtec Inc. | 125 | - | - | 4 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 6 | Straight | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | Unshrouded | - | - | Tin | STAGGERED | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | Pick and Place | - | 15.24mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFM-110-12-S-D-A Samtec Inc. | 93 |
| - | 6 Weeks | - | Surface Mount | Square | Polymer | LOCKING | POSITIONING PIN | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Male | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | 20 | Straight | 5.72mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | 5000000000Ohm | 0.05 inch | 350V | 5A | POLARIZED HOUSING | 600VAC V | - | - | Board Guide | - | 15.88mm | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-106-07-S-S Samtec Inc. | 1 |
| - | 1 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | - | - | Black | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | - | 8.38mm | 15.24mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() IPBT-102-H1-T-S-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | - | Tin | 0.260 6.60mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 400VAC 565VDC | -55°C~105°C | Tube | 2014 | Power Mate® IPBT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | 1 | Male | POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 0.380 9.65mm | Board to Board or Cable | All | - | 0.165 4.20mm | Black | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-104-01-L-SH Samtec Inc. | 1038 |
| Datasheet | 3 Weeks | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2000 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 4 | Horizontal | 10.92mm | 0.120 3.05mm | Board to Board or Cable | All | 7A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | Unshrouded | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | 10.16mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IPBT-103-H2-T-D-GP Samtec Inc. | 48 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Tin | 0.260 6.60mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 400VAC 565VDC | -55°C~105°C | Bulk | 2013 | Power Mate® IPBT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 2 | Male | POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 6 | Straight | 10.77mm | 0.380 9.65mm | Board to Board or Cable | All | - | 0.165 4.20mm | Black | ONE | UL, CSA | COMMERCIAL | 0.165 (4.20mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 1 | - | Mating Flange | - | 24.84mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTST-110-01-L-DV Samtec Inc. | 1 |
| Datasheet | 8 Weeks | - | Surface Mount | Square | Polychlorinated | LOCKING | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2006 | Flex Stack, HTST | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 20 | Straight | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.365 inch | 94V-0 | - | - | - | 5000000000Ohm | 0.1 inch | - | 3A | POLARIZED HOUSING | - | - | 6.858 mm | Keying Slot | - | 33.02mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() MTSW-107-22-F-D-410 Samtec Inc. | 750 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | 0.410 10.41mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | - | Flex Stack, MTSW | e3 | yes | Active | - | Solder | - | Header, Cuttable | 14 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | - | - | - | - | 0.630 16.00mm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 3μin | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSW-105-24-G-D Samtec Inc. | 527 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.265 6.73mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | 94V-0 | Black | - | 0.480 12.19mm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 12.7mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-110-01-L-DV Samtec Inc. | In Stock |
| - | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 475V | -55°C~125°C | Bulk | 2007 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 20 | Vertical | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 7A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | - | - | 25.4mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-104-07-T-T Samtec Inc. | 108 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Vertical | 7.62mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 2.54mm | - | - | - | - | - | Black | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | - | - | 10.16mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-105-07-F-S Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 2.54mm | Unshrouded | - | 2.54mm | Tin | - | - | - | - | - | - | 0.430 10.92mm | - | - | 550V | 7.6A | - | - | - | - | - | - | 12.7mm | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-104-01-T-DV Samtec Inc. | 109 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 8 | Vertical | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | - | - | 10.16mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-106-17-T-S Samtec Inc. | 2172 | - | - | 1 Weeks | Through Hole | Through Hole | Square | Plastic | - | - | Tin | 0.620 15.75mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | - | - | 94V-0 | Black | - | 0.830 21.08mm | - | - | - | - | - | - | - | - | - | 2.54mm | 15.24mm | 2.54mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTST-117-01-L-DV-P-TR Samtec Inc. | 178 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | - | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | Flex Stack, HTST | e3 | - | Active | Not Applicable | Solder | EAR99 | Header | 34 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 34 | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-110-07-F-D Samtec Inc. | 3 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.1 inch | 94V-0 | Black | - | 0.430 10.92mm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 25.4mm | - | - | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() IPBT-105-H1-T-D-RA-GP Samtec Inc. | 43 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Tin | 0.260 6.60mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 400VAC 565VDC | -55°C~105°C | Tube | 2013 | Power Mate® IPBT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | Male | POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 17.32mm | 0.424 10.77mm | Board to Board or Cable | All | - | 0.165 4.20mm | Black | ONE | UL, CSA | COMMERCIAL | 0.165 (4.20mm) | 0.147 3.73mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 1 | - | Mating Flange | - | 33.22mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BBL-108-G-E Samtec Inc. | 10 |
| Datasheet | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | 0.105 2.67mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.54mm | 0.070 1.78mm | Board to Board | All | 1A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.125 3.18mm | Unshrouded | 1 | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 0.300 7.62mm | - | - | - | 1A | - | - | - | - | - | - | 20.32mm | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMT-108-02-L-MT Samtec Inc. | 49 |
| Datasheet | - | - | Surface Mount, Right Angle; Through Hole | Square | Polymer | - | - | Gold | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | MMT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 16 | Right Angle | 12.67mm | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | 16mm | - | 10μin | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - |