- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Insertion Force-Max | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSM-120-S-DV-BE-K-TR Samtec Inc. | 235 |
| - | 3 Weeks | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2016 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Bottom Entry | 40 | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 40 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFMC-107-L1-L-D-P-TR Samtec Inc. | 800 |
| Datasheet | 3 Weeks | - | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | Tiger Eye™ SFMC | e3 | - | Active | - | Solder | EAR99 | Receptacle | 14 | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.9A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SQW-105-01-S-D-VS-A-K-TR Samtec Inc. | 44 |
| - | - | - | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | SQW | e3 | - | Active | - | Solder | - | Receptacle | 10 | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | 10 | Straight | - | 4mm | 0.300 7.62mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | 10mOhm | - | 500V | - | - | - | - | - | Board Guide, Pick and Place | - | 10.12mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSW-110-01-G-D Samtec Inc. | 3 |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 20 | 2 | - | LOCKING LEAD | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | 0.635mm | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 4.7A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | - | Black | 2.64mm | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | 8.64mm | 25.91mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESQ-120-14-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2000 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 40 | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | 5.7A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.480 12.19mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | 10mOhm | 0.1 inch | 550V | 6.9A | POLARIZED HOUSING | - | - | 1.668 N | - | 11.18mm | 51.31mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-106-01-G-D Samtec Inc. | 275 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 12 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | 15.75mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-106-01-G-S Samtec Inc. | 20 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 6 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | - | 550V | 6.9A | - | - | - | - | - | 8.51mm | 15.75mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESQ-132-12-G-D Samtec Inc. | 3 | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 1994 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 64 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | 6.9A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.090 2.29mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | 10mOhm | 0.1 inch | 550V | 6.9A | POLARIZED HOUSING | - | - | 1.668 N | - | - | 81.79mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-104-01-G-D Samtec Inc. | 3 |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 8 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | 10.67mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-102-01-T-S Samtec Inc. | 747 | - | Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polyester | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 2 | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 10mOhm | - | 550V | 7.1A | - | - | - | 3.336 N | - | - | 5.08mm | 2.54mm | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-108-01-G-D Samtec Inc. | 2424 |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 16 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 20.83mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESQT-130-02-G-Q-368 Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | ESQT | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 120 | 4 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | Straight | 2mm | 8mm | 0.368 9.35mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.482 12.24mm | 4 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.315 inch | - | - | Black | - | - | 10mOhm | 0.079 inch | - | 2A | - | 2.0066 mm | 100 Cycles | 1.112 N | - | - | 60.3mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SLW-102-01-G-S Samtec Inc. | 321 |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 2 | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | 10mOhm | - | 550V | 7.1A | - | - | - | 3.336 N | - | - | 5.08mm | 2.54mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-106-01-G-S Samtec Inc. | 37 |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | 5.2A | 10mOhm | - | 550V | 7.1A | - | - | - | - | - | - | 15.24mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-103-01-T-S Samtec Inc. | 15 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Square | Polyester | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 3 | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | 5.2A | 10mOhm | - | 550V | 7.1A | - | - | - | - | - | - | 7.62mm | 2.54mm | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-103-01-G-D Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | 8.13mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-112-01-G-S Samtec Inc. | 1786 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | 1 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | - | 550V | 6.9A | - | - | - | - | - | - | 30.99mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-114-01-G-S Samtec Inc. | 32 | - | Datasheet | - | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 14 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | - | 550V | 5.5A | - | - | - | - | - | - | 36.07mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-106-02-G-S-RA Samtec Inc. | 19 |
| Datasheet | 0 Weeks | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 6 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 2.54mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | 10mOhm | - | 550V | 6.9A | - | - | - | - | - | - | 15.75mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-112-01-G-D Samtec Inc. | 2083 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 24 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | 30.99mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free |