- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-104-02-G-S-RA Samtec Inc. | 429 | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 4 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.54mm | - | - | 10mOhm | - | 550V | 6.9A | - | - | - | - | - | - | 10.67mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQT-105-01-L-S-RA Samtec Inc. | 237 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Right Angle | - | 7.62mm | 0.079 2.00mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | .834 N | - | - | 10.3mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-109-01-G-D Samtec Inc. | 2867 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 18 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | 23.37mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-110-02-T-D-RA Samtec Inc. | 200 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 20 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | 6.3A | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | 2.54mm | - | - | 10mOhm | 0.1 inch | 550V | 7.6A | - | - | - | - | - | 5.08mm | 25.91mm | 8.51mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-113-01-G-D Samtec Inc. | 288 |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 26 | 2 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 33.53mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-105-01-G-D Samtec Inc. | In Stock |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | 13.21mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-108-02-L-D-RA Samtec Inc. | 396 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Right Angle | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | - | 2.54mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-116-01-G-D Samtec Inc. | 501 |
| Datasheet | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 32 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | 41.15mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-104-01-G-D Samtec Inc. | In Stock |
| Datasheet | - | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 8 | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | 10mOhm | 0.1 inch | 550V | 7.1A | - | - | 3.336 N | - | - | - | 10.16mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-110-01-G-D Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 20 | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | 10mOhm | 0.1 inch | 550V | 7.1A | - | - | 3.336 N | - | - | - | 25.4mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-110-01-G-S Samtec Inc. | 67 |
| Datasheet | 5 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 10 | 1 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | - | 550V | 6.9A | - | - | - | - | - | - | 25.91mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQT-115-01-L-D-RA Samtec Inc. | 47 |
| Datasheet | 0 Weeks | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Right Angle | - | - | 0.157 4.00mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | 1.197 inch | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | 0.379 inch | - | 10mOhm | 0.079 inch | - | - | POLARIZED HOUSING | 100 Cycles | - | .834 N | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQT-122-01-L-D Samtec Inc. | 3 |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Vertical | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | 10mOhm | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | 100 Cycles | - | .834 N | - | - | 44.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SOLC-120-02-L-Q-A Samtec Inc. | 25 | - | Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FOURRAY™ SOLC | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | 4 | - | FOURRAY, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 2.4A per Contact | 80 | Straight | 0.635mm | 6.35mm | 0.160 4.06mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | Board Guide | - | 27.95mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SQT-120-01-L-S Samtec Inc. | 113 |
| Datasheet | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | Tin | RECTANGULAR | - | 0.079 inch | - | - | Black | 2.29mm | - | - | 10mOhm | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | .834 N | - | - | 40.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-106-01-F-D Samtec Inc. | 2 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | 2 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 15.75mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-102-01-T-S Samtec Inc. | 419 |
| Datasheet | - | Through Hole | Through Hole | Square | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 2 | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | 2.64mm | - | - | 10mOhm | - | 550V | 7.6A | - | - | - | - | - | - | 5.59mm | 2.41mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLM-110-02-L-D Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | 20 | Straight | - | 2.54mm | 0.089 2.26mm | Board to Board | All | 3A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | 15mOhm | 0.039 inch | - | - | POLARIZED HOUSING | 100 Cycles | .417 N | - | - | - | 10.31mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFML-110-T1-S-D Samtec Inc. | 86 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFML | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 2 | - | TIGER EYE CONTACT | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | 5A | 0.050 1.27mm | Black | ONE | UL | 350V | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | 15mOhm | 0.05 inch | 250V | - | POLARIZED HOUSING | 100 Cycles | .695 N | .417 N | - | - | 16.64mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-104-01-G-S Samtec Inc. | In Stock |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | 5.2A | 10mOhm | - | 550V | 7.1A | - | - | 3.336 N | - | - | - | 10.16mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |