- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM-113-02-L-D-P-TR Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 26 | - | 1mm | - | 0.084 2.14mm | Board to Board | All | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | 94V-0 | - | - | 0.084 inch | - | - | 15mOhm | 0.039 inch | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMS-114-02-L-DV-P-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | MMS | e3 | - | Active | - | Solder | - | Receptacle | 28 | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | - | 28 | - | - | - | 0.177 4.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CLM-110-02-G-D-PA-TR Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | CLM | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | 2 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 20 | - | 1mm | - | 0.084 2.14mm | Board to Board | All | 0.039 1.00mm | Black | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-114-22-F-D-VS-P-TR Samtec Inc. | 29 |
| Datasheet | - | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 28 | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() MMS-105-02-L-DV-02-K-TR Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | MMS | - | - | Active | - | Solder | - | Receptacle | 10 | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3.9A per Contact | - | - | - | - | - | 0.177 4.50mm | Board to Board or Cable | 9 | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSW-108-01-F-D-007 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 16 | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 15 | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | 2.54mm | - | Tin | - | - | - | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-104-02-L-D-LC Samtec Inc. | 10 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 350VAC | -55°C~125°C | Tube | 2016 | Tiger Eye™ SMM | - | - | Active | - | Solder | EAR99 | Receptacle | 8 | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3.2A per Contact | - | 8 | - | - | - | 0.140 3.56mm | Board to Board or Cable | All | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.315 inch | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.145 inch | - | - | 10mOhm | 0.079 inch | - | - | 4.5466 mm | 100 Cycles | - | .556 N | .417 N | - | - | Board Lock | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() CLP-109-02-F-DH-TR Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | CLP | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | 2 | Female | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 18 | - | - | - | 0.135 3.43mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.467 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | 10mOhm | 0.05 inch | - | - | 3.9878 mm | 100 Cycles | - | - | .556 N | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-117-L-SV-BE-P-TR Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2015 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Bottom Entry | 17 | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 17 | - | 2.54mm | - | 0.290 7.37mm | Board to Board or Cable | All | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLE-108-02-G-DV-TR Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 400VAC | -55°C~125°C | Tape & Reel (TR) | - | HLE | e4 | - | Active | - | Solder | - | Receptacle | 16 | - | - | 2 | Female | TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 16 | Straight | - | 5.08mm | 0.144 3.66mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CLP-107-02-F-D-BE-A-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | - | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 240VAC 330VDC | -55°C~125°C | Tape & Reel (TR) | 2016 | CLP | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 14 | 125°C | -55°C | 2 | Female | - | - | Push-Pull | 340V | - | - | - | - | Female Socket | - | - | 3.3A per Contact | 1.27mm | - | Straight | - | 3.05mm | 0.084 2.14mm | Board to Board | All | 0.050 1.27mm | Black | - | - | 240V | - | - | 0.050 (1.27mm) | - | - | - | 14 | Tin | - | - | - | - | Black | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 9.32mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLH-112-L-D-DV Samtec Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | -65°C | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | BOARD CONNECTOR | - | - | - | 2 | Receptacle | LOW PROFILE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | - | 24 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 1.5A | SQ PIN-SKT | 10mOhm | - | SOCKET | - | - | 100 Cycles | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | 10μin | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CLH-114-F-D-DV Samtec Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | -65°C | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | - | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | - | 28 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 1.5A | SQ PIN-SKT | 10mOhm | - | SOCKET | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | FLASH inch | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLE-154-01-G-DV Samtec Inc. | 35 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 310VAC | -55°C~125°C | Tube | 2012 | MLE | - | - | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 108 | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.9A per Contact | - | - | - | - | - | 0.130 3.30mm | Board to Board | All | 0.039 1.00mm | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | 1mm | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.12mm | 54.2mm | 3.07mm | - | 10.0μin 0.25μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FLE-102-01-GF-DV-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | FLE | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A per Contact | - | - | - | - | - | 0.172 4.37mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 3.00μin 0.076μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CLP-119-02-L-D-K Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | - | CLP | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | - | - | 2 | Female | E.L.P., LOW PROFILE, TIGER CLAW | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 38 | - | - | - | 0.084 2.14mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.567 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.09 inch | - | - | 10mOhm | 0.05 inch | - | - | - | 100 Cycles | - | - | .556 N | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HLE-115-02-G-DV-K-TR Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 400VAC | -55°C~125°C | Tape & Reel (TR) | - | HLE | e4 | - | Active | - | Solder | - | Receptacle | 30 | - | - | 2 | Female | TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 30 | - | - | - | 0.144 3.66mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BKS-117-01-LM-V-P-TR Samtec Inc. | 12 |
| Datasheet | 3 Weeks | Gold | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | BKS | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 17 | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.8A per Contact | 1mm | - | - | - | - | 0.084 2.14mm | Board to Board | All | 0.039 1.00mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 17 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 4.14mm 4.5mm 5mm 6mm 7mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLT-111-02-H-D-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | CLT | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 22 | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 22 | - | - | - | 0.083 2.10mm | Board to Board | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() MMS-110-02-S-DV-A-K-TR Samtec Inc. | 29 |
| Datasheet | - | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | MMS | e3 | - | Active | - | Solder | - | Receptacle | 20 | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | - | 20 | - | - | - | 0.177 4.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | - |