- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Body Depth | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLE-115-02-F-DV-BE-A-TR Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 400VAC | -55°C~125°C | Tape & Reel (TR) | - | HLE | e3 | - | Active | - | Solder | - | Receptacle, Bottom Entry | 30 | 2 | Female | BOTTOM ENTRY, TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | 30 | - | - | - | 0.144 3.66mm | Board to Board | All | not_compliant | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 3.00μin 0.076μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CLP-118-02-G-D-TR Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CLP | e4 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | 2 | Female | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | 36 | - | - | - | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.567 inch | 0.050 (1.27mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 0.09 inch | 10mOhm | 0.05 inch | - | - | - | - | 100 Cycles | - | .556 N | - | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-116-22-G-D-VS-TR Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SSW | e4 | - | Active | - | Solder | EAR99 | Receptacle | 32 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | 32 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | - | 2.54mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | 0.385 inch | - | 0.1 inch | - | - | - | - | - | .834 N | - | - | - | 10μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() HLE-120-02-G-DV-K-TR Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 400VAC | -55°C~125°C | Tape & Reel (TR) | - | HLE | e4 | - | Active | - | Solder | - | Receptacle | 40 | 2 | Female | TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | 40 | - | - | - | 0.144 3.66mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BKS-123-01-L-V-A-P-TR Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | POSITIONING PIN | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | BKS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 23 | 2 | Female | PICK&PLACE PAD, TAPE&REEL PKG | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.8A per Contact | 23 | - | 0.9906mm | - | 0.084 2.14mm | Board to Board | All | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.485 inch | 0.100 (2.54mm) | - | 2 | - | Tin | STAGGERED | - | - | 0.084 inch | 15mOhm | 0.039 inch | - | - | POLARIZED HOUSING | 4.699 mm | 100 Cycles | .417 N | - | - | - | 10μin | 10.0μin 0.25μm | - | - | 4.14mm 4.5mm 5mm 6mm 7mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() BKS-121-01-LM-V-A-P-TR Samtec Inc. | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | BKS | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 21 | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.8A per Contact | - | Straight | - | 4.11mm | 0.084 2.14mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | 15mOhm | - | - | 1.5A | - | - | - | - | - | - | 11.31mm | - | 10.0μin 0.25μm | - | - | 4.14mm 4.5mm 5mm 6mm 7mm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() ESQ-106-34-L-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | ESQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 18 | 3 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.635 16.13mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.62 inch | 0.100 (2.54mm) | 0.280 7.11mm | 3 | - | Tin | RECTANGULAR | - | 0.295 inch | - | 10mOhm | 0.1 inch | - | - | POLARIZED HOUSING | 2.54 mm | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.28 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BKS-127-01-L-V-P-TR Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2004 | BKS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 27 | 2 | Female | PICK&PLACE PAD, TAPE&REEL PKG | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.8A per Contact | 27 | - | 0.9906mm | - | 0.084 2.14mm | Board to Board | All | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.563 inch | 0.100 (2.54mm) | - | 2 | - | Tin | STAGGERED | - | - | 0.084 inch | 15mOhm | 0.039 inch | - | - | POLARIZED HOUSING | 4.699 mm | 100 Cycles | .417 N | - | - | - | 10μin | 10.0μin 0.25μm | - | - | 4.14mm 4.5mm 5mm 6mm 7mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLP-132-02-F-D-BE-P-TR Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | CLP | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 64 | 2 | Female | BOTTOM ENTRY, E.L.P., LOW PROFILE, TIGER CLAW | 8536.69.40.40 | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | 64 | - | - | - | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 1.617 inch | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | - | 0.09 inch | 10mOhm | 0.05 inch | - | - | - | 3.7338 mm | 100 Cycles | - | .556 N | Pick and Place | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() BKS-127-01-F-V-P-TR Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | BKS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 27 | 2 | Female | PICK&PLACE PAD, TAPE&REEL PKG | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.8A per Contact | 27 | - | 0.9906mm | - | 0.084 2.14mm | Board to Board | All | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.563 inch | 0.100 (2.54mm) | - | 2 | - | Tin | STAGGERED | - | - | 0.084 inch | 15mOhm | 0.039 inch | - | - | POLARIZED HOUSING | 4.699 mm | 100 Cycles | .417 N | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | 4.14mm 4.5mm 5mm 6mm 7mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLT-110-02-H-D-BE-A-TR Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | CLT | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 20 | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 4.1A per Contact | - | - | - | - | 0.083 2.10mm | Board to Board | All | not_compliant | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() HLE-109-02-SM-DV-BE-P-TR Samtec Inc. | 29 |
| Datasheet | - | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 400VAC | -55°C~125°C | Tape & Reel (TR) | 2016 | HLE | e3 | - | Active | - | Solder | - | Receptacle, Bottom Entry | 18 | 2 | Female | BOTTOM ENTRY, TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | 18 | - | - | - | 0.144 3.66mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLE-109-02-S-DV-BE-P-TR Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 400VAC | -55°C~125°C | Tape & Reel (TR) | - | HLE | e3 | - | Active | - | Solder | - | Receptacle, Bottom Entry | 18 | 2 | Female | BOTTOM ENTRY, TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | 18 | - | - | - | 0.144 3.66mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.9 inch | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | 0.144 inch | 0.099 inch | - | 0.1 inch | - | - | - | 5.0546 mm | - | .556 N | .4448 N | Pick and Place | - | 30μin | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HLE-112-02-S-DV-A-P-TR Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 400VAC | -55°C~125°C | Tape & Reel (TR) | - | HLE | e3 | - | Active | - | Solder | - | Receptacle | 24 | 2 | Female | TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | 24 | Straight | - | 5.08mm | 0.144 3.66mm | Board to Board | All | not_compliant | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | 400V | - | - | - | - | - | - | Board Guide, Pick and Place | 30.48mm | - | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESQ-133-24-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | ESQ | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 99 | 3 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.535 13.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.380 9.65mm | 3 | - | - | RECTANGULAR | - | 0.295 inch | - | 10mOhm | 0.1 inch | - | - | POLARIZED HOUSING | 2.54 mm | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESQ-133-14-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2012 | ESQ | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 99 | 3 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.480 12.19mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | 10mOhm | 0.1 inch | - | - | POLARIZED HOUSING | 2.54 mm | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.48 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESQ-127-24-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | ESQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 81 | 3 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | 2.54mm | - | 0.535 13.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 2.72 inch | 0.100 (2.54mm) | 0.380 9.65mm | 3 | - | - | RECTANGULAR | - | 0.295 inch | - | 10mOhm | 0.1 inch | - | - | POLARIZED HOUSING | 2.54 mm | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLP-145-02-F-D-A-TR Samtec Inc. | 33 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | CLP | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 90 | 2 | - | - | - | Push-Pull | 340V | - | - | - | - | Female Socket | - | - | 3.3A per Contact | - | - | - | - | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | 240V | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOLC-110-02-S-Q-LC-TR Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | FOURRAY™ FOLC | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 4 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.6A per Contact | - | - | - | - | 0.178 4.51mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() FOLC-120-02-S-Q-P-TR Samtec Inc. | 33 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | FOURRAY™ FOLC | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | 4 | Female | PICK&PLACE PAD, TAPE&REEL PKG | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.6A per Contact | 80 | - | 0.635mm | - | 0.178 4.51mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.1 inch | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | 0.22 inch | 0.178 inch | 15mOhm | 0.05 inch | - | - | - | - | 100 Cycles | 1.39 N | 1.112 N | Pick and Place | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - |