- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL-129-G-10 Samtec Inc. | 12 |
| - | - | - | Through Hole | Through Hole | Circular | Plastic | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2008 | SL | e4 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 29 | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.122 3.10mm | Board to Board | All | not_compliant | 0.100 2.54mm | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 73.7mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL-113-G-10 Samtec Inc. | 12 |
| - | - | - | Through Hole | Through Hole | Circular | Plastic | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2008 | SL | e4 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 13 | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.122 3.10mm | Board to Board | All | not_compliant | 0.100 2.54mm | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 33mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL-113-T-10 Samtec Inc. | 12 |
| - | - | - | Through Hole | Through Hole | Circular | Plastic | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2008 | SL | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 13 | 1 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.122 3.10mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 33mm | 2.54mm | - | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SL-114-G-11 Samtec Inc. | 16 |
| - | - | - | Through Hole | Through Hole | Circular | Plastic | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2008 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | 1 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.132 3.35mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 35.6mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL-129-G-12 Samtec Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Circular | Plastic | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2008 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 29 | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.095 2.41mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 73.7mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL-119-TT-12 Samtec Inc. | 12 |
| - | - | - | Through Hole | Through Hole | Circular | Plastic | - | - | Tin | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Tube | 2008 | SL | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 19 | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.095 2.41mm | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 48.3mm | 2.54mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSM-120-F-DV Samtec Inc. | 120 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Tube | - | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 40 | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 40 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESW-109-33-T-S Samtec Inc. | 14 |
| Datasheet | 6 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~105°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 9 | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.635 16.13mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | 23.37mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() ESW-114-44-T-D Samtec Inc. | 24 |
| Datasheet | 6 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~105°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 28 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | - | 4.95mm | 0.735 18.67mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | 36.07mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CES-121-01-T-D Samtec Inc. | 65 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | Black | - | - | 1A | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 5.08mm | 53.3mm | 5.59mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-110-04-T-S-RA Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole, Right Angle | Square | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2013 | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 10 | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.490 12.45mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | 94V-0 | Black | 12.45mm | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | 25.91mm | - | 200μin | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-103-01-F-D-LL Samtec Inc. | 400 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2013 | SSW | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Receptacle | 6 | 2 | Female | - | - | Push-Pull | 655V | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | - | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | - | 2.54mm | - | Tin | - | - | - | - | Black | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | 8.13mm | - | 3μin | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLP-130-02-F-D-A Samtec Inc. | 196 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2016 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 2 | Female | LOW PROFILE | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 60 | Straight | - | 3.05mm | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | 1.0564 N | .556 N | - | Board Guide | - | 38.53mm | - | FLASH inch | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFM-135-02-SM-D-A-P Samtec Inc. | 40 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | PEG | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 70 | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 70 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | 0.185 inch | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30μin | 30.0μin 0.76μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SFMH-150-02-L-D-LC Samtec Inc. | 79 |
| - | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2014 | Tiger Eye™ SFMH | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 100 | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.6A per Contact | - | 100 | Straight | - | 6.22mm | 0.135 3.43mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | 1 | - | - | - | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 2A | POLARIZED HOUSING | - | - | .695 N | - | - | Board Lock | - | 66.42mm | - | 10μin | 10.0μin 0.25μm | Flash | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PESC-02-12-02-01-L-VT Samtec Inc. | 97 | - | - | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Tray | - | PowerStrip™ 35 PESC | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 (12 + 4 Power) | 4 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | YES | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.497 12.62mm | Board to Board | All | - | - | Black | - | - | - | - | - | 0.097 2.47mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SLM-120-01-T-S Samtec Inc. | 1057 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | TIN | NOT SPECIFIED | GLASS FILLED POLYESTER | -65°C | - | - | - | - | - | e3 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | 1 | Female | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | 1 | - | 20 | - | RECTANGULAR | - | - | - | - | - | - | 1A | SQ PIN-SKT | - | - | - | SOCKET | - | - | - | - | RECTANGULAR | 3.892 N | 2.78 N | BLACK | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSM-120-S-SV Samtec Inc. | 72 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Bulk | 2000 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 20 | 1 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 20 | Straight | - | 2.54mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | 10mOhm | 5000000000Ohm | - | - | 475V | 6.9A | - | 2.8448 mm | - | - | .556 N | - | - | - | 50.8mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-106-02-T-S Samtec Inc. | 18673 |
| - | - | - | Through Hole | Through Hole | Square | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 6 | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.194 4.93mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | 94V-0 | Black | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | 15.75mm | 2.41mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMS-102-02-S-DV Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | MMS | - | yes | Active | - | Solder | - | Receptacle | 4 | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3.9A per Contact | - | - | - | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | - |