- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-108-01-F-D Samtec Inc. | 531 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | Tin | - | - | - | - | - | - | 2.64mm | - | - | 10mOhm | - | 550V | 7.6A | - | - | - | - | - | - | - | 20.83mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-105-S-DV-P-TR Samtec Inc. | 268 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2013 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 10 | 2 | Female | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | 10 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 10mOhm | 0.1 inch | 475V | 6.9A | - | 5.6896 mm | - | 1.39 N | .556 N | Pick and Place | - | 12.7mm | - | 30μin | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLW-125-01-G-D Samtec Inc. | 65 |
| Datasheet | - | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 50 | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | 10mOhm | 0.1 inch | 550V | 7.1A | - | - | - | 3.336 N | - | - | - | 63.5mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 6.09mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLM-129-02-L-D Samtec Inc. | 24 |
| Datasheet | - | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 58 | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | 58 | - | - | - | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | 0.039 (1.00mm) | - | 2 | 1mm | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | 0.039 inch | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | 2.12mm | 29.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQT-106-01-L-D-RA Samtec Inc. | 71 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2011 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | 10mOhm | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | 100 Cycles | - | .834 N | - | - | 12.3mm | 6.35mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-125-03-L-D Samtec Inc. | 20 | - | Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | - | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | 2 | Female | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | 0.079 (2.00mm) | 0.208 5.28mm | 2 | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 6.28mm | - | - | 10mOhm | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | 100 Cycles | - | .834 N | - | - | 50.3mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLM-105-02-L-D Samtec Inc. | In Stock |
| Datasheet | - | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | 10 | Straight | - | 3.81mm | 0.089 2.26mm | Board to Board | All | 3A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | 0.039 (1.00mm) | - | 2 | 1mm | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | 15mOhm | 0.039 inch | - | - | POLARIZED HOUSING | - | - | .417 N | - | - | 2.12mm | 5.31mm | 2.54mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-113-01-G-T Samtec Inc. | 9 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | - | Solder | - | Receptacle | 39 | 3 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 7.49mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 3 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | - | 33.53mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFM-105-02-S-D Samtec Inc. | 1769 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2012 | Tiger Eye™ SFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | 2 | - | E.L.P., TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | 10 | Straight | - | 4.19mm | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | 15mOhm | 0.05 inch | 250V | - | - | - | - | .695 N | - | - | - | 10.29mm | - | 30μin | 30.0μin 0.76μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-116-01-G-S Samtec Inc. | 64 | - | Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 16 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | - | 550V | 7.6A | - | - | - | - | - | - | - | 41.15mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-102-01-F-S Samtec Inc. | 46 | - | Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | 1 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | 2.54mm | Tin | RECTANGULAR | - | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | - | 550V | 6.9A | - | - | - | - | - | - | - | 5.59mm | - | 3μin | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOLC-115-02-L-Q-A Samtec Inc. | 200 | - | Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | GUIDE PIN | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FOURRAY™ SOLC | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 60 | 4 | - | FOURRAY, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 2.4A per Contact | 60 | Straight | 0.635mm | 6.35mm | 0.160 4.06mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | FEMALE | - | - | - | - | - | 10mOhm | 0.05 inch | - | - | - | - | 100 Cycles | .556 N | - | Board Guide | - | 21.6mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SQT-108-01-L-S-RA Samtec Inc. | 342 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Right Angle | - | 7.62mm | 0.079 2.00mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.090 2.29mm | 1 | 2mm | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | - | 16.3mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMM-120-02-S-S Samtec Inc. | 38 |
| Datasheet | 0 Weeks | - | Surface Mount | Square | Polymer | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | 1 | - | ELP, TIGER EYE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | 20 | Vertical | - | 2mm | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 2 | 2mm | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | 10mOhm | 0.079 inch | 350V | 3.9A | - | - | - | - | - | - | - | 40mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-124-01-G-S Samtec Inc. | 308 |
| Datasheet | - | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 24 | 1 | Female | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 5.2A | 10mOhm | - | 50V | 7.1A | - | - | - | 3.336 N | - | - | - | 60.96mm | 2.54mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 6.09mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-110-02-G-S-RA Samtec Inc. | 340 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 2.54mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | 10mOhm | - | 550V | 5.5A | - | - | - | - | - | - | - | 25.91mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLP-104-02-F-D-BE Samtec Inc. | 666 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | CLP | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 8 | 2 | Receptacle | BOTTOM ENTRY, E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | 8 | Straight | - | 3.05mm | 0.084 2.14mm | Board to Board | All | 3.4A | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 10mOhm | 0.05 inch | - | - | - | - | - | - | - | - | 2.37mm | 5.51mm | - | 3μin | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQT-140-01-L-D Samtec Inc. | 62 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | 2 | - | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | 0.079 inch | - | - | POLARIZED HOUSING | - | 100 Cycles | - | .834 N | - | 6.35mm | 80.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQT-110-01-L-S Samtec Inc. | 313 |
| Datasheet | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.090 2.29mm | 1 | 2mm | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | - | .834 N | - | 6.35mm | 20.3mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-123-01-G-D Samtec Inc. | 112 |
| Datasheet | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 46 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | - | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | - | 2.54mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | - | 58.93mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free |