- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQT-105-01-L-S Samtec Inc. | 20 |
| Datasheet | - | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | .834 N | - | 10.3mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-110-01-T-D Samtec Inc. | 140 | - | Datasheet | - | Through Hole | Through Hole | Square | Polyester | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 20 | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | 10mOhm | - | 0.1 inch | 550V | 7.1A | - | - | - | - | 3.336 N | - | - | 25.4mm | 4.95mm | - | - | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-116-01-F-D Samtec Inc. | 40 | - | Datasheet | 4 Weeks | - | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 32 | 2 | - | - | 8536.69.40.40 | Push-Pull | 655V | - | - | - | - | Forked | - | - | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | 2.54mm | Tin | - | - | - | - | - | Black | 2.64mm | - | - | 10mOhm | - | - | 550V | 6.9A | - | - | - | - | - | - | - | 41.15mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-101-01-G-D Samtec Inc. | 5300 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | Black | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | - | 2.64mm | - | - | 10mOhm | - | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFMC-105-01-S-D Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFMC | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.05 inch | - | 2A | RIGHT | 600VAC V | - | - | 1.39 N | - | - | 6.73mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSW-120-02-G-S-RA Samtec Inc. | 19 | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 20 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | 10mOhm | - | - | 550V | 6.9A | - | - | - | - | - | - | - | 51.31mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() FLE-105-01-G-DV Samtec Inc. | 273 | - | Datasheet | - | Surface Mount | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | 2 | - | ELP; TIGER BEAM | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | 10 | Straight | - | 4.6mm | 0.172 4.37mm | Board to Board or Cable | All | 1.75A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | Black | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | 3.81 mm | - | .417 N | .417 N | - | 6.46mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-103-03-F-S Samtec Inc. | 13 |
| - | 3 Weeks | - | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 3 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Straight | 2.54mm | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.394 10.00mm | - | - | Tin | - | - | - | FEMALE | - | - | - | - | - | 10mOhm | - | - | 550V | 7.6A | - | - | - | - | - | - | - | 8.13mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-102-01-L-S-RA Samtec Inc. | 490 | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Right Angle | - | 7.62mm | 0.079 2.00mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | .834 N | - | 4.3mm | 6.35mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-107-12-L-D Samtec Inc. | 85 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 14 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | - | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.435 inch | - | 10mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SMM-132-02-S-S Samtec Inc. | 39 |
| Datasheet | - | Surface Mount | Surface Mount | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 1 | - | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | 32 | Straight | - | 4.32mm | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | 10mOhm | - | 0.079 inch | 350V | 3.9A | - | - | - | - | - | - | - | 64mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-102-01-T-D Samtec Inc. | 708 |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polyester | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | 10mOhm | - | 0.1 inch | 550V | 7.1A | - | - | - | - | 3.336 N | - | - | 5.08mm | 4.95mm | - | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-107-01-G-S Samtec Inc. | 620 |
| Datasheet | - | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 7 | 1 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | 5.2A | 10mOhm | - | - | 550V | 7.1A | - | - | - | - | 3.336 N | - | - | 17.78mm | 2.54mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-111-01-S-D Samtec Inc. | 984 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 22 | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | 0.18 inch | 1A | 10mOhm | - | 0.1 inch | 550V | 7.1A | POLARIZED HOUSING | - | - | - | 3.336 N | 1.668 N | 4.57mm | 27.9mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-105-01-G-D Samtec Inc. | 754 |
| Datasheet | - | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | 2 | Female | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | 0.1 inch | 550V | 7.1A | - | - | - | - | 3.336 N | - | - | 12.7mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-104-01-L-D Samtec Inc. | In Stock |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | - | FEMALE | - | Black | 2.29mm | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | 8.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-107-01-G-D Samtec Inc. | 1672 |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 14 | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | 10mOhm | - | 0.1 inch | 550V | 7.1A | - | - | - | - | 3.336 N | - | - | 17.78mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSA-132-S-G Samtec Inc. | 118 | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Breakaway | 32 | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.230 5.85mm | Board to Board | All | 1A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 3.2 inch | - | 0.151 3.84mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.23 inch | - | 10mOhm | 5GOhm | - | - | - | - | - | - | - | 2.78 N | - | - | - | - | 30μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ESQ-105-23-G-D Samtec Inc. | 42 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polyester | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2000 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 10 | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.535 13.60mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | 10mOhm | - | 0.1 inch | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | 13.21mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-107-01-F-D Samtec Inc. | 132 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2008 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 2.29mm | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | .834 N | - | 14.3mm | - | - | Flash | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free |