- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
Attribute column
Manufacturer
Samtec Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-118-01-G-D Samtec Inc. | 275 |
| Datasheet | 1 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 36 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | 10mOhm | - | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | - | 46.23mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFMC-105-L1-S-D Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 10 | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 15mOhm | 5000000000Ohm | 0.05 inch | - | 2A | RIGHT | 600VAC V | - | - | .556 N | .4448 N | - | 6.73mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-112-02-G-S-RA Samtec Inc. | 123 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 12 | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 2.54mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | 10mOhm | - | - | 550V | 6.9A | - | - | - | - | - | - | - | 30.99mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFMC-114-01-S-D Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 28 | 2 | - | TIGER EYE CONTACT, HIGH RELIABILITY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 2A | RIGHT | - | - | 10000 Cycles | - | - | - | 18.16mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() ESQ-105-44-G-S Samtec Inc. | 130 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 5 | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 2.41mm | 0.735 18.67mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.180 4.57mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 10mOhm | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | 13.21mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SFM-110-02-L-D-A Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | 20 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | Black | - | 15mOhm | - | 0.05 inch | 250V | - | POLARIZED HOUSING | - | - | - | .695 N | .556 N | Board Guide | 15.87mm | - | 10μin | 10.0μin 0.25μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-102-01-S-D Samtec Inc. | 738 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SQT-105-02-L-D Samtec Inc. | 141 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | 0.079 (2.00mm) | 0.600 15.24mm | 2 | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 15.24mm | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | .834 N | - | 10.3mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-107-01-S-D Samtec Inc. | 215 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | Vertical | - | 4mm | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | 10mOhm | - | 0.079 inch | 350V | 3.9A | - | - | - | - | - | .417 N | - | 14mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SSW-108-01-L-D Samtec Inc. | 100 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | 2.64mm | 10mOhm | - | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | - | 20.83mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-107-01-G-D Samtec Inc. | In Stock |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 14 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | 10mOhm | - | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | - | 18.29mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-132-01-G-D Samtec Inc. | 73 |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 64 | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | 10mOhm | - | 0.1 inch | 550V | 6.9A | - | - | - | - | - | - | - | 81.79mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLP-125-02-F-D Samtec Inc. | 166 |
| Datasheet | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | 50 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | Black | - | 10mOhm | - | 0.05 inch | - | 1.75A | - | - | - | - | - | - | - | 32.18mm | - | 3μin | 3.90μin 0.099μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFMC-110-01-S-D Samtec Inc. | 197 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFMC | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 2A | RIGHT | - | - | 10000 Cycles | 1.39 N | - | - | 13.08mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFM-120-01-S-D-LC Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | 250V | - | - | - | - | - | .695 N | - | Board Lock | 29.34mm | - | 30μin | 30.0μin 0.76μm | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SQT-105-01-L-D Samtec Inc. | In Stock |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | .834 N | - | 10.3mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-132-01-G-T Samtec Inc. | 17 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 96 | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Straight | 2.54mm | 7.49mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | 2.64mm | 10mOhm | - | 0.1 inch | 550V | 7.6A | - | - | 2.54 mm | - | - | - | - | 81.79mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-110-01-L-D Samtec Inc. | In Stock |
| Datasheet | 0 Weeks | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | .834 N | - | 20.3mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-106-22-F-D-VS-P Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 12 | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | 12 | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | Tin | - | - | - | - | - | Black | - | 10mOhm | - | - | - | 3A | - | - | - | - | - | - | Pick and Place | 15.75mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSW-108-22-F-D-VS-001 Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 16 | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 15 | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |