- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Type
- Contact Materials
- Contact Gender
- Mounting Styles
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Samtec Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | JESD-609 Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Row Spacing | Termination Type | Contact Finish Termination | Mating Post Length | Termination Post Length | Product | Mounting Angle | IP Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFM-115-02-STL-D-A-P-TR Samtec, Inc. | 27 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | 475 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | Tiger Eye | - | - | 250 V | Reel | SFM | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3.2 A | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() AW-13-03-G-D-168-075-ES Samtec, Inc. | 43 |
| - | 3 Weeks | - | - | BOARD | - | - | - | 48 | - | SAMTEC INC | - | - | AW-13-03-G-D-168-075-ES | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | - | - | - | Tube | AW | - | BOARD STACKING CONNECTOR | - | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | 0.8 mm | compliant | - | - | - | - | MALE | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | ||
![]() ESQT-112-02-L-5-800 Samtec, Inc. | 27 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-112-02-L-5-800 | + 125 C | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | FleXYZ | - | - | - | Bulk | ESQT | e3 | BOARD STACKING CONNECTOR | Elevated Socket | 60 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 5 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | Matte Tin (Sn) | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-115-02-F-D-667 Samtec, Inc. | 43 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 18 | Receptacle | SAMTEC INC | - | - | ESQT-115-02-F-D-667 | + 125 C | - 55 C | Through Hole | - | Active | 5.76 | Details | Yes | - | FleXYZ | - | - | - | Tube | ESQT | e3 | BOARD STACKING CONNECTOR | Elevated Socket | 30 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-109-03-G-D-334 Samtec, Inc. | 27 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | GOLD (20) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-109-03-G-D-334 | + 125 C | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | 18 Position, FleXYZ™ Flexible-Height Socket Strip, 2.00mm Pitch | FleXYZ | - | - | - | Bulk | ESQT | e4 | BOARD STACKING CONNECTOR | Elevated Socket | 18 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-107-02-F-D-428 Samtec, Inc. | 27 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | GOLD FLASH (3) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-107-02-F-D-428 | + 125 C | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | FleXYZ | - | - | - | Bulk | ESQT | e3 | BOARD STACKING CONNECTOR | Elevated Socket | 14 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-115-02-L-Q-730 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 18 | Receptacle | SAMTEC INC | - | - | ESQT-115-02-L-Q-730 | + 125 C | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | FleXYZ | - | - | - | Tube | ESQT | e3 | BOARD STACKING CONNECTOR | Elevated Socket | 60 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 4 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-120-02-F-D-546 Samtec, Inc. | 27 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | GOLD FLASH (3) OVER NICKEL (50) | Phosphor Bronze | 14 | Receptacle | SAMTEC INC | - | - | ESQT-120-02-F-D-546 | + 125 C | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | FleXYZ | - | - | - | Tube | ESQT | e3 | BOARD STACKING CONNECTOR | Elevated Socket | 40 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-115-02-L-Q-550 Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 15 | Receptacle | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | Details | - | - | FleXYZ | - | - | - | Tube | ESQT | - | - | Elevated Socket | 60 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 4 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() IPL1-108-01-F-D-RE1-K Samtec, Inc. | 27 |
| - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | 21 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | Details | - | - | Mini Mate | - | - | - | Tube | IPL1 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPL1-120-02-F-S-K Samtec, Inc. | 27 |
| - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | 20 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | Details | - | - | Mini Mate | - | - | - | Tube | IPL1 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTLW-111-05-F-D-175 Samtec, Inc. | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | - | Liquid Crystal Polymer (LCP) | GOLD (3) OVER NICKEL (50) | Phosphor Bronze | 1 | - | SAMTEC INC | Unlatched | PRODUCTION (Last Updated: 1 year ago) | MTLW-111-05-F-D-175 | - | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | - | - | Bulk | MTLW | e3 | BOARD STACKING CONNECTOR | Pin Strip | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | 5.2 A | Solder Pin | - | - | Pin (Male) | - | Black | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | UL 94 V-0 | - | ||
![]() MTMM-105-02-F-D-060 Samtec, Inc. | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | BOARD | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 1 | - | SAMTEC INC | Unlatched | PRODUCTION (Last Updated: 1 year ago) | MTMM-105-02-F-D-060 | - | - 55 C | Through Hole | 2 | Active | 5.77 | Details | Yes | - | - | - | - | - | Bulk | MTMM | e3 | BOARD STACKING CONNECTOR | Pin Strip | - | - | 2 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 10 | 2 mm | compliant | - | Solder Pin | - | - | Pin (Male) | 94V-0 | Black | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | UL 94 V-0 | Lead Free | ||
![]() MTSW-140-08-F-D-158-RA Samtec, Inc. | 27 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | Gold | - | Polyester | - | Phosphor Bronze | 1 | - | SAMTEC INC | Unlatched | PRODUCTION (Last Updated: 1 year ago) | MTSW-140-08-F-D-158-RA | - | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | - | - | Bulk | MTSW | e3 | BOARD STACKING CONNECTOR | Pin Strip | - | - | 2 | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | Solder Pin | 2.54 mm | - | Pin (Male) | - | Black | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | - | - | UL 94 V-0 | Lead Free | ||
![]() PHF-115-01-S-S Samtec, Inc. | 43 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 14 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | Details | - | - | - | - | - | - | Tube | PHF | - | - | - | 15 Position | - | 1 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | UL 94 V-0 | - | ||
![]() PHT-103-04-S-D Samtec, Inc. | 27 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 1 | - | - | Unlatched | - | - | + 125 C | - 55 C | Press Fit | - | - | - | Details | - | - | - | - | - | - | Bulk | PHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | Solder Pin | - | - | Pin (Male) | - | Black | - | - | - | - | - | 3.1 mm | Headers | Straight | - | UL 94 V-0 | - | ||
![]() PHF-102-01-S-S Samtec, Inc. | 27 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 1 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | Details | - | - | - | - | - | - | Bulk | PHF | - | - | - | 2 Position | - | 1 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | UL 94 V-0 | - | ||
![]() S2M-110-01-S-D-DS Samtec, Inc. | 27 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | 16 | - | - | Unlatched | - | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | Tiger Eye | - | - | - | Tube | S2M | - | - | Socket | - | - | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | - | - | Socket (Female) | - | Black | - | 2 mm | - | - | - | - | Headers | Straight | - | UL 94 V-0 | - | ||
![]() SSQ-108-01-L-Q Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 1 | - | - | Unlatched | PRODUCTION (Last Updated: 1 year ago) | - | - | - 55 C | - | - | - | - | Details | - | - | Tiger Buy | 465 V | 655 V | - | Bulk | SSQ | - | - | Socket | - | - | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 6.3 A | Solder Pin | - | - | Socket (Female) | - | Black | 2.64 mm | - | - | - | - | - | Headers | Straight | - | UL 94 V-0 | Lead Free | ||
![]() TMMH-117-04-F-DV-A Samtec, Inc. | 27 |
| - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | FleXYZ | - | - | - | Tube | TMMH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - |