- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Type
- Contact Materials
- Contact Gender
- Mounting Styles
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Samtec Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Number of Pins | Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Voltage, Rating | Packaging | Series | JESD-609 Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Insulation Resistance | Row Spacing | Termination Type | Accessory Type | Contact Finish Termination | Mating Post Length | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | IP Rating | Product Length (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZLTMM-115-72-S-D-760 Samtec, Inc. | 18 |
| - | 3 Weeks | - | - | BOARD | - | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | ZLTMM-115-72-S-D-760 | - | - | STRAIGHT | - | 2 | - | Active | - | - | 5.77 | Details | Yes | - | - | Flex Stack | - | Bulk | ZLTMM | e3 | BOARD STACKING CONNECTOR | - | - | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 30 | 2 mm | compliant | - | - | - | NS | MALE | 94V-0 | - | - | - | - | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() AW-05-03-G-D-152-075-ES Samtec, Inc. | 29 |
| - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | 146 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | Tube | AW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESQT-113-02-GF-D-760 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | GOLD (15) OVER NICKEL (50) | Phosphor Bronze | - | 1 | Receptacle | SAMTEC INC | - | - | ESQT-113-02-GF-D-760 | + 125 C | - 55 C | Through Hole | - | - | - | Active | - | - | 5.77 | Details | Yes | 26 Position, FleXYZ™ Flexible-Height Socket Strip, 2.00mm Pitch | - | FleXYZ | - | Bulk | ESQT | e4 | BOARD STACKING CONNECTOR | Elevated Socket | 26 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() ESQT-107-02-L-D-525 Samtec, Inc. | 19 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | Straight | - | Phosphor Bronze | 10(mohm) | 1 | Receptacle | - | - | - | - | + 125 C | - 55 C | Through Hole | 2 | - | -55C to 125C | - | 2(mm) | 4(mm) | - | Details | - | - | Solder | FleXYZ | - | Bulk | ESQT | - | - | Elevated Socket | 14 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | SKT | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | Solder Pin | 14(POS) | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | 4.5/Contact(A) | Sockets | Straight | - | 14.3(mm) | 13.33(mm) | UL 94 V-0 | ||
![]() LCW-104-07-L-S-230-01 Samtec, Inc. | 21 |
| - | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 1 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | LCW | - | - | - | 4 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 3 A | Solder Pin | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | 5.84 mm | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() TW-06-06-L-D-300-SM-A-P-TR Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | 6 | - | - | - | - | - | 125 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | Cut Tape | TW | - | - | Stacking Header | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.367 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFML-115-02-STL-D-P Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | - | 25 | - | - | Unlatched | PRODUCTION (Last Updated: 1 year ago) | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Tiger Eye | 250 V | Tube | SFML | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3.2 A | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | UL 94 V-0 | ||
![]() ESQT-105-02-F-D-530 Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | - | 1 | Receptacle | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | FleXYZ | - | Bulk | ESQT | - | - | Elevated Socket | 10 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() ESQT-111-02-F-D-368 Samtec, Inc. | 19 |
| - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | GOLD FLASH (3) OVER NICKEL (50) | Phosphor Bronze | - | 1 | Receptacle | SAMTEC INC | - | - | ESQT-111-02-F-D-368 | + 125 C | - 55 C | Through Hole | - | - | - | Active | - | - | 5.77 | Details | Yes | 22 Position, FleXYZ™ Flexible-Height Socket Strip, 2.00mm Pitch | - | FleXYZ | - | Bulk | ESQT | e3 | BOARD STACKING CONNECTOR | Elevated Socket | 22 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | - | Black | - | - | - | - | - | Matte Tin (Sn) | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() BTSW-115-01-T-D-LL Samtec, Inc. | 21 |
| - | - | Production (Last Updated: 1 year ago) | Tin | - | - | Polyester | - | - | Phosphor Bronze | - | 14 | - | - | Unlatched | PRODUCTION (Last Updated: 1 year ago) | - | + 105 C | - 55 C | Kinked Pin | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | BTSW | - | - | - | 30 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder Pin | - | - | Pin (Male) | - | Black | - | - | - | - | Jumper | - | - | - | - | Accessories | Straight | - | - | - | UL 94 V-0 | ||
![]() TW-03-03-G-D-190-SM-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | Bulk | TW | - | - | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSS-111-06-F-D-1040 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | Bulk | ZSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-08-10-F-D-410-230 Samtec, Inc. | 18 |
| - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | 1 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | Bulk | ZW | - | - | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSS-110-09-F-D-1280 Samtec, Inc. | 25 |
| - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | 1 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | Bulk | ZSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMH-111-02-T-S Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | - | 20 | - | - | Unlatched | - | - | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | Tiger Buy | - | Tube | SMH | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() ISD2-26-D Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 10 | Female | - | - | PRODUCTION (Last Updated: 1 year ago) | - | + 125 C | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | Details | - | - | - | Tiger Eye | - | Tube | ISD2 | - | - | Receptacle Housing | 52 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | Black | - | - | 2 mm | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() FTSH-107-01-G-DV-K Samtec, Inc. | 221 | - | - | 8 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | GOLD (10) | Phosphor Bronze | - | 65 | - | SAMTEC INC | - | - | FTSH-107-01-G-DV-K | + 125 C | - 55 C | SMD/SMT | - | - | - | Active | - | - | 2.3 | Details | Yes | 14 Position, High Reliability Header Strips, 0.050 pitch | - | - | - | Tube | FTSH | e3 | BOARD CONNECTOR | Pin Strip | 14 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | compliant | 3.4 A | Solder | - | - | Pin (Male) | - | Black | - | - | 1.27 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() TW-02-06-F-S-360-SM Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | 2 | - | - | - | - | - | 1 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | Bulk | TW | - | - | Stacking Header | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.367 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2M-113-01-S-D-TH-WT Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | - | 18 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | Tiger Eye | 250 V | Tube | T2M | - | - | Shrouded | 26 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 3.8 A | - | - | - | Pin (Male) | - | Black | - | - | 2 mm | - | - | - | - | - | - | Headers | - | - | - | - | UL 94 V-0 | ||
![]() ZW-06-19-F-D-826-181 Samtec, Inc. | 36 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | - | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | - | 1 | - | SAMTEC INC | - | PRODUCTION (Last Updated: 1 year ago) | ZW-06-19-F-D-826-181 | - | - | - | - | - | - | Active | - | - | 5.77 | Details | Yes | - | - | Flex Stack | - | Bulk | ZW | e3 | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - |