- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Type
- Contact Materials
- Contact Gender
- Mounting Styles
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Samtec Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCMD-10-02-S Samtec, Inc. | 21 |
| - | - | Production (Last Updated: 1 year ago) | Gold | - | - | - | - | - | - | - | - | 19 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | Tube | HCMD | - | IDT | - | - | Ribbon Cable | - | RIbbon Cable Connector | 2 Row | Male | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | 20 | - | - | Pin (Male) | - | Black | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() AW-11-03-G-D-230-075-P Samtec, Inc. | 21 |
| - | 3 Weeks | - | - | BOARD | - | - | - | - | - | - | - | 66 | - | SAMTEC INC | - | - | AW-11-03-G-D-230-075-P | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.77 | Details | Yes | Flex Stack | - | Tube | AW | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 162 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESQT-105-02-L-Q-345 Samtec, Inc. | 29 |
| - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-105-02-L-Q-345 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | - | Bulk | ESQT | e3 | - | - | BOARD STACKING CONNECTOR | Elevated Socket | 20 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 4 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | Sockets | Straight | - | - | UL 94 V-0 | ||
![]() MMS-111-02-L-DH-LC Samtec, Inc. | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | SPLIT BOARD LOCK | 0.891 inch | AU ON NI | Phosphor Bronze | 25 | - | SAMTEC INC | Unlatched | PRODUCTION (Last Updated: 1 year ago) | MMS-111-02-L-DH-LC | MMS-1 | - | - 55 C | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | Active | 5.7 | Details | Yes | Tiger Claw | - | Tube | MMS | - | - | - | BOARD CONNECTOR | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 22 | 2.0066 mm | compliant | 3.9 A | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.164 inch | Socket (Female) | - | Black | - | 0.175 inch | 3.9 A | SQ PIN-SKT | 10 mΩ | - | 0.079 inch | SURFACE MOUNT | POLARIZED HOUSING | 6.477 mm | TIN OVER NICKEL | RECTANGULAR | 1.0286 N | .6116 N | BLACK | - | - | Headers | - | - | 10u inch | UL 94 V-0 | ||
![]() ISSM-08-K Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Mini Mate | - | Bulk | ISSM | - | - | - | - | Discrete Wire | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | ||
![]() FTS-115-01-S-D-P Samtec, Inc. | 36 |
| - | 3 Weeks | - | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | GOLD (30) | Phosphor Bronze | 30 | - | SAMTEC INC | Unlatched | - | FTS-115-01-S-D-P | - | + 125 C | - 55 C | STRAIGHT | - | 2 | - | - | Active | 5.77 | Details | Yes | - | - | Tube | FTS | e3 | - | EAR99 | BOARD CONNECTOR | - | 30 Position | - | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 30 | 1.27 mm | compliant | 3.4 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | 1.27 mm | - | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 2.29 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() TW-08-07-G-D-375-SM-A Samtec, Inc. | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-08-12-F-D-120-120 Samtec, Inc. | 25 |
| - | - | Production (Last Updated: 1 year ago) | - | - | 8 | - | - | - | - | - | Bronze | 1 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Bulk | TW | - | - | - | - | Stacking Header | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQT-133-01-S-D Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 8 | - | - | Unlatched | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | FleXYZ | 250 V | Tube | SQT | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 5.1 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | UL 94 V-0 | ||
![]() EJH-110-02-F-D-SM-K-TR Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 75 | - | SAMTEC INC | Eject Latch | - | EJH-110-02-F-D-SM-K-TR | EJH-1 | + 125 C | - 55 C | SMD/SMT | - | - | - | - | Active | 5.75 | - | Yes | - | - | Cut Tape | EJH | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 20 Position | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | - | Solder | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() EHF-104-01-S-D-SM-LC-K Samtec, Inc. | 37 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 29 | - | - | Ejector Latch | - | - | - | + 125 C | - 55 C | Mounting Peg | - | - | - | - | - | - | Details | - | - | - | Tube | EHF | - | - | - | - | Shrouded | 8 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Solder | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | 3.05 mm | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() HTSW-110-08-FM-S-LL Samtec, Inc. | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | 1 inch | - | Phosphor Bronze | 1 | - | SAMTEC INC | Unlatched | PRODUCTION (Last Updated: 1 year ago) | HTSW-110-08-FM-S-LL | - | - | - 55 C | STRAIGHT | ONE | 1 | 125 °C | -55 °C | Active | 5.77 | Details | Yes | - | - | Bulk | HTSW | e3 | - | EAR99 | BOARD CONNECTOR | Pin Strip | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | 2.54 mm | compliant | - | - | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | Pin (Male) | 94V-0 | Natural | - | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | Headers | - | - | - | UL 94 V-0 | ||
![]() ESQT-103-02-M-D-690 Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 1 | Receptacle | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | FleXYZ | - | Bulk | ESQT | - | - | - | - | Elevated Socket | 6 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | UL 94 V-0 | ||
![]() ESQT-104-02-GF-D-368 Samtec, Inc. | 19 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 1 | Receptacle | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | FleXYZ | - | Bulk | ESQT | - | - | - | - | Elevated Socket | 8 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | UL 94 V-0 | ||
![]() ESQT-110-03-M-D-379 Samtec, Inc. | 19 |
| - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | GOLD (20) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-110-03-M-D-379 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | - | Bulk | ESQT | e3 | - | - | BOARD STACKING CONNECTOR | Elevated Socket | 20 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | Sockets | Straight | - | - | UL 94 V-0 | ||
![]() AW-14-03-G-D-168-075-ES Samtec, Inc. | 19 |
| - | 3 Weeks | - | - | BOARD | - | - | - | - | - | - | - | 45 | - | SAMTEC INC | - | - | AW-14-03-G-D-168-075-ES | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.77 | Details | Yes | Flex Stack | - | Tube | AW | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 28 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMH-111-02-F-S Samtec, Inc. | 18 |
| - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 20 | - | - | Unlatched | - | - | - | - | - 55 C | SMD/SMT | - | - | - | - | - | - | Details | - | Tiger Buy | - | Tube | SMH | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | UL 94 V-0 | ||
![]() STMM-113-02-F-D-SM-LC-K Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 18 | - | - | Unlatched | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - 55 C | Board Lock | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | STMM | - | - | - | - | Shrouded | 26 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | Solder | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() TFM-140-02-L-S-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Tiger Eye | - | Tube | TFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMMH-126-04-L-D-RA Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | FleXYZ | - | Tube | TMMH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - |