- Connector Type
- Contact Finish
- Factory Lead Time
- Material
- Mounting Type
- Number of Contacts
- Number of Rows
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
Attribute column
Manufacturer
Samtec Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Max Voltage Rating (AC) | Max Current Rating | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIB-106-02-F-S Samtec Inc. | 81 | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2013 | SIB | - | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 6 | RECTANGULAR | - | MALE | Black | - | - | - | 2.2A | RECTANGULAR | - | 15.24mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-112-02-F-S-LC Samtec Inc. | 164 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 12 | RECTANGULAR | 0.264 inch | MALE | Black | - | 2.6A | - | 2.2A | RECTANGULAR | - | 30.48mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-108-02-F-S-LC Samtec Inc. | 382 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2006 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | 0.264 inch | - | Black | - | 2.6A | - | 2.2A | RECTANGULAR | - | 20.32mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SIBF-25-F-S-AD Samtec Inc. | 100 | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | Bronze | Tube | 2015 | SIBF | e3 | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | - | - | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Flash | No | - | ROHS3 Compliant | ||
![]() SIB-110-02-F-S-LC Samtec Inc. | 82 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2006 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.264 inch | - | Black | - | 2.6A | - | 2.2A | RECTANGULAR | - | 50.8mm | Flash | - | No SVHC | ROHS3 Compliant | ||
![]() SIB-102-02-F-S-LC Samtec Inc. | 69 | - | Datasheet | 4 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2008 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 2 | RECTANGULAR | - | MALE | Black | - | - | - | 2.2A | RECTANGULAR | - | 5.08mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-M-AT Samtec Inc. | 20 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | Bronze | Tube | 2015 | SEI | e4 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SIBF-20-F-S-AD Samtec Inc. | 31 | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | Bronze | Bulk | 2015 | SIBF | e3 | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | - | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SEI-120-02-G-S-M-AT Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze | Tube | 2015 | SEI | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | not_compliant | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | 60V | - | - | - | 33.48mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-AT Samtec Inc. | 60 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SIR1-03-L-S Samtec Inc. | 11 |
| Datasheet | 3 Weeks | Through Hole | Surface Mount, Right Angle | Phosphor Bronze | - | Bronze | Tube | 2015 | SIR1 | e3 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 1 | 3 | RECTANGULAR | - | - | - | 0.2 inch | 2.8A | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SIR1-03-L-S-K-TR Samtec Inc. | 760 |
| Datasheet | 1 Weeks | - | Surface Mount, Right Angle | Phosphor Bronze | - | Bronze | Tape & Reel (TR) | 2015 | SIR1 | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Female | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-125-02-GF-S-M-AT Samtec Inc. | 9 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | Bronze | Tube | 2012 | SEI | e4 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SIB-110-02-F-S Samtec Inc. | 56 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.264 inch | MALE | Black | - | 2.6A | - | 2.2A | RECTANGULAR | - | 25.4mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-112-02-F-S Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 12 | RECTANGULAR | 0.264 inch | MALE | Black | - | 2.6A | - | 2.2A | RECTANGULAR | - | 30.48mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SIBF-10-F-S-AD Samtec Inc. | 57 | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | Bronze | Bulk | 2015 | SIBF | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Non-Gendered | - | - | 1 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Flash | No | - | ROHS3 Compliant | ||
![]() SIR1-10-L-S Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Surface Mount, Right Angle | Phosphor Bronze | - | Bronze | Tube | 2015 | SIR1 | e3 | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.236 inch | MALE | - | 0.2 inch | 2.8A | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SIB-120-02-F-S-LC Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 20 | RECTANGULAR | 0.264 inch | MALE | Black | - | 2.6A | - | 2.2A | RECTANGULAR | - | 50.8mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-102-02-F-S Samtec Inc. | 13109 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 2 | RECTANGULAR | - | MALE | Black | - | - | - | 2.2A | RECTANGULAR | - | 5.08mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-M-AB Samtec Inc. | 52 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze | Tube | 2013 | SEI | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | 60V | - | - | - | 28.48mm | 10.0μin 0.25μm | No | - | ROHS3 Compliant |