- Connector Type
- Contact Finish
- Factory Lead Time
- Material
- Mounting Type
- Number of Contacts
- Number of Rows
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
Attribute column
Manufacturer
Samtec Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Rated Current (Signal) | Max Voltage Rating (AC) | Max Current Rating | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIB-127-02-F-S-LC Samtec Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.7 inch | 1 | 27 | RECTANGULAR | 0.264 inch | MALE | 2.6A | - | - | RECTANGULAR | BLACK | - | Flash | - | No SVHC | ROHS3 Compliant | ||
![]() SIB-121-02-F-S-LC Samtec Inc. | 45 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | SMD/SMT | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 21 | RECTANGULAR | 0.264 inch | MALE | 2.6A | - | - | RECTANGULAR | BLACK | - | Flash | - | No SVHC | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | Bronze | - | Tube | 2013 | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-115-02-GF-S Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-110-02-G-S-AT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | not_compliant | - | - | Gold | - | - | - | 10 | - | - | - | - | 60V | - | - | - | 10.41mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-106-02-G-S-E-AT Samtec Inc. | 15 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e3 | - | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-116-02-GF-S-E-AB Samtec Inc. | 15 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | - | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-107-02-G-S-AB Samtec Inc. | 140 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | - | - | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-116-02-G-S Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-AB Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 20 | - | - | MALE | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-125-02-GF-S-AT Samtec Inc. | 15 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-125-02-GF-S-AB Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | Bronze | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | not_compliant | - | - | Gold | - | - | - | 25 | - | - | - | - | 60V | 1A | - | - | 25.41mm | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-AB Samtec Inc. | 71 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-GF-S-AB Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-AT Samtec Inc. | 15 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-126-02-G-S Samtec Inc. | 15 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 26 | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-109-02-GF-S Samtec Inc. | 15 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-108-02-GF-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | e4 | yes | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-114-02-GF-S-AB Samtec Inc. | 15 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | - | - | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-106-02-GF-S-AT Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | Tube | - | SEI | - | - | Active | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant |