- Connector Type
- Contact Finish
- Factory Lead Time
- Material
- Mounting Type
- Number of Contacts
- Number of Rows
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
Attribute column
Manufacturer
Samtec Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Max Voltage Rating (AC) | Max Current Rating | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-114-02-G-S-M-AB Samtec Inc. | 37 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | Tube | - | SEI | e3 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-125-02-G-S-M-AT-TR Samtec Inc. | 37 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-110-02-G-S-TR Samtec Inc. | 30 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | - | Bronze | - | Tape & Reel (TR) | 2014 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | - | 2.3A | 60V | - | RECTANGULAR | - | 10.41mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-M-TR Samtec Inc. | 37 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-120-02-G-S-AB Samtec Inc. | 221 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze | - | Tube | 2012 | SEI | - | yes | Active | 1 (Unlimited) | Solder | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | 60V | - | - | - | 20.41mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-M-AB-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-107-02-G-S-AB-TR Samtec Inc. | 37 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-108-02-G-S-AB-TR Samtec Inc. | 37 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SIB-120-02-F-S Samtec Inc. | 26 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | Compression Contact, Non-Gendered | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 2 inch | 1 | 20 | RECTANGULAR | 0.264 inch | MALE | - | 2.6A | - | - | RECTANGULAR | BLACK | - | Flash | - | No | No SVHC | ROHS3 Compliant | ||
![]() SEI-106-02-G-S-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-M-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-125-02-GF-S-E-AB-TR Samtec Inc. | 37 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 3.00μin 0.076μm | FLASH inch | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-M-AT-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-E-TR Samtec Inc. | 30 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 3.00μin 0.076μm | FLASH inch | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-M-TR Samtec Inc. | 21 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 3.00μin 0.076μm | FLASH inch | No | - | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-TR Samtec Inc. | 30 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-M-AT-TR Samtec Inc. | 21 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 3.00μin 0.076μm | FLASH inch | No | - | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-E-AT-TR Samtec Inc. | 30 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 3.00μin 0.076μm | FLASH inch | No | - | ROHS3 Compliant | ||
![]() SEI-110-02-G-S-M-AT-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | 0.24 inch | 2.3A | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-M-AB-TR Samtec Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze | - | Tape & Reel (TR) | 2011 | SEI | e4 | - | Active | 1 (Unlimited) | Solder | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | 2.3A | 60V | 1A | RECTANGULAR | - | 33.48mm | 3.00μin 0.076μm | FLASH inch | No | - | ROHS3 Compliant |