- Connector Type
- Contact Finish
- Factory Lead Time
- Material
- Mounting Type
- Number of Contacts
- Number of Rows
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
Attribute column
Manufacturer
Samtec Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-120-02-G-S-E-AB Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | Polymer | #2-56 | PEG | THREADED INSERT | Bronze | - | Tube | 2013 | SEI | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 20 | RECTANGULAR | - | - | - | - | 1A | RECEPTACLE | 60V | 1A | POLARIZED HOUSING | RECTANGULAR | BLACK | 33.48mm | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SIB-106-02-F-S-LC Samtec Inc. | 120 |
| Datasheet | 3 Weeks | Gold | - | Surface Mount | Phosphor Bronze | Polymer | - | - | - | Bronze, Copper | - | Tube | 2013 | SIB | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 8.48mm | - | - | - | Gold | - | - | - | 6 | - | - | - | Black | - | - | - | - | 2.2A | - | - | - | 15.24mm | Flash | - | No | No SVHC | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-E-AB-TR Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SIR1-03-L-S-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Phosphor Bronze | - | - | - | - | Bronze | - | Tape & Reel (TR) | 2015 | SIR1 | e3 | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 1 | 3 | RECTANGULAR | - | FEMALE | - | 0.2 inch | 2.8A | - | - | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-E-AB-TR Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() OPP-07-01-TM-S-AB Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Beryllium Copper | - | - | - | - | - | - | Tube | - | OPP | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | - | - | - | Tin | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SEI-112-02-G-S-E-TR Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-M-AT Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | Polymer | - | - | - | Bronze | - | Tube | 2015 | SEI | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | 60V | - | - | - | - | 43.48mm | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | ||
![]() SIB-111-02-F-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 11 | RECTANGULAR | 0.264 inch | MALE | - | - | 2.6A | - | - | - | - | RECTANGULAR | BLACK | - | Flash | - | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-107-02-F-S-LC Samtec Inc. | 59 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | Polymer | - | - | - | Bronze, Copper | - | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 7 | RECTANGULAR | 0.264 inch | MALE | Black | - | 2.6A | - | - | 2.2A | - | RECTANGULAR | - | 17.78mm | Flash | - | No | No SVHC | ROHS3 Compliant | ||
![]() SIBF-05-F-S-AD Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | - | Bulk | 2015 | SIBF | e3 | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | No | - | ROHS3 Compliant | ||
![]() SIB-119-02-F-S Samtec Inc. | 126 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 19 | RECTANGULAR | 0.264 inch | MALE | - | - | 2.6A | - | - | - | - | RECTANGULAR | BLACK | - | Flash | - | - | No SVHC | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-AT-TR Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | - | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | MALE | - | 0.24 inch | 2.3A | - | - | - | - | RECTANGULAR | - | - | 3.00μin 0.076μm | FLASH inch | No | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-AT-TR Samtec Inc. | 15 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-120-02-G-S-TR Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-M-AT Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | Polymer | - | - | - | Bronze | - | Tube | 2013 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | 60V | - | - | - | - | 23.48mm | 3.00μin 0.076μm | - | No | - | ROHS3 Compliant | ||
![]() SIB-122-02-F-S-LC Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.2 inch | 1 | 22 | RECTANGULAR | 0.264 inch | MALE | - | - | 2.6A | - | - | - | - | RECTANGULAR | BLACK | - | Flash | - | - | No SVHC | ROHS3 Compliant | ||
![]() SIB-103-02-F-S Samtec Inc. | 70359 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | -55°C | Tube | - | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | 0.264 inch | MALE | - | - | 2.6A | - | - | - | - | RECTANGULAR | BLACK | - | Flash | - | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-116-02-F-S Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 16 | RECTANGULAR | 0.264 inch | - | - | - | 2.6A | - | - | - | - | RECTANGULAR | BLACK | - | Flash | - | No | No SVHC | ROHS3 Compliant | ||
![]() SIB-119-02-F-S-LC Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 19 | RECTANGULAR | 0.264 inch | MALE | - | - | 2.6A | - | - | - | - | RECTANGULAR | BLACK | - | Flash | - | - | No SVHC | ROHS3 Compliant |