- Connector Type
- Contact Finish
- Factory Lead Time
- Material
- Mounting Type
- Number of Contacts
- Number of Rows
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
Attribute column
Manufacturer
Samtec Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Rated Current (Signal) | Max Current Rating | Contact Pattern | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-130-02-GF-S Samtec Inc. | 45 |
| - | 3 Weeks | Surface Mount | Phosphor Bronze | - | Bronze | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 30 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-G-S Samtec Inc. | 45 |
| - | 3 Weeks | Surface Mount | Phosphor Bronze | - | Bronze | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SIB-105-02-F-S Samtec Inc. | 20 | - | - | 3 Weeks | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | 1 | 5 | RECTANGULAR | 0.264 inch | MALE | Black | 2.6A | 2.2A | RECTANGULAR | 12.7mm | Flash | No | No SVHC | ROHS3 Compliant | ||
![]() SEI-130-02-GF-S-M-AT Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | Bronze | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | 30 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-114-02-G-S-E Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 14 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-122-02-G-S-M-AB Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e3 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | 22 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-116-02-GF-S-AT Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 16 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-118-02-G-S-E-AB-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 18 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-105-02-G-S-E-AT Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e3 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-118-02-G-S-AT Samtec Inc. | 45 |
| - | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 18 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-125-02-GF-S-M Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | 25 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-106-02-G-S-AB Samtec Inc. | 109 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-111-02-G-S-AB Samtec Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 11 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-106-02-GF-S Samtec Inc. | 45 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-124-02-GF-S-M Samtec Inc. | 45 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-115-02-GF-S-AT Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-116-02-GF-S-AB Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 16 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-108-02-GF-S-AB Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-116-02-G-S-AB Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | - | - | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 16 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-107-02-GF-S Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Surface Mount | Phosphor Bronze | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | 7 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant |