- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Number of Rows
- Number of Contacts
- Pitch
- Packaging
- Radiation Hardening
- Published
- Connector Type
- Contact Plating
Attribute column
Manufacturer
Samtec Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Height | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SN-BK-G Samtec Inc. | 2800 | - | Datasheet | 3 Weeks | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2007 | 2SN | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | - | - | 3.9A per Contact | 0.079 2.00mm | Straight | 2mm | - | - | Gold | - | - | 2 | - | - | - | - | - | - | 5mOhm | - | - | 2.5A | - | - | - | - | - | 0.175 4.45mm | 3.99mm | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-BK-T-H Samtec Inc. | 1 | - | Datasheet | 3 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2010 | SNT | e3 | yes | Active | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | - | - | - | - | 5mOhm | PLUG | - | 2.5A | - | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | 50.8mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-BK-G-H Samtec Inc. | 5000 | - | - | 3 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2011 | SNT | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | - | 5mOhm | PLUG | - | 2.5A | - | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | 50.8mm | 10.0μin 0.25μm | UL94 V-0 | No | Unknown | ROHS3 Compliant | ||
![]() SNT-100-BK-G Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2008 | SNT | e4 | yes | Active | 1 (Unlimited) | EAR99 | - | Open Top | - | 125°C | -55°C | Black | 1 | Female Sockets | GLASS FILLED POLYESTER | 8536.69 | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | - | 5mOhm | PLUG | - | 2.5A | - | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | 5.08mm | 10.0μin 0.25μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-108-BK-T Samtec Inc. | 54 |
| Datasheet | 3 Weeks | Tin | - | Polyester | LOCKING | - | SN | Bronze | - | - | - | Bulk | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | - | - | - | - | 2.54mm | Straight | 5.08mm | ONE | UL | - | COMMERCIAL | - | 16 | 0.2 inch | FEMALE | Black | - | 3.9A | - | 5mOhm | PLUG | 675V | - | - | RECTANGULAR | 8.896 N | .5282 N | - | - | 20.32mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SNM-100-BK-G Samtec Inc. | 350 |
| Datasheet | 3 Weeks | Gold | - | Polyester | LOCKING | - | AU | Bronze | - | - | - | - | 2000 | - | e4 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Female | - | - | - | 2.54mm | Straight | 1.27mm | ONE | UL | - | COMMERCIAL | - | 2 | 0.05 inch | - | Black | - | - | SQ PIN-SKT | 10mOhm | PLUG | - | - | POLARIZED HOUSING | RECTANGULAR | 8.896 N | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-RD-G-H Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | - | Polybutylene Terephthalate (PBT) | - | - | AU | Bronze | - | - | - | Bulk | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Male | GLASS FILLED POLYESTER | - | 4.3A per Contact | 2.54mm | Straight | 2.54mm | ONE | - | - | COMMERCIAL | - | 2 | - | - | Red | - | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | RED | - | 5.08mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-110-BK-T Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 20 (2 x 10) | - | Bronze | - | - | 450V | Bulk | 2010 | MNT | e3 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | 3.9A per Contact | 0.100 2.54mm | Straight | 5.08mm | ONE | UL | Tin | COMMERCIAL | - | 20 | 0.2 inch | - | - | - | - | - | 5mOhm | PLUG | 675V | - | - | RECTANGULAR | 8.896 N | .5282 N | - | 0.240 6.10mm | 25.4mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-102-BK-T Samtec Inc. | 3257 |
| Datasheet | 3 Weeks | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 4 (2 x 2) | - | Bronze | - | - | - | Bulk | 2014 | MNT | e3 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | 3.9A per Contact | 0.100 2.54mm | Straight | 5.08mm | ONE | UL | Tin | COMMERCIAL | - | 4 | 0.2 inch | - | - | - | - | - | 5mOhm | PLUG | 675V | 2A | - | RECTANGULAR | 8.896 N | .5282 N | - | 0.240 6.10mm | 5.08mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-BK-T Samtec Inc. | In Stock | - | - | 6 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2011 | SNT | e3 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | GLASS FILLED POLYESTER | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | - | - | - | - | 5mOhm | PLUG | - | 2.5A | - | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | 5.08mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-BK-H-H Samtec Inc. | 16671 |
| - | 3 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Tube | 2011 | SNT | - | yes | Active | 1 (Unlimited) | EAR99 | - | Open Top, Grip | - | 90°C | -40°C | Black | 1 | Female Sockets | - | 8536.69.40.40 | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | - | - | Gold | - | - | 2 | - | - | - | - | - | - | 5mOhm | - | - | 2.5A | - | - | - | - | - | 0.550 13.97mm | 5.08mm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() MNT-103-BK-T Samtec Inc. | 62 | - | Datasheet | 3 Weeks | Tin | - | Polyester | LOCKING | - | SN | Bronze | - | - | - | - | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Female | - | - | - | 2.54mm | Straight | 5.08mm | ONE | UL | - | COMMERCIAL | - | 6 | 0.2 inch | - | Black | - | 3.9A | - | 5mOhm | PLUG | 675V | - | - | RECTANGULAR | - | .5282 N | - | - | 7.62mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-104-BK-T Samtec Inc. | 247 |
| Datasheet | 3 Weeks | Tin | - | Polyester | LOCKING | - | SN | Bronze | - | - | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | 4 | 90°C | -40°C | - | 1 | - | - | - | - | 2.54mm | Straight | 5.08mm | ONE | UL | - | COMMERCIAL | - | 8 | 0.2 inch | FEMALE | Black | - | 3.9A | - | 5mOhm | PLUG | 675V | - | - | RECTANGULAR | - | - | - | - | 10.16mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MNT-106-BK-T Samtec Inc. | 7 |
| Datasheet | 3 Weeks | Tin | - | Polyester | LOCKING | - | SN | Bronze | - | - | - | - | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Female | - | - | - | 2.54mm | Straight | 5.08mm | ONE | UL | - | COMMERCIAL | - | 12 | 0.2 inch | - | Black | - | 3.9A | - | 5mOhm | PLUG | 675V | - | - | RECTANGULAR | 8.896 N | .5282 N | - | - | 15.24mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-BL-G Samtec Inc. | 9234 |
| - | 4 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2010 | SNT | - | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Blue | 1 | Female Sockets | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | - | - | Gold | - | - | 2 | - | - | - | - | - | - | 5mOhm | - | - | 2.5A | - | - | - | - | - | 0.240 6.10mm | 50.8mm | 10.0μin 0.25μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() JL-300-25-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Teflon | - | 2 (1 x 2) | - | Copper | - | - | - | Bulk | 2005 | JL | - | yes | Obsolete | 1 (Unlimited) | - | - | Insulated | - | - | - | White | 1 | Male Pins | POLYTETRAFLUORO ETHYLENE | - | - | 0.300 7.62mm | Straight | 1.14mm | - | - | Silver | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.26mm | - | - | No | - | ROHS3 Compliant | ||
![]() SNT-100-RD-G Samtec Inc. | 25540 |
| - | 3 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Tube | 2010 | SNT | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Red | 1 | Female Sockets | POLYESTER | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | - | 5mOhm | PLUG | - | 2.5A | - | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | 50.8mm | 10.0μin 0.25μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNM-100-BK-T Samtec Inc. | 1879 |
| Datasheet | 3 Weeks | - | - | Polyester | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2000 | SNM | - | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | - | - | - | 0.100 2.54mm | Straight | 1.27mm | ONE | UL | Tin | COMMERCIAL | - | 2 | 0.05 inch | - | - | - | - | SQ PIN-SKT | 10mOhm | PLUG | - | - | POLARIZED HOUSING | RECTANGULAR | 8.896 N | - | - | 0.130 3.30mm | - | - | - | No | - | ROHS3 Compliant | ||
![]() MNT-105-BK-H Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | - | Liquid Crystal Polymer (LCP) | - | 10 (2 x 5) | - | PHOSPHOR BRONZE | STRAIGHT | -55°C | - | Bulk | 2010 | MNT | - | yes | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | 3.9A per Contact | 0.100 2.54mm | - | - | ONE | - | Gold | COMMERCIAL | 0.5 inch | 10 | 0.2 inch | - | - | 0.24 inch | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() SNT-100-YW-T-H Samtec Inc. | In Stock | - | - | 2 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2010 | SNT | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Yellow | 1 | Female Sockets | GLASS FILLED POLYESTER | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | - | Tin | COMMERCIAL | - | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | 5.08mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant |